location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP253x 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP253x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0281C001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292031157
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Canon 0281C001 user manual (6.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS LBP253x 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 33 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - LCD Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 1024 MB Built-in processor 525 MHz
Long product name Canon i-SENSYS LBP253x 1200 x 1200 DPI A4 Wi-Fi :
The long product name of Canon i-SENSYS LBP253x 1200 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200x1200DPI, LCD, CPU 525MHz, 1GB, NFC, USB2.0, Wi-Fi, Gigabit Ethernet, 12.4kg
More>>>
Canon i-SENSYS LBP253x 1200 x 1200 DPI A4 Wi-Fi:
The official description of Canon i-SENSYS LBP253x 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

i-SENSYS LBP253x
This fast, compact A4 B&W laser printer stands out for its quality, simplicity and value-for-money. It features a colour touch screen, NFC and a host of flexible connectivity options.

- Compact and robust A4 B&W laser printer with NFC ideal for small workgroups
- Produces high quality documents at a productive 33 ppm
- Easy operation using the intuitive colour touch screen
- Consistent reliability and quality via Canon All-in-One toner cartridge
- Print direct from any compatible tablet or smartphone via NFC Touch & Print
- Enjoy PC-less printing direct from a USB Flash memory key
- Print confidential documents securely with PIN code protection
- Mobile and cloud ready with AirPrint™, Mopria and Google Cloud Print support
- Free Canon app to get the most out of iOS and Android devices
- Network and workflow support including Wi-Fi, PCL5e/6, Adobe® PostScript™ and uniFLOW

The perfect introduction to workgroup printing
Small teams will find it quick and easy to print high quality documents with this impressively equipped A4 B&W laser printer. The i-SENSYS LBP253x’s compact size and smart looks are ideal in customer-facing or busy working environments. And you’ll complete everyday tasks faster with rapid 33 ppm output and the ability to start printing from idle or standby in just a few seconds.

Intuitive to operate
You’ll achieve great results straight out of the box thanks to the LBP253x’s intuitive 8.9 cm touch screen. It puts the printer’s smart, time saving features just a tap or two away: so even inexperienced users can access the LBP253x’s full potential with ease. Consistent reliability and renewed quality are ensured every time you change your toner thanks to Canon’s easy-to-replace All-in-one cartridge design – also available in a longer-lasting high yield version.

Great support for mobile and cloud
Today’s workers enjoy the flexibility of moving seamlessly between locations and devices. But no matter how or where you choose to work, your LBP253x is always ready and accessible. Print from your iPhone® or iPad® via Apple AirPrint™, or your Android/Google device thanks to Mopria compatibility. For organisations utilising Google in the workplace, the LBP253x comes Google Cloud Print-ready.

Connect and print with ease
For extra simplicity and flexibility, why not use the LBP253x’s Touch & Print NFC connectivity? Pair any compatible mobile device then print directly using the Canon PRINT Business app: it’s as easy as that. Alternatively, choose the LBP253x’s PC-less printing option that lets you print and preview PDF, JPEG or TIFF files direct from a USB Flash key. With thoughtful features like these, you’ll find the LBP253x accommodates every print scenario hassle-free, keeping your business running smoothly.

Protecting your information and your bottom line
Enjoy peace of mind using the Secure Print function that enables you to securely print private and confidential documents from your PC, tablet or smartphone using a PIN code. The LBP253x protects your profitability too, with features like double-sided printing that reduce wasted paper, and Auto Shutdown that conserves electricity when your printer’s not in use.

Network and integration-ready
The LBP253x offers sophisticated networking capabilities that fit seamlessly into larger corporate environments. Support for PCL5e/6 and Adobe® PostScript™ makes this an ideal choice for managed environments; while the Remote User Interface saves valuable time because IT Managers can monitor and update settings without making a site visit. Support for Canon’s uniFLOW output management platform will be welcomed by managed print service and Canon fleet operators, making this a great value all-round performer.

Short summary description Canon i-SENSYS LBP253x 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Canon i-SENSYS LBP253x 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP253x, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description Canon i-SENSYS LBP253x 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Canon i-SENSYS LBP253x 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP253x. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Black, White

Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Duplex print speed (black, normal quality, A4/US Letter)
16,8 ppm
Warm-up time
16 s
Time to first page (black, normal)
6 s
Print margins (top, bottom, right, left)
5 mm
Secure printing
Yes
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
750 - 3000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PostScript, UFRII
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Cassette, Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
16K, Executive, Letter, Statement
Envelopes sizes
10, C5, DL, Monarch
Custom media width
76,2 - 215,9 mm
Custom media length
127 - 355,6 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 2.0, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Near Field Communication (NFC)
Yes
Mobile printing technologies
Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
1024 MB
Built-in processor
Yes
Processor frequency
525 MHz
Sound pressure level (printing)
70,6 dB
Design
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
8,89 cm (3.5")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
550 W
Power consumption (max)
1150 W
Power consumption (standby)
12,1 W
Power consumption (PowerSave)
1 W
Power consumption (off)
0,1 W
Energy Star Typical Electricity Consumption (TEC)
1,2 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
403 mm
Depth
377 mm
Height
317 mm
Weight
12,4 kg
Packaging content
Drivers included
Yes
Cables included
AC
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:04:39
Uk has collected 1 expert review for Canon i-SENSYS LBP253x 1200 x 1200 DPI A4 Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Canon i-SENSYS LBP151dw 1200 x 1200 DPI A4 Wi-Fi Canon i-SENSYS LBP151dw 1200 x 1200 DPI A4 Wi-Fi
(show image)
0568C001 LBP151dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi
(show image)
0281C010 LBP251dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP252dw 1200 x 1200 DPI A4 Wi-Fi Canon i-SENSYS LBP252dw 1200 x 1200 DPI A4 Wi-Fi
(show image)
0281C007 LBP252dw 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)