location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother ZUNTL8000HIGH printer cabinet/stand Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZUNTL8000HIGH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZUNTL8000HIGH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043719402709
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Dec 2018 19:30:30
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Brother ZUNTL8000HIGH printer cabinet/stand Black:
This short summary of the Brother ZUNTL8000HIGH printer cabinet/stand Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother ZUNTL8000HIGH, Black, Brother HL-L8250CDN, HL-L8350CDW, DCP-L8400CDN, DCP-L8450CDW, MFC-L8650CDW, MFC-L8850CDW, 410 mm, 495 mm, 600 mm

Long summary description Brother ZUNTL8000HIGH printer cabinet/stand Black:
This is an auto-generated long summary of Brother ZUNTL8000HIGH printer cabinet/stand Black based on the first three specs of the first five spec groups.

Brother ZUNTL8000HIGH. Product colour: Black, Compatibility: Brother HL-L8250CDN, HL-L8350CDW, DCP-L8400CDN, DCP-L8450CDW, MFC-L8650CDW, MFC-L8850CDW. Width: 410 mm, Depth: 495 mm, Height: 600 mm

Features
Product colour
Black
Compatibility
Brother HL-L8250CDN, HL-L8350CDW, DCP-L8400CDN, DCP-L8450CDW, MFC-L8650CDW, MFC-L8850CDW
Weight & dimensions
Width
410 mm
Depth
495 mm
Height
600 mm
Country Distributor
Deutschland 1 distributor(s)