location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XD0J65079 headphones/headset Wired In-ear Calls/Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XD0J65079
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XD0J65079 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889800421761 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 341570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 09:40:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 4XD0J65079 headphones/headset Wired In-ear Calls/Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music In-ear Headphones
  • - Wired 3.5 mm connector
  • - Intraaural 32 Ω 90 dB
  • - Microphone type: In-line
Long product name Lenovo 4XD0J65079 headphones/headset Wired In-ear Calls/Music Black :
The long product name of Lenovo 4XD0J65079 headphones/headset Wired In-ear Calls/Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenovo In Ear Headphone
More>>>
Lenovo 4XD0J65079 headphones/headset Wired In-ear Calls/Music Black:
The official description of Lenovo 4XD0J65079 headphones/headset Wired In-ear Calls/Music Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo Headphones provide great sound and fit every ear. With 3 unique designs, you can find a fit for any ear. The headphones provide excellent sound from your Think system’s 3.5mm audio jack. The inline controls work the majority of smart phones in the market so in between the office and your home, you can stay in touch and on the go.3.5mm audio works with ThinkPads, tablets, work stations and smart phones.
Lightweight design allows user to carry with them
Unique ear designs:
On Ear fits like a classic earbud headphone
In Ear fits comfortably inside the ear canal, with 3 silicon tips
Over-The-Ear combines the best of the in ear headphone with an over the ear loop to keep the headphones securely in place.
Inline microphone is small and light, perfectly placed to make crystal clear calls
Inline answer and hang up control works with the majority of smart phones.

Short summary description Lenovo 4XD0J65079 headphones/headset Wired In-ear Calls/Music Black:
This short summary of the Lenovo 4XD0J65079 headphones/headset Wired In-ear Calls/Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XD0J65079, Wired, Calls/Music, 20 g, Headphones, Black

Long summary description Lenovo 4XD0J65079 headphones/headset Wired In-ear Calls/Music Black:
This is an auto-generated long summary of Lenovo 4XD0J65079 headphones/headset Wired In-ear Calls/Music Black based on the first three specs of the first five spec groups.

Lenovo 4XD0J65079. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Calls/Music, Cable length: 1,3 m. Weight: 20 g. Product colour: Black

Performance
Product type *
Headphones
Wearing style *
In-ear
Recommended usage *
Calls/Music
Product colour *
Black
Cable length
1,3 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Microphone in
Yes
Headphones
Ear coupling *
Intraaural
Impedance
32 Ω
Headphone sensitivity
90 dB
Headphones
Total Harmonic Distortion (THD)
5%
Microphone
Microphone type *
In-line
Operational conditions
Operating temperature (T-T)
-5 - 40 °C
Operating relative humidity (H-H)
20 - 90%
Weight & dimensions
Weight
20 g
Logistics data
Harmonized System (HS) code
85183000
Other features
Manual
Yes
Channel separation
3 dB
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)