location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 128 GB Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPhone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6s Plus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone 6s Plus 128GB - Gold
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MKUF2B/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888462570756 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:33:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 128 GB Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14 cm (5.5") 1920 x 1080 pixels
  • - Apple A9
  • - 128 GB
  • - 4G Single SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2 Near Field Communication (NFC)
  • - Single camera 12 MP
  • - Lithium-Ion (Li-Ion)
  • - iOS 10
Long product name Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 128 GB Gold :
The long product name of Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 128 GB Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13.97 cm (5.5 ") , 1920 x 1080, 3D Touch, A9 + M9, 128GB, Touch ID, 802.11ac, Bluetooth, NFC, 12MP + 5MP, iOS 9
More>>>
Short summary description Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 128 GB Gold:
This short summary of the Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 128 GB Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPhone 6s Plus, 14 cm (5.5"), 1920 x 1080 pixels, 128 GB, 12 MP, iOS 10, Gold

Long summary description Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 128 GB Gold:
This is an auto-generated long summary of Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 128 GB Gold based on the first three specs of the first five spec groups.

Apple iPhone 6s Plus. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor family: Apple, Processor model: A9. Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 10. Product colour: Gold. Weight: 192 g

Source Testseek summary Average rating
Reviews
Updated:
2016-10-24 01:59:36
Uk has collected 494 expert reviews for Apple iPhone 6s Plus 128GB - Gold and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
macworld.co.uk
Updated:
2016-10-24 01:59:35
Welcome to our iPhone 6s Plus review.Our iPhone 6s Plus review evaluates the design, features and specs of Apple's new iPhone 6s Plus smartphone. This is still an early review, based on the two to three days we've had to play around with the iPhone 6s Plu...
Good Big screen, Still a surprisingly thin and light device (although it's slightly heavier than 6 Plus), Brilliant 3D Touch feature, Price drop following iPhone 7 announcement...
Bad Live Photos seem likely to fill up storage quickly, and this still starts at just 16GB, 3D Touch can be confusing (particularly at first)...
Bottom line "The only thing that's changed is everything," says Apple. Not quite true, it must be said, but there are certainly more significant upgrades and rethinks in the iPhone 6s Plus than we'd expect from an S-class update.3D Touch is a major change, with immen...
100%
expertreviews.co.uk
Updated:
2016-10-24 01:59:35
If you thought that the ‘S’ versions of Apple’s iPhone were a small upgrade before for the next big release, prepare to be impressed by the iPhone 6S Plus. With this model almost every element important to a smartphone has been changed, from the CPU and c...
Bottom line The iPhone 6S Plus is incredibly fast, adds the brilliant 3D touch and has a top-notch camera – it’s a superb high-end phone...
100%
mobilesyrup.com
Updated:
2016-10-24 01:59:35
It's April and not only is there still snow on the ground in Toronto, but Canadian consumers have a new pair of smartphones to check out in the recently released Galaxy S7 edge and the soon-to-be-released LG G5 .With no flagship phones set to come out in...
0%
mobilesyrup.com
Updated:
2016-10-24 01:59:35
I'm going to preface this video by stating that I used a Nexus device for three years before deciding to make the switch to the iPhone 6s Plus . Apple's latest iPhone has been my daily driver for the past six months.I've dropped it; I've charged the batte...
0%
tomshardware.co.uk
Updated:
2016-10-24 01:59:35
The iPhone 6s and 6s Plus may look just like last year's iPhones, but hardware updates and Apple's new 3D Touch feature make them feel completely new. While the new cameras and 4K video recording may get the hype, it's the 2GB of RAM that steals the show...
0%
dailystar.co.uk
Updated:
2016-10-24 01:59:35
DAVE SNELLING/DAILY STAR ONLINEAPPLE iPHONE 6s PLUSLIKE: 3D Touch is a game-changer • Super-fast processor • Better cameras • Good batteryDISLIKE: No wireless charging • Screen resolution could be better • Still expensive...
Good 3D Touch is a game-changer, Super-fast processor, Better cameras, Good battery...
Bad No wireless charging, Screen resolution could be better, Still expensive...
Bottom line We're big fans of Apple's big phone.It's fast, has a great battery and the camera upgrades are enough to keep up with the competition.However, it's 3D Touch that really sets this device apart from its rivals.Within minutes of getting it in your hands this...
100%
alphr.com
Updated:
2016-10-24 01:59:35
When Steve Jobs first mocked the trend for giant smartphone screens, he couldn't possibly have envisaged how popular they'd become. I'm all but certain he'd have spun it in his favour, though, simply by stating that Apple's phones, though late to the part...
Bottom line For all other aspects of the iPhone 6s I'm going to refer you to my review of the iPhone 6s. That's because, to all intents and purposes, the iPhone 6s Plus is identical. It may have a larger screen and a slightly better camera, but the rest of the packag...
100%
Theinquirer.net
Updated:
2016-10-24 01:59:35
THE IPHONE 6 PLUS was Apple's first foray into the phablet market, and a year on from its release the firm has updated the model with a few new features. The iPhone 6S Plus has the same larger screen and build size of its predecessor, but adds 3D Touch an...
Good Great performance, decent battery life, 3D Touch, large screen...
Bad Too large for one-handed use...
Bottom line The iPhone 6S Plus offers a large, good quality screen and great performance, while 3D Touch is an impressive piece of tech and a useful addition. The 6S Plus is a great choice of handset for anyone looking for a phablet with a premium build, although the...
0%
reviewed.com
Updated:
2016-10-24 01:59:35
In the world of smartphones, bigger isn't necessarily better. It's just bigger. But when your smartphone becomes your go-to device for staying in touch, staying informed, and capturing photos, a bigger display can come in handy. This is a truth Samsung mo...
Bottom line I went ahead and made a checklist of simple, easy-to-understand reasons why the iPhone 6s Plus might be a good fit for you over, say, the iPhone 6s: You can't get enough of really big smartphones. That's pretty much all I can come up with. L...
0%
canadianreviewer.com
Updated:
2016-10-24 01:59:35
Like with most supersized smartphones, the iPhone 6S Plus either fits you or it doesn't. If it is too large, or too heavy to carry or use in one hand, the smaller iPhone 6S is probably your best option.For me, the iPhone 6S Plus is a work device. It handl...
80%
v3.co.uk
Updated:
2016-10-24 01:59:36
The iPhone 6 Plus was Apple's first foray into the phablet market, and a year on from its release the firm has updated the model with a few new features. The iPhone 6S Plus has the same larger screen and build size of its predecessor, but adds 3D Touch an...
Good Great performance, decent battery life, 3D Touch, large screen...
Bad Cost, too large for one-handed use...
Bottom line The iPhone 6S Plus offers a large, good quality screen and great performance, while 3D Touch is an impressive piece of tech and a useful addition. The 6S Plus is a great choice of handset for anyone looking for a phablet with a premium build, although the...
80%
digitalversus.com
Updated:
2016-10-24 01:59:36
You don't change a best-selling team. Like all of Apple's "s" series, there's no change from the original's design. You'll have to wait for the iPhone 7 in 2016 (if it comes) to see a new look. The 6s Plus is identical to the 6 Plus, except that it's 0.2...
Good The best phablet IPS screen for overall appearance and handling, Improved handing thanks to new aluminum alloy and 3D Touch shortcuts, Superlong battery life, 3D Touch is so useful it becomes a musthave, Speed and performance, whatever you're using it for...
Bad No progress on the facade to screen ratio, Photo quality not up to the standard of the new leaders in the field, A few practical settings get lost in the iOS labyrinth, No Quick Charging...
Bottom line Although a spin-off from the iPhone 6 Plus, the 6s Plus is actually the best iPhone to be launched to date. It gives you more or less the same basic experience as the iPhone 6s, but with massively improved battery life, which is sometimes even twice as lo...
100%
macworld.co.uk
Updated:
2016-10-24 01:59:36
Which is better: the iPhone 6s Plus or the Google Nexus 6P?If you're trying to choose between Apple's iPhone 6s Plus and a big-screen Android phone, Google's Nexus 6P is likely to be one of the options you're considering.Both the 6s Plus and 6P are big de...
0%
techadvisor.co.uk
Updated:
2016-10-24 01:59:36
It may not slip off the tongue as easily as iPhone 6 Plus , but the 6S Plus is better in almost every way. Find out why in our iPhone 6S Plus review Being an ‘S' model, the iPhone 6S Plus doesn't have looks to distinguish itself as the new phone. But, as...
Bottom line The iPhone 6S Plus is a remarkable phone, and it's without doubt the best iPhone Apple has ever made. Just don't buy the 16GB model which doesn't have nearly enough storage. Few other phones are launching with screens under 5in which – if anything – makes...
80%
gadgetshow.channel5.com
Updated:
2016-10-24 01:59:36
It's been just over a year since we first saw Apple launch its supersized phablet, the iPhone 6 Plus, and now it's been given the 's' treatment with the iPhone 6s Plus, making it speedier, slightly smarter and a teeny bit thicker too. Of course, bigger do...
80%
mobilechoiceuk.com
Updated:
2016-10-24 01:59:36
By Sunetra ChakravartiEveryone expected a lot and then they didn't. They said everything would change and also said nothing will change. People were ready to joke about how it being a tock year of the tick tock pattern that Apple follow, we would just see...
Good iOS 9 great, 3D Touch, Brilliant battery life, upscaled camera, Selfie camera is pin sharp, Live Photos great touch...
Bad Too big for some, expensive...
Bottom line This is a fabulous phone. It delivers everything you would expect from a top manufacturer at the top of their game, that they sell for top dollar. The camera with Optical Image Stabilisation is staggeringly good and there is 4K video recording as well. A...
80%
goodgearguide.com.au
Updated:
2016-10-24 01:59:36
A discussion would've taken place during the development of the iPhone 6s Plus. “Do we retain the iPhone's identifiable styling or make a comfortable phablet,” would've been asked. A credible question worthy of serious consideration.The first time Apple i...
Good Powerful CPU and GPU combo, 3D Touch streamlines navigation, TouchID finger scanner leads the market, Higher resolution cameras, Excellent battery life...
Bad Needlessly large form factor, Primary camera could still be higher in resolution, Expensive...
70%
expertreviews.co.uk
Updated:
2016-10-24 01:59:36
From the outside, you really can’t tell the difference between the iPhone 6S Plus and the iPhone 6 Plus . Both are pretty much the same size and shape, although the iPhone 6S Plus is 0.1 mm taller and wider and 0.2mm thicker. I think it’s fair to say that...
Bottom line The iPhone 6S is full of genuinely new and useful features, including the excellent 3D Touch, the powerful A9 chip and a greatly improved camera. Combined with the excellent iOS 9 operating system, the combination adds up to the best high-end smartphone t...
100%
thunderbaylive.com
Updated:
2016-10-24 01:59:36
Lisa Gade compares the iPhone 6s Plus and the Samsung Galaxy Note 5 smartphones. Check out our video review of the iPhone 6s Plus...
0%
itpro.co.uk
Updated:
2016-10-24 01:59:36
It's easy to overlook the alternate 'S' year iPhones as they have the same casings as the models introduced the year before, but that would be a mistake. 'S' series iPhones have tended to introduce interesting and useful features that were overlooked or r...
Good 3D Touch works well and is surprisingly useful, Fast performance, High quality camera, Sturdy build...
Bad 16GB base model just doesn't have enough storage space, Live Photos a bit gimmicky...
Bottom line A top-notch big smartphone that's better than ever...
100%
gadgetguy.com.au
Updated:
2016-10-24 01:59:36
If you're in the market for a big phone, Apple is ready with a new phone, and if you want it to come with all the features everyone else has plus that lovely Apple touch, the news is very good.The second generation of the iPhone 6 is here, and with it a n...
Good Very well built; Performance is top notch; Battery can get two days; Camera upgrades are worth checking out and make the phone highly competitive against other flagships; 3D Touch adds an extra level of control, allowing one handed operation; Fingerprint...
Bad Expensive; No way of getting 4K video off the phone and over to a 4K TV easily; No upgradeable storage, as is typical with Apple;...
Bottom line The “S” releases of the iPhone have never been the ones consumers raved about. Maybe it was the fact that it was harder to tell what had changed, a fact owing nicely to the idea that the body stayed the same, and that the features were more incremental th...
90%
theregister.co.uk
Updated:
2016-10-24 01:59:36
Again, the phone with an...
0%
Digitaltrends.com
Updated:
2016-10-24 01:59:36
Typically, Apple's S year upgrades aren't too exciting, but this year, it's really gone all out with the new iPhone 6S and 6S Plus. The improvements aren't plentiful, but they are meaningful, which is more important. The camera upgrade is perhaps the best...
Good Same gorgeous look and quality build, Big camera upgrades make a difference, 3D Touch livens up iOS 9, Stronger aluminum construction...
Bad Smaller battery, Entry-level 16GB storage is insufficient...
Bottom line The DT Accessory PackUp your game and the get the most out of your gear with the following extras, hand-picked by our editors:Night cable from native Union ($40)This super-long Lightning cable will make sure you can always reach your power hungry phone. I...
90%
pcauthority.com.au
Updated:
2016-10-24 01:59:36
When Apple's first phablet dropped last year, it basically turned out to be a big iPhone. Although Samsung's Note series had shown you could do a lot of things differently with an ample display, the iPhone 6 Plus simply offered you more of the same. Mor...
Bottom line The iPhone 6s Plus provides an expansive immersive experience thanks to its giant screen - but that's only if you can handle it...
80%
pocket-lint.com
Updated:
2016-10-24 01:59:36
It's September, the kids have gone back to school, Starbucks has started selling Pumpkin Spice Lattes, and Apple has released two new iPhones: the iPhone 6S Plus being the larger 5.5-inch screen device than the standard 4.7-inch 6S . But with this being a...
Good Big screen size, great battery life, improved camera with optical stabilisation, slick operation from 3D Touch...
Bad It's big and heavy which simply won't be suitable for everyone, screen resolution behind the flagship curve...
Bottom line Just like the original, the iPhone 6S Plus is the big-scale Apple phone for the kind of user who uses two hands and isn't bothered about the weight or space needed to fit one into their pocket. Although most S upgrades bring minor tweaks, the iPhon...
90%
digitalspy.com
Updated:
2016-10-24 01:59:36
The iPhone 6S Plus, Apple's second super-sized smartphone, is for all intents and purposes a souped-up 6 Plus. A year on from the #Bendgate brouhaha it's been tweaked and tinkered with to make a more reliable PR partner for its smaller iPhone 6S sibling t...
Bottom line The iPhone 6S Plus is in some ways a classic odd-year upgrade from Apple, upping the internal performance, functionality and outer materials having had 12 months to road test the chassis. But the 3D Touch screen makes it slightly more than that, too. If L...
100%
techradar.com
Updated:
2016-10-24 01:59:36
Apple's done it again – launched the smaller "normal" iPhone and then super-sized it. Ladies and gentlemen, welcome to the iPhone 6S Plus.Aside from the fact that's a lot of words to say (although let's be glad Apple's not calling it the "new Big iPhone")...
Good Great screen, Powerful camera, Impressive 3D interface...
Bad Still hefty, Loves fingerprint smudges.
Bottom line Apple's second generation phablet was always going to be an incremental upgrade, so it's no surprise that a number of comparisons can be drawn between the iPhone 6S Plus and its predecessor.Side by side they're practically impossible to tell apart, but it...
80%
mobilephones.com
Updated:
2016-10-24 01:59:36
The Apple iPhone 6s Plus is made from premium materials, creating durability and a refined look. 7000 Series aviation grade aluminium has been used to create a strong body while the glass element has been manufactured using a dual ion-exchange that makes...
94%
techradar.com/au/
Updated:
2016-10-24 01:59:36
Apple's done it again – launched the smaller "normal" iPhone and then super-sized it. Ladies and gentlemen, welcome to the iPhone 6S Plus.Aside from the fact that's a lot of words to say (although let's be glad Apple's not calling it the "new Big iPhone...
Good Great screen, Powerful camera, Impressive 3D interface...
Bad Still hefty, Loves fingerprint smudges...
0%
techadvisor.co.uk
Updated:
2016-10-24 01:59:36
Apple recently announced its latest flagship phones, the iPhone 6s and iPhone 6s Plus alongside an updated Apple TV and a super-size iPad Pro . Boasting new 3D Touch technology and an improved camera, the iPhone 6s Plus looks absolutely amazing – but how...
Bottom line Based on the spec, we'd have to opt for the iPhone 6s Plus – the introduction of 3D Touch and an improved camera are both major plus points for the phone, and that's without mentioning the upgraded A9 processor and 2GB of RAM. However, with this being sai...
0%
whathifi.com
Updated:
2016-10-24 01:59:36
Apple has made a rather bold statement about its new iPhone 6S and iPhone 6S Plus : “The only thing that's changed is everything”. Hyperbole, perhaps, but it certainly makes us want to find out whether it's going to be worth upgrading to the 6S Plus from...
Good Stunning screen, premium build, Crisp, punchy and insightful picture, Class-leading sound quality, Smooth and intuitive interface, Great camera...
Bad No hi-res audio support, Expensive...
Bottom line That price tag aside, the iPhone 6S Plus has impressed us. It's a better smartphone by Apple's own standards as well, with excellent sound quality finally getting the fifth star that eluded last year's model.It won't be the device to win over non-Apple fa...
100%
trustedreviews.com
Updated:
2016-10-24 01:59:36
iPhone 6S Plus release date: 25 September, Pre-order from 12 September iPhone 6S Plus price: £619/$749 for 16GB model iPhone 6S Plus specs: 5.5-inch 3D Touch screen, new toughened glass, A9 processor,12-megapixel iSight camera supporting 4K What a differe...
Good 3D Touch is awesome, Stupendous performance, Two great new cameras, Solid battery life...
Bad Still too big, No fast-charging, 16GB version isn't big enough...
Bottom line iPhone 6S – Battery life 2,750mAh, non-removable Li-on battery One of the reasons I preferred the iPhone 6 Plus to the iPhone 6 was battery life. It would last two days if I was careful. That's useful if you ever find yourself away from a plug socket for...
90%
T3.com
Updated:
2016-10-24 01:59:36
Firstly, it automatically comes with a larger battery, a bigger screen and more estate to look at your apps on – plus it can work in landscape.In terms of the way it looks, well, if you picked up last year's model then you would be hard-pressed to tell th...
Good 3D Touch, Premium design, Slick interface...
Bad One-hand use is tricky...
Bottom line The iPhones 6S Plus is the best Apple phablet around. That's not exactly difficult when it's only got the 6 Plus as competition, but Apple's done enough to upgrade the 6S Plus in some key areas.There won't be enough improvements and new features for some...
100%
itpro.co.uk
Updated:
2016-10-24 01:59:36
It's a new big iPhone! The iPhone 6s Plus has a host of new features despite looking almost identical to its predecessor. Interestingly, the original iPhone 6 Plus remains on sale at a cheaper price. This begs the question of which one should you choose w...
0%
crowdedbrain.co.uk
Updated:
2016-11-04 03:07:29
I've recently reviewed the iPhone SE and last year I took a look at the iPhone 6S . I'm also due to get in an iPhone 7 to review shortly. However in the meantime I managed to source in an iPhone 6s Plus from Vodafone, primarily as I needed a 4K camera to...
Bottom line Build quality is superb on the iPhone 6s Plus and the larger battery/screen size are both great, as is playing games, watching videos and browsing the web.However if I'm being brutally honest the biggest problem with the iPhone 6s Plus is actually not the...
70%
tbreak.ae
Updated:
2016-11-23 10:43:17
TLDR: The iPhone 6s is the best iPhone yet.You didn't need me to tell you that. Apple's already doing a great job at that. And almost every review you've read has highlighted that. So what could I possibly add that hasn't been talked about? Not much reall...
0%
hardwarezone.com.ph
Updated:
2016-11-23 10:43:17
“The only thing that's changed is everything” reads the slogan for the iPhone 6s and iPhone 6s Plus. It's a tongue-in-cheek reference to the perception that Apple's 's' models aren't particularly exciting.And yes, it's true that the 's' models generally l...
0%
techpinas.com
Updated:
2016-11-23 10:43:17
My good friend Nikko Viquiera who's now based in New York finally got his Apple iPhone 6S Plus from AT&T yesterday -- and because he's nice and all, he emailed me these unboxing photos of the handset to share with you guys. Thanks, Niks!...
0%
stuff.tv/my/
Updated:
2016-11-23 10:43:17
When Apple's first phablet dropped last year, it basically turned out to be a big iPhone.Although Samsung's Note series had shown you could do a lot of things differently with an ample display, the iPhone 6 Plus simply offered you more of the same. More b...
Good Big bold screen to show off your pictures, OIS is a much appreciated newly added boon for shooting 4K video, 3D Touch is the future of smartphone navigation...
Bad A little too much phone to handle for smaller hands, Apple can afford to pack a few more pixels into all that screen real estate in light of 4K...
Bottom line No matter what people say, size matters. And because of its sheer screen size, the iPhone 6s Plus does tremendously well at showcasing some of Apple's new hardware features. It's particularly good for 3D Touch, and has a great screen for showing off those...
80%
knowyourmobile.com
Updated:
2017-04-09 01:30:05
While the 7 is the newest model, the iPhone 6 Plus is still flying off the shelves thanks to its large display and cheaper price point. Regardless of its stellar sales, some people always say the S series is worth avoiding.But in my opinion, it is clear t...
Good Double the RAM and processing power of its predecessor. A Touch ID that works in milliseconds instead of seconds. Vastly improved cameras and video recording capabilities, though it lacks the dual lens camera of the iPhone 7. That 3D Touch display is goin...
Bad Live Photos, while cool, probably won't be used much by most people. Only two storage options. Verdict: No question about it: the iPhone 6s Plus is the fastest, most advanced iPhone ever. If you are thinking of upgrading, now is the time. Apple might as w...
Bottom line The iPhone 6s Plus costs £599 (32GB) or £699 (128GB) new. While not as good as the iPhone 7 with its dual lens camera, the iPhone 6s Plus is the best S-series upgrade ever. The 3D Touch display, the pure speed of the device, and the major improvements to...
100%
devontechsupport.com
Updated:
2017-05-20 04:38:13
Update: iPhone 7 and iPhone 7 Plus aren't here quite yet, but we have tested out iOS 10 and updated this review to reflect how it'll change the current iPhone 6S Plus.In 2014 Apple finally gave us an iPhone which offered a display to rival its Android fla...
Good I was a little disappointed to find Apple had stuck with a full HD resolution, but take nothing away from the display on the iPhone 6S Plus. It's bright, clear and vibrant and I had no issues when watching movies and playing games, The power from the new...
Bad Apple's made the iPhone 6S Plus bigger (slightly) and heavier (considerably), meaning it's still a beast to hold and very difficult to use one handed, For those who walk down the street tapping away on their iPhone with one hand and sipping from a frappe...
Bottom line Apple's second generation phablet was always going to be an incremental upgrade, so it's no surprise that a number of comparisons can be drawn between the iPhone 6S Plus and its predecessor.Side by side they're practically impossible to tell apart, but it...
0%
macworld.co.uk
Updated:
2017-06-29 04:57:25
Which is the best phablet: Samsung's new Galaxy Note 7, or Apple's iPhone 6s Plus?Apple's iPhone 6s Plus is top dog for now, but its reign is coming to an end: the iPhone 7 launches next month, and next-gen rivals are coming thick and fast. Among them is...
Bottom line As mentioned above, this isn't a totally fair comparison - the iPhone 6s Plus is very nearly a year old, while the Note 7 is so new that most stores aren't even allowing pre-orders yet. So it probably shouldn't be a surprise that the Note 7 is better-spec...
0%
techadvisor.co.uk
Updated:
2017-07-06 04:31:21
The Nexus 6P is Google's second stab at a phablet, and you could say the same about the iPhone 6S Plus even if one is more revolutionary than evolutionary. If you're trying to decide between these two, our Google Nexus 6P vs iPhone 6S Plus comparison will...
0%
techadvisor.co.uk
Updated:
2017-07-07 03:51:03
As expected, Apple has announced the iPhone 6S and iPhone 6S Plus smartphones but what's the difference between the two? Here's our iPhone 6S vs iPhone 6S Plus comparison including price and specs. Here to take on the Galaxy S6, Xperia Z5, One M9 and oth...
Bottom line As with the previous generation, you'll want to buy the iPhone 6S Plus over the regular model if you want a larger screen and optical image stabilisation - if you don't mind paying extra for it and don't mind a bulkier, heavier phone.Tags:Smartphones,Gadg...
0%
macworld.co.uk
Updated:
2017-08-10 03:02:40
I want an iPhone with a big screen. Should I get the new iPhone 6s Plus, or last year's iPhone 6 Plus?Which is the best iPhone model to get: the new iPhone 6s Plus or the older iPhone 6 Plus? If screen size is the most important thing, you might be wantin...
Good New iPhone 6s Plus has faster A9 processor, Old iPhone 6 Plus is cheaper, New iPhone 6s Plus has 3D Touch...
Bad Both models are strangely slippery to hold, Screens are slightly too big to use onehanded, Camera protrudes from otherwise sleek frame...
Bottom line On the whole we'd go for the new iPhone 6s Plus if possible. It packs a lot of extra features for the money, and both 3D Touch and Hey Siri have become a regular part of our iPhone experience that we wouldn't want to go without. These alone would be worth...
80%
macworld.co.uk
Updated:
2017-08-10 03:02:41
Apple's latest generation of iPhone devices, the iPhone 6s and iPhone 6s Plus are now on sale. You can pre-order the new iPhone from Apple, using the website or Apple Store app.Two models of iPhone are available in varying colours and internal storage siz...
Good iPhone 6s is easier to hold, iPhone 6s plus has better battery life, iPhone 6s has optical image stabilisation...
Bad iPhone 6s Plus is too big to exercise with, both models are expensive...
Bottom line Much of whether you choose an iPhone 6s or an iPhone 6s Plus depends on how much you value portability. The smaller iPhone is, in many ways, more practical. It's easier to carry, hold and store the iPhone 6s and some people find the larger iPhones Plus a...
0%
fatducktech.com
Updated:
2017-08-16 13:39:31
The post-release hype has died down (a little), but do Apple's latest smartphones make sense if you're upgrading?As always, that's a question that's best answered by looking at where you're coming from in smartphone terms. If you've never used or owned a...
Bottom line The iPhone 6s and 6s Plus still have some distinct advantages in their DNA that make them compelling prospects. App developers seem to flock to Apple first in terms of releases, and the stronger hold over apps generally means that the iOS version of a giv...
0%
mobilesyrup.com
Updated:
2017-08-16 13:39:33
By now, the “S” series iPhone follows a predictable pattern: it retains the same design as its predecessor, but debuts a new flagship feature that, over time, trickles down (or up) to the rest of Apple's hardware lineup.This year the new iPhones, the 6s a...
0%
hungrygeeks.ph
Updated:
2017-09-28 04:24:38
Just after a few weeks after the official launch of Apple's new line of iPhones – the iPhone 6S and 6S Plus, Lazada is now offering these new iPhones for purchase in their website.The Apple iPhone 6S and 6S Plus are now available online thru Lazada, surpr...
0%
hungrygeeks.ph
Updated:
2017-09-28 04:24:38
During the event earlier, Apple announced their new flagship smartphone dubbed as the iPhone 6S and 6S Plus. At first glance, you won't notice any changes in the design and look – but wait till you see what's inside. Here are the new features:The main hig...
0%
hardwarezone.com.my
Updated:
2017-11-01 06:04:25
Which smartphone flagship from 2015 (and continuing into 2016) has the best camera of them all? we've rounded up the Apple iPhone 6s Plus, Google Nexus 6P by Huawei, LG V10, Samsung Galaxy Note5 and the Sony Xperia Z5 Premium and pit their cameras against...
0%
macworld.com.au
Updated:
2017-12-01 09:28:00
One of my least favorite things about the iPhone 6 design is that it feels a bit slippery, like a bar of soap. I never used to put cases on my iPhones, but my iPhone 6 has been in a case for the past year. Early reports suggested that the metal surface of...
Bottom line While I've got a few quibbles about the iPhone 6s and iPhone 6s Plus—the ungenerous 16GB base configuration, a lack of improvement to battery life, a desire for Live Photos to be a bit higher in quality—these are all quibbles around the edges of a remarka...
0%
techpinas.com
Updated:
2018-06-12 16:47:06
"Mark, I've had my Apple iPhone 6S Plus for almost three years now but, I don't know, I can't seem to let go of it to upgrade to a new iPhone. Sure, the Apple iPhone X looks great with that all-screen face but I just don't feel compelled to ditch my curre...
0%
knowyourmobile.com
Updated:
2019-12-21 12:57:25
Apple's iPhone 6 range caused quite a few upsets for longstanding iPhone users. For the first time in the iPhone's history, you couldn't get an iPhone with a 4in display. People weren't happy. This is why we got the iPhone SE; it was an apology from Appl...
80%
technave.com
Updated:
2019-12-21 12:57:26
Hey guys, you might have been busy preparing for Chinese New Year or a short getaway trip this coming weekend. But have you sought out your Valentines Day gift yet? No worries, we're here to help you out. Check out our picks for the top 7 pink smartphones...
0%
hardwarezone.com.ph
Updated:
2019-12-21 12:57:26
Smartphones are one of the most competitive consumer markets out there, especially at the high-end where manufacturers get to showcase their latest and greatest research and development and most luxurious designs. We've rounded up six of the best flagship...
0%
hipsterpixel.co
Updated:
2019-12-21 12:57:26
This iPhone 6S Plus is the top of the game product for Apple both technology-wise and revenue-wise. This makes it a peculiar product to review as it becomes the new standard in terms of technology and style set by Apple for its other products.The design h...
Good Touch ID 2 is amazing, Great battery life, More memory, better performance, Stabilized 4K video...
Bad Still slippery, Very pricy, Some UI elements hard to reach...
Bottom line I said in my Branchez-vous review that the iPhone 6S Plus was the best iPhone on the market, partly because I did not want to start a flame war on Android vs. iPhone in the comments (they tend to be too easy to start). Having only glanced at recent Androi...
83%
Country Distributor
United Kingdom 2 distributor(s)