location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel 75650 divider

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Manilla A4 Divider 5 Part Pastel Colours
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75650 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252027298
Category:
Sheet of card or paper used to divide a folder or ring binder into sections.
Dividers Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rexel 75650 divider :
The long product name of Rexel 75650 divider. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Manilla A4 Divider 5 Part Pastel Colours
More>>>
Short summary description Rexel 75650 divider:
This short summary of the Rexel 75650 divider data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel 75650, 210 mm, 297 mm, 223 mm, 298 mm, 2 mm

Long summary description Rexel 75650 divider:
This is an auto-generated long summary of Rexel 75650 divider based on the first three specs of the first five spec groups.

Rexel 75650. Width: 210 mm, Length: 297 mm, Package width: 223 mm

Brand Image Product code Product Stock Price from
Rexel

Rexel 75699 divider Multicolour
(show image)
75699 Manilla A4 Divider 20 Part Pastel Colours 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 75652 divider Multicolour
(show image)
75652 Manilla A4 Divider 10 Part Pastel Colours 0.00
(excl. VAT)
0 (incl. VAT)