location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF728Cdw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9947B035
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:53:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Canon PRINT Business, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 1024 MB
  • - 31 kg
Long product name Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi :
The long product name of Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS MF728Cdw, 600x600dpi, A4, LCD, USB, 220-240V, 50/60Hz, 1200W, 31kg
More>>>
Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi:
The official description of Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Offering features typically found on much larger devices, yet with an impressively small footprint, this A4 colour laser multifunctional with fax equips small businesses to print, scan and share documents hassle-free.

Benefits

- Compact yet fully-featured A4 laser multifunctional with Wi-Fi and fax
- 20ppm double-sided printing and copying helps you work faster
- 50-sheet duplex document feeder speeds up large tasks
- Colour touch screen makes it easy for anyone to access powerful features
- Consistent quality results thanks to easily replaceable All-in-One cartridges
- Comprehensive support for cloud and mobile devices helps you work on-the-go
- Secure Print function PIN-protects your sensitive documents
- Comprehensive scanning capabilities for sharing and archiving paper documents
- Network compatibility including support for PCL5c/6 and Adobe® PostScript®
- Energy saving features like Auto Shutdown to help you run a more sustainable business

The powerful All-in-One

Want similar capabilities to those of a large multifunctional? Then choose the compact and reliable i-SENSYS MF728Cdw. This colour A4 laser All-in-One offers hassle-free printing, scanning, faxing and copying plus a host of capabilities to make your business more efficient. Rapid warm-up times, double-sided printing and scanning at 20ppm plus a 50-sheet duplex document feeder help you complete a wide range of office tasks more quickly and easily.

Effortless to use and own

Every level of user can achieve impressive results from their MF728Cdw thanks to an 8.9cm front-mounted colour touch screen that offers easy access to the device’s powerful features. Maintaining consistent quality from your MF728Cdw is just as easy: Canon’s All-in-One cartridge design replaces all key components in one operation, while giving you fewer items to order and manage.

Designed for working on-the-go

The MF728Cdw gives you the same easy user experience across your laptop, tablet and smartphone – whether you’re in the office or on the move. Full support for iOS, Android, Google Cloud Print and Wi-Fi give you complete freedom to work how and where you choose. The free Canon PRINT Business app (iOS/Android) makes all these options effortlessly accessible on-the-go. And if you’re concerned about keeping sensitive materials confidential, the Secure Print Function lets you protect documents using a PIN code.

Scan, share and print via the cloud

The MF728Cdw’s fast, detailed scanning capabilities are seamlessly integrated with a range of cloud-based storage, sharing and printing options. So it’s easy for you and your colleagues to access digital documents any time, any place and on any device. As well as seamless scanning integration with your PC using the MF Scan Utility or your mobile device using the Canon PRINT Business app, you can scan direct to email addresses, network folders or USB keys direct from your MF728Cdw for maximum choice and flexibility.

Smart network capabilities

Integration into IT networks is easily accomplished thanks to the MF728Cdw’s support for PCL5c/6 and Adobe PostScript printer languages. A remote user interface makes it easy for IT managers to monitor, manage, maintain and update the device without needing to make a site visit – a valuable time saver. Compatibility with Canon’s e-Maintenance remote service management platform means the MF728Cdw will drop seamlessly into a Canon MPS or fleet environment. A range of energy-saving features helps to minimise your total cost of ownership and keep your business sustainable.

Short summary description Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi:
This short summary of the Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF728Cdw, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Black, White

Long summary description Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi:
This is an auto-generated long summary of Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon i-SENSYS MF728Cdw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Printing
Duplex printing mode
Auto/Manual
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Duplex print speed (ISO/IEC 24734) mono
10 ipm
Duplex print speed (ISO/IEC 24734) colour
10 ipm
Warm-up time
23 s
Time to first page (black, normal)
14,5 s
Time to first page (colour, normal)
14,5 s
Print margins (top, bottom, right, left)
5 mm
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Time to first copy (black, normal)
15,5 s
Time to first copy (colour, normal)
16,2 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan to
Cloud, E-mail, FTP, PC, USB
Scan speed (colour)
20 ppm
Scan speed (black)
20 ppm
Duplex scan speed (colour)
10 ppm
Duplex scan speed (black)
10 ppm
Image formats supported
JPEG XR, PNG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
400 x 400 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
512 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
281
Fax broadcasting
310 locations
Auto reduction
Yes
Fax dual access
Yes
Features
Recommended duty cycle
750 - 2000 pages per month
Maximum duty cycle *
40000 pages per month
Digital sender
No
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PostScript 2, PostScript 3, TIFF, UFRII-LT
Printer fonts
PCL, PostScript
Number of printer fonts
229
Number of PCL fonts
93
Number of PostScript fonts
136
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Input & output capacity
Paper input type
Cassette
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Coated paper, Envelopes, Labels, Plain paper, Postcard, Recycled paper, Thick paper, Transparencies
Multi-purpose tray media types
Business cards, Envelopes
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL, Monarch
Paper tray media weight
60 - 165 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
802.1x RADIUS, HTTPS, IPSEC, SNMP
Supported network protocols (IPv4)
Bonjour (mDNS), HTTP, HTTPS, POP before SMTP, DHCP, BOOTP, RARP, ARP + PING, automatic IP, WINS, SNMPv1, SNMPv3
Supported network protocols (IPv6)
Bonjour (mDNS), HTTP, HTTPS, POP before SMTP, DHCPv6, SNMPv1, SNMPv3
Mobile printing technologies
Apple AirPrint, Canon PRINT Business, Google Cloud Print
Performance
Card reader integrated
No
Internal memory *
1024 MB
Sound pressure level (printing)
67 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
8,89 cm (3.5")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
1200 W
Power consumption (standby)
23 W
Power consumption (sleep)
1 W
Power consumption (off)
0,5 W
Energy Star Typical Electricity Consumption (TEC)
0,9 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 x64
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
430 mm
Depth
484 mm
Height
479 mm
Weight
31 kg
Packaging content
Bundled software
Presto! Page Manager, MF Scan Utility, Remote User Interface (RUI), Tool SSID, Department ID Management, toner status indication tool, iW Management Console, eMaintenance.
Other features
Fonts included
Yes
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF411dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Canon i-SENSYS MF411dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
0291C049 MF411dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF416dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Canon i-SENSYS MF416dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
0291C040 MF416dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF419x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Canon i-SENSYS MF419x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
0291C023 MF419x 0.00
(excl. VAT)
0 (incl. VAT)
Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
(show image)
0292C016 MF515x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF724Cdw Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi Canon i-SENSYS MF724Cdw Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi
(show image)
9947B044 MF724Cdw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF729Cx Laser A4 600 x 600 DPI 20 ppm Wi-Fi Canon i-SENSYS MF729Cx Laser A4 600 x 600 DPI 20 ppm Wi-Fi
(show image)
9947B023 MF729Cx 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageCLASS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi Canon imageCLASS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi
(show image)
9540B106 MF212w 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF226dn Laser A4 1200 x 1200 DPI 27 ppm Canon i-SENSYS MF226dn Laser A4 1200 x 1200 DPI 27 ppm
(show image)
9540B079 MF226dn 0.00
(excl. VAT)
0 (incl. VAT)