location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 15 Intel® Core™ i7 i7-4800MQ Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR3-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0U68EAR
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:27:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ZBook 15 Intel® Core™ i7 i7-4800MQ Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR3-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile workstation Clamshell Black
  • - Intel® Core™ i7 i7-4800MQ 2,7 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR3-SDRAM 2 x 8 GB
  • - 512 GB SSD DVD Super Multi DL
  • - NVIDIA® Quadro® K2100M 2 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 75 Wh 200 W
  • - Windows 7 Professional 64-bit
Long product name HP ZBook 15 Intel® Core™ i7 i7-4800MQ Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR3-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 7 Professional Black :
The long product name of HP ZBook 15 Intel® Core™ i7 i7-4800MQ Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR3-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4800MQ (2.7GHz, 6MB), 15.6" LED FHD UWVA (1920 x 1080), 16GB (2 x 8GB) DDR3L SDRAM, 512GB SATA SSD, DVD±RW SuperMulti DL, NVIDIA Quadro K2100M, 802.11a/b/g/n, Bluetooth, webcam, Windows 7 Professional 64 / Windows 8 Pro 64
More>>>
HP ZBook 15 Intel® Core™ i7 i7-4800MQ Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR3-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 7 Professional Black:
The official description of HP ZBook 15 Intel® Core™ i7 i7-4800MQ Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR3-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unleash your creativity and break free from your desktop with a sleek HP ZBook 15 mobile workstation that keeps you productive in the field. Take advantage of powerful processing and graphics, consistent color throughout your workflow, simple scalability, and the blazing-fast connectivity your team needs to perform and collaborate at the speed of creativity.

Features

Windows 8 Pro or other operating systems available

Innovative, sleek design.
- The new stylish HP ZBook 15 projects a professional image at the office, client meetings, and on the road without sacrificing the durability of a lightweight chassis.
- Consolidate workstation resources and connect from any computer at any location with internet access. With HP Remote Graphics Software (RGS),1 collaborate with colleagues, or utilize the power of servers and workstations back at the office.

Power to perform.
- With Thunderbolt™,2 professional NVIDIA Quadro 3D Graphics, and optional Quad Core CPUs,3 4 the new HP ZBook 15 takes power to a new standard.
- Empower your creativity. Count on dynamic, true workstation performance with the latest 4th generation Intel® Core™ i5 or i7 processors.
- Customize this HP ZBook 15 to meet your demands. Keep large files at your fingertips without sacrificing performance with Windows 8 Pro, up to 1.8 TB of storage3 6 and up to 32 GB of memory.
- Accelerate creative projects with up to 2X faster data transfer speeds than USB 3.0. Easily connect to multiple devices with just one cable. Thunderbolt™2 technology makes it possible.
- Get full power of graphics when you need them and longer battery life when using lighter graphic applications. It’s automatic and seamless with hybrid graphics.
- Confidence in colors.
- Maintain accurate, predictable colors that are consistent across your entire digital workflow. What you see on your display is true to the finished product, thanks to the optional HP DreamColor display.

Workstation reliability.
- During the HP Total Test Process, mobile workstations experience 115,000 hours of performance trials, and with ISV-certifications, the HP ZBook 15 is reliable and ready for business.
- Optimize this HP ZBook 15 for peak performance. HP Performance Advisor7 configures your system with updated settings and drivers to help maximize performance.
- No tools needed. Just unlatch the HP Easy Access Door to quickly service your hardware and upgrade parts.

Short summary description HP ZBook 15 Intel® Core™ i7 i7-4800MQ Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR3-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 7 Professional Black:
This short summary of the HP ZBook 15 Intel® Core™ i7 i7-4800MQ Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR3-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 15, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP ZBook 15 Intel® Core™ i7 i7-4800MQ Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR3-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 7 Professional Black:
This is an auto-generated long summary of HP ZBook 15 Intel® Core™ i7 i7-4800MQ Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR3-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 7 Professional Black based on the first three specs of the first five spec groups.

HP ZBook 15. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4800MQ, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display number of colours
1.073 billion colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4800MQ
Processor cores
4
Processor threads
8
Processor boost frequency
3,7 GHz
Processor frequency *
2,7 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
PGA946
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4800 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
SATA
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® Quadro® K2100M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
Maximum on-board graphics card memory
1,74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Audio
Audio system
DTS Studio Sound
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Thunderbolt ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® QM87
Keyboard
Pointing device
Touchpad + Pointing Stick
Keyboard layout
QWERTY
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 x 4.7 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR15L
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
75128
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery capacity *
75 Wh
Power
AC adapter power
200 W
Security
Cable lock slot
No
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
381,5 mm
Depth
257 mm
Height
30,5 mm
Weight *
2,82 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
3D
No