location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B004-DPUA2-K KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B004-DPUA2-K 2-Port DisplayPort KVM Switch with Audio, Cables and USB 3.0 SuperSpeed Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B004-DPUA2-K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188625 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:40:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B004-DPUA2-K KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect peripherals to built-in 2-port USB 3.0 hub
  • - Switch between computers via front buttons or keyboard hotkeys
  • - Supports digital video resolutions up to 2560 x 1600
  • - Supports USB 3.0 data transfer rates up to 5 Gbps
  • - Supports Displayport 1.1
  • - Includes all necessary DisplayPort, USB 3.0 and audio cables
Warranty: 3-year limited
Long product name Tripp Lite B004-DPUA2-K KVM switch Black :
The long product name of Tripp Lite B004-DPUA2-K KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port DisplayPort KVM Switch with Audio, Cables and USB 3.0 SuperSpeed Hub
More>>>
Tripp Lite B004-DPUA2-K KVM switch Black:
The official description of Tripp Lite B004-DPUA2-K KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Access and Control 2 Computers with One KVM Switch
Switch between computers using keyboard hotkeys or front-panel buttons
Auto Scan feature cycles between computers at regular intervals for at-a-glance observation of activity
Monitor's EDID information sent to connected computer when selected

Supports DisplayPort 1.1

Independent Audio Switching
3.5 mm mini-stereo speaker and microphone jacks allow sharing of audio equipment between computers
Listen to audio files on one computer while accessing the other computer
Supports 2-channel stereo audio

Independent USB 3.0 Peripheral Sharing
2-port USB 3.0 SuperSpeed hub allows connection of peripherals, such as webcams, flash drives, printers and scanners
Print documents from one computer while accessing the other computer
Supports USB 3.0 data transfer rates up to 5 Gbps
Backward compatible with USB 2.0 and USB 1.1 devices

Compatible with All Major Operating Systems
Easy to set up with no software or drivers to install
Supports digital video resolutions up to 2560 x 1600, including 1080p
Works with Windows, Mac, Linux and Sun
All necessary cables included

Short summary description Tripp Lite B004-DPUA2-K KVM switch Black:
This short summary of the Tripp Lite B004-DPUA2-K KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B004-DPUA2-K, 2560 x 1600 pixels, Black

Long summary description Tripp Lite B004-DPUA2-K KVM switch Black:
This is an auto-generated long summary of Tripp Lite B004-DPUA2-K KVM switch Black based on the first three specs of the first five spec groups.

Tripp Lite B004-DPUA2-K. Keyboard port type: USB, Mouse port type: USB, Video port type: DisplayPort. Maximum resolution: 2560 x 1600 pixels, Number of users: 1 user(s). Product colour: Black, Cable length: 1,2 m. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 0.5 A. Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
1
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DisplayPort
Display connection
Yes
Console ports *
3.5mm headphone, 3.5mm mic, DisplayPort, USB B
Console USB ports quantity
2
USB hub
Yes
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A hub ports quantity
2
USB connector type
USB Type-A, USB Type-B
USB version
2.0/3.2 Gen 1 (3.1 Gen 1)
Headphone outputs
3
DC-in jack
Yes
Performance
Maximum resolution *
2560 x 1600 pixels
DDC/DDC2 supported
Yes
Number of users
1 user(s)
Design
Rack mounting *
No
Product colour *
Black
Cable length
1,2 m
LED indicators
Yes
Display
Built-in display *
No
Power
Input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
0.5 A
Output voltage
9 V
Output current
2 A
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Compliance certificates
RoHS
Weight & dimensions
Width
165,1 mm
Depth
88,9 mm
Height
45,7 mm
Weight
590 g
Packaging data
Package width
205,7 mm
Package depth
139,7 mm
Package height
175,3 mm
Package weight
1,36 kg
Packaging content
Cables included
Audio (3.5mm), DisplayPort, USB
Manual
Yes
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
85176200
Master (outer) case width
439,4 mm
Master (outer) case length
429,3 mm
Master (outer) case height
391,2 mm
Master (outer) case weight
17,1 kg
Quantity per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332188622
Country of origin
China
Brand Image Product code Product Stock Price from
Eaton

Eaton B020-U16-19-IPF KVM switch Rack mounting Black
(show image)
B020-U16-19-IPG B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K KVM switch Rack mounting Black
(show image)
B020-U16-19-KF B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K KVM switch Rack mounting Black
(show image)
B020-U16-19-KG B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-IPF KVM switch Rack mounting Black
(show image)
B020-U16-19-IPF B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DV1AC8-N4 KVM switch Black Tripp Lite B002-DV1AC8-N4 KVM switch Black
(show image)
B002-DV1AC8-N4 B002-DV1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DVI to DVI, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP1AC4-N4 KVM switch Black Tripp Lite B002-DP1AC4-N4 KVM switch Black
(show image)
B002-DP1AC4-N4 B002-DP1AC4-N4 Secure KVM Switch, 4-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DV2A4-N4 KVM switch Black Tripp Lite B002-DV2A4-N4 KVM switch Black
(show image)
B002-DV2A4-N4 B002-DV2A4-N4 Secure KVM Switch, 4-Port, Dual Head, DVI to DVI, NIAP PP4.0, Audio, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP2AC2-N4 KVM switch Black Tripp Lite B002-DP2AC2-N4 KVM switch Black
(show image)
B002-DP2AC2-N4 B002-DP2AC2-N4 Secure KVM Switch, 2-Port, Dual Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP1AC8-N4 KVM switch Black Tripp Lite B002-DP1AC8-N4 KVM switch Black
(show image)
B002-DP1AC8-N4 B002-DP1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-H2A4-N4 KVM switch Black Tripp Lite B002-H2A4-N4 KVM switch Black
(show image)
B002-H2A4-N4 B002-H2A4-N4 Secure KVM Switch, 4-Port, Dual Head, HDMI to HDMI, 4K, NIAP PP4.0, Audio, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 7 distributor(s)
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)