location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTL3160B/79 soundbar speaker Black 3.1 channels 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soundbar speaker HTL3160B/79
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTL3160B/79
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185616100
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips HTL3160B/79 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HTL3160B/79 soundbar speaker Black 3.1 channels 200 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.1 CH wireless subwoofer
  • - Bluetooth® and NFC
  • - HDMI ARC
  • - 200 W
Long product name Philips HTL3160B/79 soundbar speaker Black 3.1 channels 200 W :
The long product name of Philips HTL3160B/79 soundbar speaker Black 3.1 channels 200 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth/NFC, 3.1ch, RMS 200W, USB 2.0, HDMI 1.4, Audio in, Dolby Digital/Pro Logic II
More>>>
Philips HTL3160B/79 soundbar speaker Black 3.1 channels 200 W:
The official description of Philips HTL3160B/79 soundbar speaker Black 3.1 channels 200 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unmatched voice clarity from 3.1 CH of sound
with wireless subwoofer
Upgrade your TV with enhanced voice clarity and virtual surround sound for a better cinematic experience, plus wireless music streaming with one-touch NFC pairing.

Connect and enjoy all your entertainment
- One-touch with NFC-enabled smartphones for Bluetooth paring
- Wireless music streaming via Bluetooth
- EasyLink to control all HDMI CEC devices via a single remote
- Audio in to enjoy music from iPod/iPhone/MP3 player
- Works with TVs, BD/DVD players, gaming consoles, MP3 players
- Enjoy MP3 music directly from your portable USB devices

Designed for simplicity
- Low-rise profile for the perfect fit in front of your TV
- Touch panel for intuitive playback and volume control

Richer sound for watching TV and movies
- Dedicated center-channel speaker for superior voice clarity
- Dolby Digital and Pro Logic II surround sound
- Virtual Surround Sound for a realistic movie experience
- Wireless subwoofer adds thrill to the action

Short summary description Philips HTL3160B/79 soundbar speaker Black 3.1 channels 200 W:
This short summary of the Philips HTL3160B/79 soundbar speaker Black 3.1 channels 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTL3160B/79, 3.1 channels, 200 W, Dolby Digital, Dolby Pro Logic II, 96 W, 4 Ω, Wireless

Long summary description Philips HTL3160B/79 soundbar speaker Black 3.1 channels 200 W:
This is an auto-generated long summary of Philips HTL3160B/79 soundbar speaker Black 3.1 channels 200 W based on the first three specs of the first five spec groups.

Philips HTL3160B/79. Audio output channels: 3.1 channels, RMS rated power: 200 W, Audio decoders: Dolby Digital, Dolby Pro Logic II. Soundbar speaker RMS power: 96 W, Impedance: 4 Ω. Subwoofer connectivity: Wireless, Subwoofer RMS power: 105 W, Subwoofer frequency range: 45 - 200 Hz. Product colour: Black, Audio formats supported: MP3, Consumer Electronics Control (CEC): EasyLink. Connectivity technology: Wired & Wireless

Audio
Audio output channels *
3.1 channels
RMS rated power *
200 W
Audio decoders
Dolby Digital, Dolby Pro Logic II
Audio Return Channel (ARC)
Yes
Soundbar speaker
Soundbar speaker RMS power *
96 W
Impedance
4 Ω
Number of tweeter drivers
3
Number of woofer drivers
3
Subwoofer
Subwoofer included *
Yes
Subwoofer connectivity
Wireless
Subwoofer RMS power
105 W
Subwoofer frequency range
45 - 200 Hz
Subwoofer impedance
2 Ω
Bass adjustment
Yes
Features
Product colour *
Black
Audio formats supported
MP3
Consumer Electronics Control (CEC)
EasyLink
Night mode
Yes
Wall mountable *
Yes
TV stand usage
No
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
Near Field Communication (NFC)
Yes
HDMI ports quantity *
1
Number of HDMI outputs
1
Ports & interfaces
USB 2.0 ports quantity
1
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (standby)
0,5 W
Weight & dimensions
Width
950 mm
Depth
69 mm
Height
51 mm
Soundbar weight
1,62 kg
Subwoofer width
18 cm
Subwoofer depth
33 cm
Subwoofer height
30,3 cm
Subwoofer weight
4,5 kg
Packaging data
Package width
400 mm
Package depth
372 mm
Package height
418 mm
Package weight
9 kg
Packaging content
Cables included
Optical
Handheld remote control
Yes
Quick start guide
Yes
Other features
Subwoofer driver diameter (imperial)
13,3 cm (5.25")
AC adapter included
Yes
Apple docking compatibility
Not supported
Docking connector type
Not supported
Brand Image Product code Product Stock Price from
Philips HTL1010/94 soundbar speaker Black 50 W Philips HTL1010/94 soundbar speaker Black 50 W
(show image)
HTL1010/94 HTL1010/94
Philips HTL3170B/37 soundbar speaker Black 280 W Philips HTL3170B/37 soundbar speaker Black 280 W
(show image)
HTL3170B/37 HTL3170B/37
Philips HTL3110B/79 soundbar speaker Black 2.1 channels 120 W Philips HTL3110B/79 soundbar speaker Black 2.1 channels 120 W
(show image)
HTL3110B/79 Soundbar speaker HTL3110B/79
Philips HTL2161B/F7 soundbar speaker Black 120 W Philips HTL2161B/F7 soundbar speaker Black 120 W
(show image)
HTL2161B/F7 HTL2161B/F7