location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP N3R90AA graphics card NVIDIA GeForce GT 730 2 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVIDIA GeForce GT730 GFX (2GB) PCIe x8 Graphics Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N3R90AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296985655 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Bullet Points HP N3R90AA graphics card NVIDIA GeForce GT 730 2 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GT 730 2 GB GDDR3
  • - 4096 x 2160 pixels 64 bit 900 MHz PCI Express x8 2.0
  • - DisplayPorts quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 12.0 OpenGL version: 4.4
Long product name HP N3R90AA graphics card NVIDIA GeForce GT 730 2 GB GDDR3 :
The long product name of HP N3R90AA graphics card NVIDIA GeForce GT 730 2 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA GeForce GT730 GFX (2GB) PCIe x8 Graphics Card
More>>>
HP N3R90AA graphics card NVIDIA GeForce GT 730 2 GB GDDR3:
The official description of HP N3R90AA graphics card NVIDIA GeForce GT 730 2 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get impressive graphics and high resolution quad-display performance from the NVIDIA® GeForce® GT 730 Graphics Card.

Features

Enjoy support for up to four displays from Dual-Link DVI and DisplayPort connectors.

Eliminate the need to share PC system memory with 2 GB DDR3 dedicated on-board graphics frame buffer memory.

Support your OpenGL 4.4 and DirectX 12 applications with compatibility integrated into the hardware.

The NVIDIA® GeForce® GT 730 2GB PCIe x8 Graphics Card is supported on the following platforms HP EliteDesk 705 G2 MT, HP EliteDesk 705 G2 SFF, HP Compaq 4000 Pro SFF, HP Compaq dc5800 SFF and HP Compaq dc5800 Microtower.

Short summary description HP N3R90AA graphics card NVIDIA GeForce GT 730 2 GB GDDR3:
This short summary of the HP N3R90AA graphics card NVIDIA GeForce GT 730 2 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP N3R90AA, GeForce GT 730, 2 GB, GDDR3, 64 bit, 4096 x 2160 pixels, PCI Express x8 2.0

Long summary description HP N3R90AA graphics card NVIDIA GeForce GT 730 2 GB GDDR3:
This is an auto-generated long summary of HP N3R90AA graphics card NVIDIA GeForce GT 730 2 GB GDDR3 based on the first three specs of the first five spec groups.

HP N3R90AA. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 730, Processor frequency: 902 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 900 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x8 2.0. Cooling type: Active

Flexible connectivity

Enjoy support for up to four displays from Dual-Link DVI and DisplayPort connectors.

Smart memory

Eliminate the need to share PC system memory with 2 GB DDR3 dedicated on-board graphics frame buffer memory.

Broad application support

Support your OpenGL 4.4 and DirectX 12 applications with compatibility integrated into the hardware.

Processor
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GT 730
Processor frequency *
902 MHz
Maximum resolution *
4096 x 2160 pixels
Memory
Discrete graphics card memory *
2 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Memory clock speed
900 MHz
Ports & interfaces
Interface type *
PCI Express x8 2.0
DVI-I ports quantity *
1
DisplayPorts quantity *
1
Performance
PhysX
Yes
TV tuner integrated *
No
DirectX version *
12.0
Shader model version *
5.0
OpenGL version *
4.4
Dual Link DVI *
Yes
Full HD
Yes
Design
Cooling type *
Active
Packaging content
Interface adapters included
DVI-I female - VGA male
Other features
Graphics card interface
NVIDIA® Kepler™ GPU
Compatible products
HP EliteDesk 705 G2 MT HP EliteDesk 705 G2 SFF HP Compaq 4000 Pro SFF HP Compaq dc5800 SFF HP Compaq dc5800