location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-DVI-AM USB graphics adapter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-DVI-AM USB-C to DVI Adapter with Alternate Mode - DP 1.2, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-DVI-AM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332189332 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:38:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-DVI-AM USB graphics adapter White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports USB DisplayPort Alternate Mode for transmitting video
  • - Supports HD video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
  • - Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps
  • - Reversible USB-C plug connects in either direction
  • - Plug-and-play operation with no software or drivers required
Warranty: 3-year limited
Long product name Tripp Lite U444-06N-DVI-AM USB graphics adapter White :
The long product name of Tripp Lite U444-06N-DVI-AM USB graphics adapter White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to DVI Adapter with Alternate Mode - DP 1.2, White
More>>>
Tripp Lite U444-06N-DVI-AM USB graphics adapter White:
The official description of Tripp Lite U444-06N-DVI-AM USB graphics adapter White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U444-06N-DVI-AM USB 3.1 Gen 1 USB-C to DVI Adapter (M/F) helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a DVI-enabled television, monitor or projector. It’s an ideal tool for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen or streaming video for digital signage in crystal-clear 1080p.

With a source device that also supports USB DisplayPort Alternate Mode, you can extend video from your primary display to another, duplicate the same video on both displays or change the second display to your primary.

The plug-and-play U444-06N-DVI-AM requires no software, drivers or external power. Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time. Then, connect the DVI port to your display using a DVI cable (sold separately).

The U444-06N-DVI-AM supports HD video resolutions up to 1920 x 1080 (including 1080p) at 60 Hz, 36-bit Deep Color (12 bits per channel) and DVI digital transfer rates up to 6.75 Gbps (2.25 Gbps per channel). It also supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps.

Short summary description Tripp Lite U444-06N-DVI-AM USB graphics adapter White:
This short summary of the Tripp Lite U444-06N-DVI-AM USB graphics adapter White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-DVI-AM, White, 30 g, 119,9 mm, 100,1 mm, 20,1 mm, 30 g

Long summary description Tripp Lite U444-06N-DVI-AM USB graphics adapter White:
This is an auto-generated long summary of Tripp Lite U444-06N-DVI-AM USB graphics adapter White based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-DVI-AM. Product colour: White. Weight: 30 g. Package width: 119,9 mm, Package depth: 100,1 mm, Package height: 20,1 mm. Quantity per pack: 1 pc(s). Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 255 mm, Master (outer) case length: 119,9 mm

Design
Product colour
White
Weight & dimensions
Weight
30 g
Packaging data
Package width
119,9 mm
Package depth
100,1 mm
Package height
20,1 mm
Package weight
30 g
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332189339
Master (outer) case width
255 mm
Master (outer) case length
119,9 mm
Master (outer) case height
115,1 mm
Master (outer) case weight
520 g
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite U444-3H-MST USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-3H-MST USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-3H-MST U444-3H-MST USB-C Adapter, Triple Display - 4K 60 Hz HDMI, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-2DP-MST4K6 USB graphics adapter 7680 x 4320 pixels Black Tripp Lite U444-2DP-MST4K6 USB graphics adapter 7680 x 4320 pixels Black
(show image)
U444-2DP-MST4K6 U444-2DP-MST4K6 USB-C Adapter, Dual Display - 4K 60 Hz DisplayPort, 8K, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-2H-MST4K6 USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-2H-MST4K6 USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-2H-MST4K6 U444-2H-MST4K6 USB-C Adapter, Dual Display - 4K 60 Hz HDMI, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-3DP-MST USB graphics adapter 7680 x 4320 pixels Black Tripp Lite U444-3DP-MST USB graphics adapter 7680 x 4320 pixels Black
(show image)
U444-3DP-MST U444-3DP-MST USB-C Adapter, Triple Display - 4K 60 Hz DisplayPort, 8K, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-HDR2BE USB graphics adapter 4096 x 2160 pixels Black Tripp Lite U444-006-HDR2BE USB graphics adapter 4096 x 2160 pixels Black
(show image)
U444-006-HDR2BE U444-006-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-DP8SE USB graphics adapter 7680 x 4320 pixels Black, Grey Tripp Lite U444-006-DP8SE USB graphics adapter 7680 x 4320 pixels Black, Grey
(show image)
U444-006-DP8SE U444-006-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HDR2BE USB graphics adapter 4096 x 2160 pixels Black Tripp Lite U444-003-HDR2BE USB graphics adapter 4096 x 2160 pixels Black
(show image)
U444-003-HDR2BE U444-003-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-DP8SE USB graphics adapter 7680 x 4320 pixels Black, Grey Tripp Lite U444-003-DP8SE USB graphics adapter 7680 x 4320 pixels Black, Grey
(show image)
U444-003-DP8SE U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-H4K6B USB graphics adapter Black Tripp Lite U444-000-H4K6B USB graphics adapter Black
(show image)
U444-000-H4K6B U444-000-H4K6B USB-C to HDMI Vertical Adapter (M/F) - HDMI, Thunderbolt 3, 4K 60 Hz, 4:4:4, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White
(show image)
U444-06N-HDR-W U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
United States 2 distributor(s)