location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP NVIDIA NVS 310 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVIDIA NVS 310 1GB Graphics Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M6V51AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296695851 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:52:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Feb 2019
Product end of life date
Bullet Points HP NVIDIA NVS 310 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA NVS 310 1 GB GDDR3
  • - 2560 x 1600 pixels 64 bit 875 MHz PCI Express x16 2.0
  • - DisplayPorts quantity: 2
  • - DirectX version: 11 OpenGL version: 4.1
Long product name HP NVIDIA NVS 310 1 GB GDDR3 :
The long product name of HP NVIDIA NVS 310 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA NVS 310 1GB Graphics Card
More>>>
HP NVIDIA NVS 310 1 GB GDDR3:
The official description of HP NVIDIA NVS 310 1 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NVIDIA® NVS™ 310 1GB graphics board is a PCI Express low profile form factor graphics add-in card targeted as an active low cost graphics solution for the corporate business and enterprise markets.

The NVS 310 1GB graphics card is an ideal solution for customers requiring a small form factor graphics add-in card for either standard or small form factor PC designs.

Short summary description HP NVIDIA NVS 310 1 GB GDDR3:
This short summary of the HP NVIDIA NVS 310 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP NVIDIA NVS 310, NVS 310, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16 2.0

Long summary description HP NVIDIA NVS 310 1 GB GDDR3:
This is an auto-generated long summary of HP NVIDIA NVS 310 1 GB GDDR3 based on the first three specs of the first five spec groups.

HP NVIDIA NVS 310. Graphics processor family: NVIDIA, Graphics processor: NVS 310. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 875 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express x16 2.0. Cooling type: Active

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
NVS 310
Maximum resolution *
2560 x 1600 pixels
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Memory clock speed
875 MHz
Memory bandwidth (max)
14 GB/s
Ports & interfaces
Interface type *
PCI Express x16 2.0
DisplayPorts quantity *
2
DisplayPort version
1.2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
4.1
Dual Link DVI *
Yes
Design
Cooling type *
Active
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 8, Windows 7 Enterprise x64, Windows 8 Enterprise, Windows 7 Home Basic, Windows 8 Enterprise x64, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 8 Pro x64, Windows 7 Home Premium x64, Windows 8 x64, Windows 7 Professional, Windows 7 Professional x64, Windows 8.1 Enterprise, Windows 7 Starter, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 7 Ultimate, Windows 8.1 Pro x64, Windows 7 Ultimate x64, Windows 8.1 x64
Weight & dimensions
Weight
142 g
Other features
Graphics card interface
Nízkoprofilový
Compatible products
Z440, Z640, Z840
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)