location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Chromebook C810-T503 NVIDIA Tegra K1 33,8 cm (13.3") 4 GB DDR3-SDRAM 32 GB Flash ChromeOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C810-T503
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.G14ED.004
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Chromebook C810-T503 NVIDIA Tegra K1 33,8 cm (13.3") 4 GB DDR3-SDRAM 32 GB Flash ChromeOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Chromebook Clamshell Black
  • - NVIDIA Tegra K1 2,1 GHz
  • - 33,8 cm (13.3") 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM
  • - 32 GB Flash
  • - NVIDIA Tegra GPU
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 13 h 45 W
  • - ChromeOS
Long product name Acer Chromebook C810-T503 NVIDIA Tegra K1 33,8 cm (13.3") 4 GB DDR3-SDRAM 32 GB Flash ChromeOS Black :
The long product name of Acer Chromebook C810-T503 NVIDIA Tegra K1 33,8 cm (13.3") 4 GB DDR3-SDRAM 32 GB Flash ChromeOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Tegra K1 (2.1/2.3GHz), 4GB DDR3, 32GB eMMC, 13.3" LED HD, 1366 x 768, NVIDIA GPU, 802.11ac, Bluetooth 4.0, Google Chrome
More>>>
Acer Chromebook C810-T503 NVIDIA Tegra K1 33,8 cm (13.3") 4 GB DDR3-SDRAM 32 GB Flash ChromeOS Black:
The official description of Acer Chromebook C810-T503 NVIDIA Tegra K1 33,8 cm (13.3") 4 GB DDR3-SDRAM 32 GB Flash ChromeOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ideal education Chromebook
The Acer Chromebook 13 – C810 is a thin and light education laptop with enough battery to last all day on a single charge. Its fast wireless connection delivers smooth web-based media on the brilliant high-resolution display. With a 13" screen-size, it’s a perfect size to fit your life.

Amazing mobility
Slip the Acer Chromebook 13 – C810 into your bag and go all day at school, the library, or home – all without recharging. It has enough battery life to last 13 hours, so even on long days, you can go all day long.

The quickest connection
The Acer Chromebook 13 – C810 features the latest 802.11ac wireless technology, for a smooth internet experience, at up to three times faster connection speeds than previous generation wireless technologies.

Sleek design
At less than an inch thin and very light, the Acer Chromebook 13 – C810 is the perfect tool for go-to-school computing. Plus, it sports a fanless design for whisper-quiet computing.

Fast boot-up
Because the OS is designed for efficiency and simplicity, the Acer Chromebook 13 – C810 starts up in just a few seconds, so you can spend less time waiting and more time doing.

Short summary description Acer Chromebook C810-T503 NVIDIA Tegra K1 33,8 cm (13.3") 4 GB DDR3-SDRAM 32 GB Flash ChromeOS Black:
This short summary of the Acer Chromebook C810-T503 NVIDIA Tegra K1 33,8 cm (13.3") 4 GB DDR3-SDRAM 32 GB Flash ChromeOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Chromebook C810-T503, NVIDIA Tegra, 2,1 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description Acer Chromebook C810-T503 NVIDIA Tegra K1 33,8 cm (13.3") 4 GB DDR3-SDRAM 32 GB Flash ChromeOS Black:
This is an auto-generated long summary of Acer Chromebook C810-T503 NVIDIA Tegra K1 33,8 cm (13.3") 4 GB DDR3-SDRAM 32 GB Flash ChromeOS Black based on the first three specs of the first five spec groups.

Acer Chromebook C810-T503. Product type: Chromebook, Form factor: Clamshell. Processor family: NVIDIA Tegra, Processor model: K1, Processor frequency: 2,1 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: NVIDIA Tegra GPU. Operating system installed: ChromeOS. Product colour: Black. Weight: 1,5 kg

Design
Product type *
Chromebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
NVIDIA
Processor family *
NVIDIA Tegra
Processor model *
K1
Processor cores
4
Processor boost frequency
2,3 GHz
Processor frequency *
2,1 GHz
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
32 GB
Storage media *
Flash
Flash memory
32 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
NVIDIA Tegra GPU
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
Microphone in
Yes
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
No
Full-size keyboard
Yes
Software
Operating system installed *
ChromeOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery life (max)
13 h
Power
AC adapter power
45 W
Security
Cable lock slot
No
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
327 mm
Depth
227 mm
Height
17,9 mm
Weight *
1,5 kg
Packaging content
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Intel segment tagging
Education