location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Savi W440A-M Headset Wireless In-ear Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Savi W440A-M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
203947-02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5033588046714
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Dec 2023 12:02:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY Savi W440A-M Headset Wireless In-ear Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wearing style choice
  • - Hot swappable battery
  • - Best-in-class PC audio
  • - Noise-canceling microphone
  • - DECT USB adapter
  • - Plantronics Software
Long product name POLY Savi W440A-M Headset Wireless In-ear Office/Call center Black :
The long product name of POLY Savi W440A-M Headset Wireless In-ear Office/Call center Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Savi 440, Convertible, Monaural, Microsoft
More>>>
Short summary description POLY Savi W440A-M Headset Wireless In-ear Office/Call center Black:
This short summary of the POLY Savi W440A-M Headset Wireless In-ear Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Savi W440A-M, Wireless, Office/Call center, 22 g, Headset, Black

Long summary description POLY Savi W440A-M Headset Wireless In-ear Office/Call center Black:
This is an auto-generated long summary of POLY Savi W440A-M Headset Wireless In-ear Office/Call center Black based on the first three specs of the first five spec groups.

POLY Savi W440A-M. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Wireless range: 120 m. Weight: 22 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Ports & interfaces
Wireless range
120 m
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
Boom
Battery
Standby time
7 h
Weight & dimensions
Weight
22 g
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:24:10
Uk has collected 1 expert review for POLY Savi W440A-M Headset Wireless In-ear Office/Call center Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
POLY HW301N Headset Wired Office/Call center POLY HW301N Headset Wired Office/Call center
(show image)
78714-02 HW301N 0.00
(excl. VAT)
0 (incl. VAT)
POLY HW291N Headset Wired Office/Call center POLY HW291N Headset Wired Office/Call center
(show image)
78712-02 HW291N 0.00
(excl. VAT)
0 (incl. VAT)
POLY .Audio 355 Headset Wired Head-band Office/Call center Black POLY .Audio 355 Headset Wired Head-band Office/Call center Black
(show image)
79730-05 .Audio 355 0.00
(excl. VAT)
0 (incl. VAT)
POLY S12 Headset Wired Head-band Office/Call center Grey POLY S12 Headset Wired Head-band Office/Call center Grey
(show image)
36784-01 S12 0.00
(excl. VAT)
0 (incl. VAT)
POLY Audio™ 310 Headset Wired Office/Call center POLY Audio™ 310 Headset Wired Office/Call center
(show image)
39602-01 Audio™ 310 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 2 distributor(s)
México 1 distributor(s)