location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Canvio Ready external hard drive 1 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Canvio Ready 1 TB Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDTP210EK3AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528209631 show
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 14:46:11
The date of the most recent change of this product data-sheet in Icecat.
Toshiba HDTP210EK3AA user manual (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Toshiba Canvio Ready external hard drive 1 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 2.5"
  • - Maximum data transfer rate: 5000 Mbit/s
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Long product name Toshiba Canvio Ready external hard drive 1 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black :
The long product name of Toshiba Canvio Ready external hard drive 1 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 TB, 2.5", USB 3.0, 5 Gbps, NTFS, 176 g, Black
More>>>
Short summary description Toshiba Canvio Ready external hard drive 1 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the Toshiba Canvio Ready external hard drive 1 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Canvio Ready, 1 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Toshiba Canvio Ready external hard drive 1 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of Toshiba Canvio Ready external hard drive 1 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.

Toshiba Canvio Ready. HDD capacity: 1 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

High transfer speeds
High transfer speeds

The Canvio Ready’s incredibly fast and backward compatible USB 3.0 technology means that you’re able to save and secure documents, photos, movies, and more at speeds of up to 5 Gbit/s.

Ready to plug and play
Ready to plug and play

There’s no setup or waiting with the Canvio Ready – just plug the device in to quickly access and organise your files, before unplugging and going mobile. The Canvio Ready is the ideal companion for busy users who need quick and easy storage.

Designed for security
Designed for security

Not only is the Canvio Ready encased in a discreet and compact black body, complete with a chic, dotted pattern – it's also full of features to protect your data. Ramp load design prevents internal wear on the move, while the shock sensor cuts the power in the event of physical stress to the device, protecting your data at all times.

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:36:32
Uk has collected 12 expert reviews for Toshiba Canvio Ready 1 TB Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
hardwarezone.com.ph
Updated:
2016-12-29 08:37:26
One of the known names in the realm of electronic giants, Toshiba, has added another item on their list of products with the entry of the Canvio Ready.Toshiba external hard drives are known for their simple design that gives them a minimalist aura. The To...
0%
goughlui.com
Updated:
2017-10-14 07:36:38
It's not often, but today we've got back-to-back external hard drive reviews. Maybe the Maxtor 4Tb is a bit too big for your liking, or you just want another “good value” alternative to buy. Well, as it turns out, I make it a habit of mine when travelling...
Bottom line The Toshiba Canvio Ready 2Tb USB 3.0 External Hard Drive is another one of the value options on the market. Unlike the Maxtor, this one does not offer UASP connectivity which affects small block performance in a measurable way. However, its sequential thr...
0%
Brand Image Product code Product Stock Price from
Toshiba

Toshiba Canvio Advance external hard drive 2 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
HDTC920XK3AA Canvio Advance 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Canvio Premium external hard drive 1 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Grey
(show image)
HDTW210EB3AA Canvio Premium 1 TB Dark grey metallic 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Canvio Advance external hard drive 2 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
HDTC920EK3AA Canvio Advance 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Canvio Advance external hard drive 1 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
HDTC910EK3AA Canvio Advance 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Canvio Advance external hard drive 1 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Red
(show image)
HDTC910ER3AA Canvio Advance 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Canvio Advance external hard drive 3 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Blue
(show image)
HDTC930EL3CA Canvio Advance 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Canvio Premium 3TB external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Metallic, Silver
(show image)
HDTW130EC3CA Canvio Premium 3TB 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Canvio Premium 3TB external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Grey, Metallic
(show image)
HDTW130EB3CA Canvio Premium 3TB 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Canvio Premium 2TB external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Metallic, Silver
(show image)
HDTW120EC3CA Canvio Premium 2TB 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Canvio Premium 2TB external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Grey, Metallic
(show image)
HDTW120EB3CA Canvio Premium 2TB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)