location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 930-29-509-101 headphones/headset Wireless Head-band Office/Call center Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra PRO 930 Duo, EMEA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
930-29-509-101 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991018387 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Apr 2024 22:02:56
The date of the most recent change of this product data-sheet in Icecat.
Accessory overview (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Regional DECT frequency information (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 930-29-509-101 user manual (13.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 930-29-509-101 user manual (10.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra 930-29-509-101 headphones/headset Wireless Head-band Office/Call center Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Softphone connectivity enables you to take calls from softphones around the office
  • - Noise-cancelling microphone and HD Voice deliver better customer conversations
  • - All-day use around the office, with 8 hours of battery time and up to 120 metres of range
  • - Optimised for use with all leading UC platforms
  • - Easy to deploy and manage. Pre-charged base enables you to make calls straight away
  • - Simple desk phone connectivity for an ideal first wireless headset
  • - Noise cancelling microphone and HD voice deliver better customer conversations
  • - All-day use around the office, with 8 hours’ battery time, and up to 120 meters/395 feet range
  • - Optimized for use with all leading desk phones
Long product name Jabra 930-29-509-101 headphones/headset Wireless Head-band Office/Call center Bluetooth Black :
The long product name of Jabra 930-29-509-101 headphones/headset Wireless Head-band Office/Call center Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra PRO 930 Duo, EMEA
More>>>
Jabra 930-29-509-101 headphones/headset Wireless Head-band Office/Call center Bluetooth Black:
The official description of Jabra 930-29-509-101 headphones/headset Wireless Head-band Office/Call center Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Jabra Pro 900 series is a professional wireless headset designed for maximum performance. Now everyone in your office can take advantage of the added productivity and comfort that wireless convenience delivers. Simple, intuitive and high quality, an all-in-one wireless solution.

Wireless headset series optimised for use with all leading desk phones and softphones. Some variants enable pairing with mobile devices, desk phones and softphones.

Short summary description Jabra 930-29-509-101 headphones/headset Wireless Head-band Office/Call center Bluetooth Black:
This short summary of the Jabra 930-29-509-101 headphones/headset Wireless Head-band Office/Call center Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 930-29-509-101, Wireless, Office/Call center, 80 g, Headset, Black

Long summary description Jabra 930-29-509-101 headphones/headset Wireless Head-band Office/Call center Bluetooth Black:
This is an auto-generated long summary of Jabra 930-29-509-101 headphones/headset Wireless Head-band Office/Call center Bluetooth Black based on the first three specs of the first five spec groups.

Jabra 930-29-509-101. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Wireless range: 120 m. Weight: 80 g. Product colour: Black

Wireless headset range

Bring your conversation to the coffee machine, colleague or private room. The Jabra PRO 900 DECT variants give you the wireless freedom to walk and talk at up to 120 metres of range (or 100 metres for Bluetooth variants).

World-class sound

Lifelike conversations require great, ambient-noise reducing speakers and a noise-cancelling microphone that also avoids air shocks. With Jabra PRO 900, you can get both – and choose between a range of mono and duo variants.

Easy to use with all-day battery

The Jabra PRO 900 is easy to set up and get started. Each headset comes with a pre-connected charging base so you can make calls straight away. With up to 12 hours of battery time, you’ll never have to worry about running out.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
LED indicators
Yes
DECT connectable
Yes
Music playback
No
HD voice
Yes
Country of origin
China
Certification
FCC, CE
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Frequency band
1.9 GHz
Wireless range
120 m
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Battery capacity
295 mAh
Continuous audio playback time
8 h
Talk time
8 h
Battery charge indicator
Yes
Battery recharge time
3 h
Standby time
36 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
80 g
Packaging data
Package width
195 mm
Package depth
65 mm
Package height
195 mm
Package weight
550 g
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Cables included
USB
Base station
Yes
Ear pad material
Leatherette
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
399 mm
Master (outer) case length
235 mm
Master (outer) case height
600 mm
Master (outer) case weight
10,7 kg
Quantity per master (outer) case
18 pc(s)
Other features
Voice guidance
Yes
Call management
Yes
Battery full indication
Yes
Battery low indication
Yes
Multi handset capability
4
Type
DECT telephone handset
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:19:22
Uk has collected 1 expert review for Jabra PRO 930 Duo, EMEA but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Jabra 14401-16 headphones/headset Wireless Head-band Office/Call center Black Jabra 14401-16 headphones/headset Wireless Head-band Office/Call center Black
(show image)
14401-16 14401-16 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 900 Replacement Headset Wireless Head-band Office/Call center Black Jabra Pro 900 Replacement Headset Wireless Head-band Office/Call center Black
(show image)
14401-17 Jabra Pro 900 Replacement Headset 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14401-08 headphones/headset Wireless Ear-hook Office/Call center Bluetooth Black Jabra 14401-08 headphones/headset Wireless Ear-hook Office/Call center Bluetooth Black
(show image)
14401-08 Jabra Pro 900 Replacement Headset Mono 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 1 distributor(s)