HPE logo

HPE A 3100-8 v2 EI Managed L2 Fast Ethernet (10/100) 1U Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10086
Info modified on:
14 Mar 2024, 19:11:55
Warranty:
Lifetime, advance replacement, next business day, phone support, software releases
Long product name HPE A 3100-8 v2 EI Managed L2 Fast Ethernet (10/100) 1U Grey:

HP 3100-8 v2 EI Switch

Short summary description HPE A 3100-8 v2 EI Managed L2 Fast Ethernet (10/100) 1U Grey:

HPE A 3100-8 v2 EI, Managed, L2, Fast Ethernet (10/100), Full duplex, Rack mounting, 1U

Long summary description HPE A 3100-8 v2 EI Managed L2 Fast Ethernet (10/100) 1U Grey:

HPE A 3100-8 v2 EI. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RJ-45. Full duplex. MAC address table: 8192 entries, Switching capacity: 3,6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u. Rack mounting, Form factor: 1U

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.