location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-4202 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Desk/Ceiling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zoom Dome Network camera, 2-Megapixel, 802.3af PoE, Day & Night, IR LEDs, 3x Optical Zoom, WDR, Outdoor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-4202 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867193365
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:45:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne FCS-4202 user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne FCS-4202 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Desk/Ceiling
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor IP security camera
  • - CMOS 25,4 / 2,7 mm (1 / 2.7") 2 MP 1920 x 1080 pixels
  • - Wired Ethernet LAN
  • - Night vision 20 m IR
  • - Optical zoom: 3x Digital zoom: 4x
  • - Dome Desk/Ceiling
  • - IP66
  • - White
  • - 500 g
Long product name LevelOne FCS-4202 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Desk/Ceiling :
The long product name of LevelOne FCS-4202 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Desk/Ceiling. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2MP, IP, 1920 x1080px, 30 fps, 1/30~1/1000000 sec, CMOS 1/2.7", MPEG4, Fast Ethernet, PoE 802.3af
More>>>
LevelOne FCS-4202 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Desk/Ceiling:
The official description of LevelOne FCS-4202 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Desk/Ceiling as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 2-Megapixel (1920 x 1080) high-definition resolution
- Compression: H.264/MPEG-4/MJPEG
- Built-in infrared LEDs for night viewing up to 20m
- Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
- Free video surveillance and CMS (Central Management System) software with 64-channel license
- Removable IR-cut filter for day and night surveillance
- Supports 2 video streams simultaneously
- Supports 3x optical zoom
- Support unique features for auto-tracking function of moving objects
- Vandal-proof IK08-rated housing

Short summary description LevelOne FCS-4202 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Desk/Ceiling:
This short summary of the LevelOne FCS-4202 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Desk/Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-4202, IP security camera, Indoor & outdoor, Wired, CE, FCC, Onvif, Desk/Ceiling, White

Long summary description LevelOne FCS-4202 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Desk/Ceiling:
This is an auto-generated long summary of LevelOne FCS-4202 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Desk/Ceiling based on the first three specs of the first five spec groups.

LevelOne FCS-4202. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Desk/Ceiling, Product colour: White, Form factor: Dome. Minimum illumination: 1 lx, Field of view (FOV) angle: 136°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 25,4 / 2,7 mm (1 / 2.7"). Optical zoom: 3x, Digital zoom: 4x, Focal length range: 3 - 9 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Infrared (IR) cut-off filter
Yes
Certification
CE, FCC, Onvif
Design
Form factor *
Dome
Mounting type *
Desk/Ceiling
Product colour *
White
LED indicators
Link, Power
International Protection (IP) code
IP66
Country of origin
Taiwan
Camera
Minimum illumination
1 lx
Field of view (FOV) angle
136°
White balance
Auto
Camera shutter type
Electronic
Camera shutter speed
1/30 - 1/1000000 s
Image sensor
Optical sensor size
25,4 / 2,7 mm (1 / 2.7")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Optical zoom
3x
Digital zoom
4x
Focal length range
3 - 9 mm
Auto focus
Yes
Focus adjustment
1.8
Night vision
Night vision *
Yes
Night vision distance
20 m
LED type
IR
Number of illumination LEDs
6
Video
Maximum resolution *
1920 x 1080 pixels
Total megapixels *
2 MP
Video formats supported
MPEG4
Video compression formats
H.264, M-JPEG, MPEG4
Supported graphics resolutions
320 x 240, 640 x 480 (VGA), 1280 x 720 (HD 720)
Supported video modes
1080p
Frame rate
30 fps
Noise reduction
Yes
Automatic gain control
Yes
Full HD
Yes
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Flip & mirror
Yes
Time stamp overlay
Yes
Audio
Audio system
2-way
Audio formats supported
AAC, AMR
Built-in microphone
Yes
Audio
Voice codecs
AMR
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Networking standards
IEEE 802.3, IEEE 802.3af, IEEE 802.3u
Supported network protocols
TCP/IP, HTTP, SMTP, FTP, DDNS, UPnP, NTP, PPPoE, DNS, DHCP, RTSP, Samba
Wi-Fi *
No
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC
Maximum memory card size
64 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Interface
RJ-45
Security
Password protection type
User
IP address filtering
Yes
HTTPS encryption
Yes
Motion sensor
Yes
Management features
Reset button
Yes
Power
Power source type *
PoE
Power consumption (typical)
8 W
DC output voltage
12
DC output current
1,5 A
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-5 - 50 °C
Operating relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
63 mm
Depth
63 mm
Height
92 mm
Weight
500 g
Package width
205 mm
Package depth
155 mm
Package height
90 mm
Package weight
870 g
Package type
Box
Packaging content
Cables included
LAN (RJ-45)
Mounting kit
Yes
Screws included
Yes
Manual
Yes
AC adapter included
Yes
Quick installation guide
Yes
Resource CD
Yes
Technical details
Iris
Yes
Number of video streams
2
Compliance certificates
RoHS
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)