ATEN logo

ATEN VS162 video splitter DVI 2x DVI-I

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107503
Info modified on:
16 Jan 2024, 10:48:07
End of life date:
01 Aug 2021
Bullet Points ATEN VS162 video splitter DVI 2x DVI-I:
  • - Connects computers with DVI graphics to multiple DVI compatible monitors or projectors.
  • - Fully compliant with DVI-Digital and DVI-Analog.
  • - Supports DDWG (Digital Display Working Group) standard for DVI compliant monitors.
  • - Speaker enabled for audio enjoyment.
  • - Cascadable to 3 levels - provides up to 8 video signals.
  • - Cascade distance: Source to Device -1.8m, Device to Device-5m,Device to Display-5m.
  • - Installs in minutes.
  • - Maintains highest single link video resolution (up to 1920 x 1200).
  • - DDC, DDC2, DDC2B Compatible (Port 1 only).
  • - HDCP Compliant.
  • - OS Support: Windows 2000, Windows XP, Linux, Mac and Sun
Long product name ATEN VS162 video splitter DVI 2x DVI-I:

2-Port DVI/Audio Splitter

ATEN VS162 video splitter DVI 2x DVI-I:

VS162 Video Splitter provides DVI video and audio input signals to 2 DVI video and audio outputs after duplication and boosting. They are ideal for any type of broadcasting environment, classrooms, or by power computer users.

Short summary description ATEN VS162 video splitter DVI 2x DVI-I:

ATEN VS162, DVI, 2x DVI-I, 1 x DVI-I Female, 1920 x 1200 pixels, Black, Grey, 5 m

Long summary description ATEN VS162 video splitter DVI 2x DVI-I:

ATEN VS162. Video port type: DVI, Video out: 2x DVI-I, Video in: 1 x DVI-I Female. Maximum resolution: 1920 x 1200 pixels, Product colour: Black, Grey, Maximum operating distance: 5 m. AC input voltage: 5.3 V, Power consumption (typical): 2,36 W. Dimensions (WxDxH): 210 x 88 x 55,5 mm, Weight: 620 g

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.