location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1764A KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1764A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1764A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792001987 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
EU data-sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS1764A user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1764A KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 4
  • - Keyboard port type: USB Mouse port type: USB Video port type: DVI-I
  • - WUXGA 1920 x 1200 pixels
  • - Housing material: Metal
  • - Hot keys
  • - DC 10,7 W
Long product name ATEN CS1764A KVM switch Black :
The long product name of ATEN CS1764A KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB, DVI-I, 1920 x 1200 @ 60Hz, DDC2B, DC 5.3V, 10.7W, 940g
More>>>
ATEN CS1764A KVM switch Black:
The official description of ATEN CS1764A KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CubiQ™ CS1764A USB 2.0 DVI KVMP™ Switch charts a revolutionary new direction in KVM (Keyboard, Video, Mouse) switch functionality by combining a 4 port KVM switch with a 2 port USB 2.0 hub at the same time as it provides an interface for a digital monitor (DVI).

In addition, the CS1764A comes with ATEN's new Video DynaSync™ technology, which optimizes display resolution, and power on detection, which means if one computer is powered off, the CS1764A will automatically switch to the next powered-on computer.

As a KVM switch, it allows users to access four computers from a single USB keyboard, USB mouse, and monitor console. As a USB 2.0 hub, it permits each computer to access any peripherals connected to the hub on a 'one computer at a time' basis.

Features:
-One USB console controls four DVI computers and two additional USB 2.0 devices
-2-port USB 2.0 hub built in
-Fully compliant with the USB 2.0 specification
-Computer selection via front panel pushbuttons and hotkeys
-Audio enabled - full bass response provides a rich experience for 2.1 channel surround sound systems
-Multiplatform support - Windows, Linux, Mac and Sun
-Superior video quality - 1920 x 1200, 60Hz; DDC2B
-Independent switching of KVM, USB, and Audio focus
-DVI digital and analog monitor support - fully compliant with the DVI specifications
-HDCP compliant
-Video DynaSync™ - stores the console monitor's EDID (Extended Display Identification Data) to optimize display resolution
-Power on detection - if one computer is powered off, the CS1764A will automatically switch to the next powered-on computer
-Console mouse port emulation/bypass feature supports most mouse drivers and multifunction mice
-Sun /Mac keyboard support and emulation*
-Auto Scan Mode for monitoring all computers
-Firmware upgradable via USB

* 1. PC keyboard combinations emulate Sun/Mac keyboards
2. Sun/Mac keyboards only work with their own computers

Package Contents
1x CS1764A USB 2.0 DVI KVMP™ Switch
4x KVM Cable (DVI-D, USB, Audio; 1.8m/6ft)
1x Power Adapter
1x User Manual
1x Quick Start Guide

Short summary description ATEN CS1764A KVM switch Black:
This short summary of the ATEN CS1764A KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1764A, 1920 x 1200 pixels, WUXGA, 10,7 W, Black

Long summary description ATEN CS1764A KVM switch Black:
This is an auto-generated long summary of ATEN CS1764A KVM switch Black based on the first three specs of the first five spec groups.

ATEN CS1764A. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. HD type: WUXGA, Maximum resolution: 1920 x 1200 pixels, Video bandwidth: 60 Hz. Product colour: Black, Housing material: Metal, LED indicators: USB, Yes. Power source: DC, Input voltage: 5.3 V, Power consumption (typical): 10,7 W. Sustainability certificates: RoHS, Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-I
DVI-I ports quantity
5
Console ports *
3.5mm headphone, 3.5mm mic, DVI-I, USB A
Console USB ports quantity
2
USB hub
Yes
USB 2.0 ports quantity
4
USB connector type
USB Type-A
USB version
2.0
Audio connections
Yes
Headphone outputs
5
Number of microphone inputs
5
DC-in jack
Yes
Performance
HD type *
WUXGA
Maximum resolution *
1920 x 1200 pixels
Video bandwidth
60 Hz
Scan interval
1, 99 s
DDC2B support
Yes
HDCP
Yes
Power on detection
Yes
Firmware upgradeable
Yes
Design
Product colour *
Black
Housing material
Metal
LED indicators
USB, Yes
Push button
Yes
Hot keys
Yes
Display
Built-in display *
No
Display
On Screen Display (OSD)
No
Power
Power source
DC
Input voltage
5.3 V
Power consumption (typical)
10,7 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
Yes
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
270 mm
Depth
88 mm
Height
55,5 mm
Weight
940 g
Packaging content
Cables included
DC, KVM
Quick installation guide
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
85176200
Brand Image Product code Product Stock Price from
ATEN CS682-AT KVM switch Black ATEN CS682-AT KVM switch Black
(show image)
CS682-AT 2-Port USB DVI KVM Switch with Audio 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS261 KVM switch ATEN CS261 KVM switch
(show image)
CS261 CS261 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1782A KVM switch Rack mounting Black ATEN CS1782A KVM switch Rack mounting Black
(show image)
CS1782A AT-CS1782A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1784A KVM switch Black ATEN CS1784A KVM switch Black
(show image)
CS1784A CS1784A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6900T KVM switch Black ATEN KE6900T KVM switch Black
(show image)
KE6900T KE6900T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CM0264 KVM switch Black ATEN CM0264 KVM switch Black
(show image)
CM0264 CM0264 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1644 KVM switch Black ATEN CS1644 KVM switch Black
(show image)
CS1644 CS1644 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)