location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite M110-003-WH mobile phone cable White 1 m USB A Apple 30-pin

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M110-003-WH USB Sync/Charge Cable with Apple 30-Pin Dock Connector, White, 3 ft. (0.91 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M110-003-WH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190062 show
Category:
Cable which connects a mobile phone to a charger, computer or other electronic device.
Mobile Phone Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:10:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite M110-003-WH mobile phone cable White 1 m USB A Apple 30-pin
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Features an Apple-compatible 30-pin plug and a USB-A plug
  • - Works with any computer
  • - MFi-certified for broad compatibility with your Apple iPhone, iPad or iPod
  • - Compatible with all Apple devices with 30-pin connectors
Warranty: 2-year limited
Long product name Tripp Lite M110-003-WH mobile phone cable White 1 m USB A Apple 30-pin :
The long product name of Tripp Lite M110-003-WH mobile phone cable White 1 m USB A Apple 30-pin. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Sync/Charge Cable with Apple 30-Pin Dock Connector, White, 3 ft. (0.91 m)
More>>>
Tripp Lite M110-003-WH mobile phone cable White 1 m USB A Apple 30-pin:
The official description of Tripp Lite M110-003-WH mobile phone cable White 1 m USB A Apple 30-pin as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The M110-003-WH USB Sync/Charge Cable connects your iPhone, iPad or iPod with the USB port on any computer, so you can charge your Apple device and transfer data. This 3-ft. (0.91 m) cable is MFi-certified for use with the latest generation of iPhone, iPad and iPod devices.

Short summary description Tripp Lite M110-003-WH mobile phone cable White 1 m USB A Apple 30-pin:
This short summary of the Tripp Lite M110-003-WH mobile phone cable White 1 m USB A Apple 30-pin data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite M110-003-WH, White, USB A, Apple 30-pin, 1 m, Male, Male

Long summary description Tripp Lite M110-003-WH mobile phone cable White 1 m USB A Apple 30-pin:
This is an auto-generated long summary of Tripp Lite M110-003-WH mobile phone cable White 1 m USB A Apple 30-pin based on the first three specs of the first five spec groups.

Tripp Lite M110-003-WH. Product colour: White, Connector 1: USB A, Connector 2: Apple 30-pin. Package width: 22,9 mm, Package depth: 66 mm, Package height: 132,1 mm. Country of origin: China, Master (outer) case width: 132,1 mm, Master (outer) case length: 246,4 mm

Features
Product colour *
White
Cable length
1 m
Connector 1 *
USB A
Connector 2 *
Apple 30-pin
Connector 1 gender
Male
Connector 2 gender
Male
Connector gender
Male/Male
Compatibility
iPhone (4s, 4, 3Gs, 3G and iPhone), iPad (3rd generation), iPad 2, iPad, · iPod Touch (1st through 4th generation), iPod classic and iPod nano (1st through 6th generation)
Technical details
Cable type
Dock Connector
Packaging data
Package width
22,9 mm
Package depth
66 mm
Package height
132,1 mm
Package weight
50 g
Logistics data
Country of origin
China
Master (outer) case width
132,1 mm
Master (outer) case length
246,4 mm
Master (outer) case height
78,7 mm
Master (outer) case weight
360 g
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332190069
Country Distributor
United States 1 distributor(s)