location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J480DW multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J480DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J480DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766749077 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 271857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2024 08:28:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-J480DW multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 27 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Brother iPrint & Scan, Mopria Print Service, Google Cloud Print
  • - USB port Wi-Fi
  • - Internal memory: 128 MB
  • - 8,3 kg
Long product name Brother MFC-J480DW multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi :
The long product name of Brother MFC-J480DW multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-J480DW - 1200 x 6000 dpi, 27/10ppm, USB 2.0, 802.11b/g/n, LCD, 19W, 8.3kg
More>>>
Brother MFC-J480DW multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi:
The official description of Brother MFC-J480DW multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cost-effective printing
The MFC-J480DW lets you save on costs with high yield individual cartridges that can deliver up to 550 black and colour print yields. Combined with other features like 2-sided printing and ink save mode, you can lower your total cost of ownership. (Approx. cartridge yield is declared in accordance with ISO/IEC 2471)

Time-saving Print Speeds
Delivering print speeds of up to 12 mono or 6 colour ipm (based on ISO/IEC 24734), this compact inkjet delivers fast printing while maintaining professional looking documents.

Enhanced connectivity
Featuring wireless connectivity, the MFC-J480DW lets you easily connect and share across your existing wireless network. You can also utilise the iPrint&Scan app, Apple AirPrint or Google Cloud Print to print and scan directly from your iPhone, iPad, Android device or Windows Phone. You can also connect to the web from your printer to scan to, or print from Google Docs, Facebook, Dropbox, and EVERNOTE.

Easily Copy, Scan and Fax Multiple Pages
The helpful Automatic Document Feeder (ADF) lets you avoid waiting to turn pages when copying, scanning or faxing multi-paged documents.

Compact Size
Stylish and compact, the MFC-J480DW incorporates print, copy, scan and fax capabilities with a host of connectivity features to suit your every need.

Eco-friendly
The MFC-J480DW has been awarded with the German Blue Angel, Nordic Swan and Energy Star environmental certification standards - meaning this multifunction device is classed as particularly energy efficient. Also, 4 separately replaceable ink cartridges help protect the environment and your wallet at the same time.

- 12ipm mono & 6ipm colour print speeds.
- Up to A4 automatic two-sided printing.
- Automatic Document Feeder for easy multi-paged copy, scan and fax.
- Wireless network connectivity.
- Large 4.5cm LCD display.

Short summary description Brother MFC-J480DW multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi:
This short summary of the Brother MFC-J480DW multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J480DW, Inkjet, Colour printing, 1200 x 6000 DPI, Colour copying, A4, Black

Long summary description Brother MFC-J480DW multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-J480DW multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J480DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 23 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Brand Image Product code Product Stock Price from
Brother MFC-3320CN multifunction printer A4 2400 x 2400 DPI 14 ppm Brother MFC-3320CN multifunction printer A4 2400 x 2400 DPI 14 ppm
(show image)
MFC-3320CN MFC-3320CN 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-3820CN multifunction printer Inkjet A4 14 ppm Brother MFC-3820CN multifunction printer Inkjet A4 14 ppm
(show image)
MFC-3820CN MFC-3820CN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)