location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP S5000 White Wired 4 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.0 White S5000 Speaker System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K7S74AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793835630 show
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2017
Product end of life date
Bullet Points HP S5000 White Wired 4 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 W 2.0 channels
  • - Number of drivers: 2 60 - 20000 Hz
  • - White
Warranty: 2-years limited
Long product name HP S5000 White Wired 4 W :
The long product name of HP S5000 White Wired 4 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2.0 White S5000 Speaker System
More>>>
HP S5000 White Wired 4 W:
The official description of HP S5000 White Wired 4 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the clear sound and compact design of the HP 2.0 Speaker System S5000. Enhance your smartphone, gaming console, PC or notebook experience with stereo audio.

Short summary description HP S5000 White Wired 4 W:
This short summary of the HP S5000 White Wired 4 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP S5000, 2.0 channels, Wired, 4 W, 60 - 20000 Hz, White

Long summary description HP S5000 White Wired 4 W:
This is an auto-generated long summary of HP S5000 White Wired 4 W based on the first three specs of the first five spec groups.

HP S5000. Recommended usage: PC. Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 4 W, Frequency range: 60 - 20000 Hz, Sensitivity: 88 dB. Product colour: White

Designed for bass

The compact speakers deliver a surprising full deep bass with the dual 62 mm integrated passive radiators that enhance the lower frequency.

Affordable performance

The competitively priced speakers provide reliable performance with 80-20 kHz frequency, 4W output, and magnetically shielded to diffuse interference. The contoured rectangle design and perforated metal grill facing complements any computer and room setting requires minimal space.

Stream your favorites

Share the audio sensation from your smartphone, tablet or PC, or enjoy your own private listening with the headphone jack.

Loudspeakers
Audio output channels *
2.0 channels
Speaker placement *
Tabletop/bookshelf
Number of drivers *
2
Driver diameter
6,2 cm
Audio
RMS rated power *
4 W
Frequency range
60 - 20000 Hz
Sensitivity
88 dB
Performance
Recommended usage *
PC
Product colour *
White
Volume control
Rotary
Suitable for outdoor use
No
On/off switch
Yes
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphone outputs
1
Ports & interfaces
Headphone connectivity
3.5 mm
Power
Power source type
AC
Weight & dimensions
Width
74,1 mm
Depth
73,9 mm
Height
137,6 mm
Weight
772 g
Packaging data
Package width
162 mm
Package depth
98 mm
Package height
193 mm
Package weight
908 g
Packaging content
Warranty card
Yes
Quick start guide
Yes
Other features
Equalizer
No
Magnetically shielded
Yes
Country Distributor
United Kingdom 1 distributor(s)