location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Lumea Prestige SC2007/00 light hair remover Intense pulsed light (IPL) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumea Prestige
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lumea Prestige SC2007/00 IPL - Hair removal device
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC2007/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010374715 show
Category:
Depilation - removal of body or facial hair from its root - using light.
Light Hair Removers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Sep 2019
Product end of life date
Philips SC2007/00 user manual (8.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Other PDF (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Other PDF (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Lumea Prestige SC2007/00 light hair remover Intense pulsed light (IPL) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy smooth skin every day
  • - Effortlessly effective
  • - IPL technology
  • - Suitable hair and skin types
  • - Application areas
  • - Extra safety for the face
  • - Fast treatment on legs
  • - Gentle treatment
  • - Cordless convenience
  • - Five light energy settings
  • - No replacement parts needed
  • - Slide and Flash mode
  • - Luxurious pouch
Long product name Philips Lumea Prestige SC2007/00 light hair remover Intense pulsed light (IPL) White :
The long product name of Philips Lumea Prestige SC2007/00 light hair remover Intense pulsed light (IPL) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

570/600 nm, 250 000 flashs, 100-240 V
More>>>
Philips Lumea Prestige SC2007/00 light hair remover Intense pulsed light (IPL) White:
The official description of Philips Lumea Prestige SC2007/00 light hair remover Intense pulsed light (IPL) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Adapted for safe and effective use in your own home
Philips Lumea uses an innovative light-based technology called IPL (Intense Pulsed Light), derived from the technology used in professional beauty salons. Philips has adapted this technology for safe and effective use in the comfort of your own home. Philips worked closely with leading dermatologists to develop our breakthrough hair removal system. For more than 10 years we carried out extensive consumer research with more than 2000 volunteers.

Enjoy smooth skin every day
Philips Lumea applies gentle pulses of light to the hair root. As a consequence, the amount of hair your body grows gradually decreases. Repeating the treatment leaves your skin beautifully hair free and touchably smooth.

Effortlessly effective
Our clinical studies have shown significant hair reduction in as little as four fortnightly treatments resulting in smooth, hair-free skin. To maintain these results, simply repeat the treatment when needed. Time between treatments may vary based on your individual hair regrowth. - To enlarge this picture, please click on the image in the image gallery at the top of this page

Suitable for a wide variety of hair and skin types
Philips Lumea works effectively on (naturally) dark blonde, brown and black hairs. As with other light-based treatments, Philips Lumea is NOT effective on red, light-blonde or white/grey hair. Philips Lumea is also NOT suitable for very dark skin.

Safe and effective even on sensitive areas
Use with confidence to remove hair on the face (upper lip, chin and sideburns) and body parts including the legs, underarms, bikini area, belly and arms.

Large treatment window for fast application
Big treatment window for fast application on large areas like legs.

Precision attachment for safe facial treatment
The precision attachment is equipped with an extra integrated light filter and enables a safe and convenient application on the upper lip, chin and sideburns. It can also be used on other sensitive areas on the body, such as the underarms, the bikini area and hard-to-reach areas.

Cordless convenience
Lumea's unique cordless design is perfect for maximum reach and ease of use.

No replacement parts, no hidden costs
Philips Lumea is a complete solution that comes ready to work straight out of the box. More importantly, it does not require any replacement lamps or gels.

Slide and Flash mode for more convenient application
Main application mode enables sliding motion for more convenient and continuous application.

Five adjustable light energy settings
Philips Lumea has five adjustable light energy settings to ensure gentle but effective treatment. Used correctly, Philips Lumea's IPL treatment is safe and gentle to use even on sensitive skin and sensitive body areas.

Lumea Prestige comes in a luxurious pouch
Philips Lumea Prestige has a luxurious pouch for easy storage.

Short summary description Philips Lumea Prestige SC2007/00 light hair remover Intense pulsed light (IPL) White:
This short summary of the Philips Lumea Prestige SC2007/00 light hair remover Intense pulsed light (IPL) White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Lumea Prestige SC2007/00, White, Intense pulsed light (IPL), 8 min, 1 min, 1 min, 1 min

Long summary description Philips Lumea Prestige SC2007/00 light hair remover Intense pulsed light (IPL) White:
This is an auto-generated long summary of Philips Lumea Prestige SC2007/00 light hair remover Intense pulsed light (IPL) White based on the first three specs of the first five spec groups.

Philips Lumea Prestige SC2007/00. Product colour: White, Hair removal technology: Intense pulsed light (IPL), Full leg treatment time: 8 min. Power source: Battery, AC input voltage: 100-240 V, Charging time: 1,66 h

Enjoy smooth skin every day
Enjoy smooth skin every day

Philips Lumea applies gentle pulses of light to the hair root. As a consequence, the amount of hair your body grows gradually decreases. Repeating the treatment leaves your skin beautifully hair free and touchably smooth.

Effortlessly effective
Effortlessly effective

Our clinical studies have shown significant hair reduction in as little as four fortnightly treatments resulting in smooth hair free skin. To maintain these results, simply repeat the treatment when needed. Time between treatments may vary based on your individual hair regrowth. - To enlarge this picture, please click on the image in the image gallery on the top of this page

Adapted for safe and effective use in your own home
Adapted for safe and effective use in your own home

Philips Lumea uses an innovative light-based technology called IPL (Intense Pulsed Light), derived from the technology used in professional beauty salons. Philips has adapted this technology for safe and effective use in the comfort of your own home. Philips worked closely with leading dermatologists to develop our breakthrough hair removal system. For more than 10 years we carried out extensive consumer research with more than 2000 volunteers.

Cordless convenience
Cordless convenience

Lumea's unique cordless design is perfect for maximum reach and ease of use.

No replacement parts, no hidden costs
No replacement parts, no hidden costs

Philips Lumea is a complete solution that comes ready to work right out of the box. More importantly, it does not require any replacement lamps or gels.

Five adjustable light energy settings
Five adjustable light energy settings

Philips Lumea has five adjustable light energy settings to ensure gentle but effective treatment. Used correctly, Philips Lumea's IPL treatment is safe and gentle to use even on sensitive skin and sensitive body areas.

Safe and effective even on sensitive areas
Safe and effective even on sensitive areas

Use with confidence to remove hair on face (upper lip, chin and sideburns) and body parts including legs, underarm, bikini area, belly and arms.

Slide and Flash mode for a more convenient application
Slide and Flash mode for a more convenient application

Main application mode enables sliding motion for a more convenient and continuous application.

Precision attachment for safe facial treatment
Precision attachment for safe facial treatment

The precision attachment is equipped with an extra integrated light filter and enables a safe and convenient application on the upper lip, chin and sideburns. It can also be used on other sensitive areas on the body, such as the underarms, the bikini area and hard-to-reach areas.

Suitable for a wide variety of hair and skin types
Suitable for a wide variety of hair and skin types

Philips Lumea works effectively on (naturally) dark blonde, brown and black hairs. As with other light-based treatments, Philips Lumea is NOT effective on red, light-blonde or white/grey hair. Philips Lumea is also NOT suitable for very dark skin.

Lumea Prestige comes in a luxurious pouch

Philips Lumea Prestige has a luxurious pouch for easy storage.

Large treatment window for fast application
Large treatment window for fast application

Big treatment window for fast application on large areas like legs.

Gentle treatment
Gentle treatment

Gentle to your skin.

Features
Hair removal technology *
Intense pulsed light (IPL)
Full leg treatment time
8 min
Underarm treatment time
1 min
Bikini line treatment time
1 min
Face areas treatment time
1 min
Body attachment *
Yes
Body areas
Inner upper arms
Body attachment area
4 cm²
Body attachment light spectrum
570 nm
Face areas
Chin, Upper lip
Precision (face) attachment light spectrum
600 nm
Adjustable intensity
Yes
Number of intensity levels
5
Features
Body attachment light fluency
2,5 - 5,6 J/cm²
Precision (face) attachment light fluency
2,6 - 5,9 J/cm²
Product colour *
White
Bulb lifetime (flashes)
250000
Ultraviolet (UV) filter
Yes
Power
Power source *
Battery
AC input voltage
100-240 V
Battery life (flashes)
370
Charging time
1,66 h
Packaging content
Storage pouch
Yes
Manual
Yes
Charger
Yes