location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab S2 9.7 Samsung Exynos 32 GB 24,6 cm (9.7") 3 GB Wi-Fi 5 (802.11ac) Android Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab S2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9.7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-T810NZKE
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Tab S2 9.7 Samsung Exynos 32 GB 24,6 cm (9.7") 3 GB Wi-Fi 5 (802.11ac) Android Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 24,6 cm (9.7") 2048 x 1536 pixels OLED
  • - Samsung Exynos 5433 1,9 GHz
  • - 32 GB Flash Card reader integrated
  • - Single camera 8 MP Front camera 2,1 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 5870 mAh
  • - Android
Long product name Samsung Galaxy Tab S2 9.7 Samsung Exynos 32 GB 24,6 cm (9.7") 3 GB Wi-Fi 5 (802.11ac) Android Black :
The long product name of Samsung Galaxy Tab S2 9.7 Samsung Exynos 32 GB 24,6 cm (9.7") 3 GB Wi-Fi 5 (802.11ac) Android Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9.7” 2048 x 1536(QXGA) Super AMOLED, CPU Quad 1.9GHz & Quad 1.3GHz, 3GB RAM, Wi-Fi 802.11 a/b/g/n/ac, Wi-Fi Direct, Bluetooth 4.1 BLE, GPS, GLONASS, 8MP AF (Rear) & 2.1MP (Front), microSD, 5870mAh, Android 5.0 (Lollipop)
More>>>
Samsung Galaxy Tab S2 9.7 Samsung Exynos 32 GB 24,6 cm (9.7") 3 GB Wi-Fi 5 (802.11ac) Android Black:
The official description of Samsung Galaxy Tab S2 9.7 Samsung Exynos 32 GB 24,6 cm (9.7") 3 GB Wi-Fi 5 (802.11ac) Android Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultimate Productivity and Connectivity Features for Users On-The-Go

The Galaxy Tab S2 delivers unmatched mobility to cater to high-efficiency users seeking maximized productivity. The tablet comes fully equipped and preloaded with Microsoft Office Solutions for ultimate productivity on the road, such as creating and editing documents, while conveniently storing up to 100GB of files on the cloud via OneDrive for two years for free. Also, it’s compatible with the advanced Book Cover Keyboard that delivers the same convenience of a standard PC keyboard with a built-in trackpad for executing tasks on-the-go.

For enhanced manageability, the Galaxy Tab S2 is built with a touch-enabled Fingerprint Scanner for hassle-free authentication. A built-in advanced security sensor now offers easy access to the personal device with a simple press against the home key. For the most streamlined device management options, the Galaxy Tab S2 features Smart Manager which displays the device’s settings automatically, including battery power levels, storage and RAM availability for users to efficiently manage their devices. It is also pre-installed with anti-malware for an extra layer of protection.

In addition, the Galaxy Tab S2 offers Multitasking, allowing users to view and run two apps simultaneously. Also with Pop-Up Window, users can easily navigate between multiple apps at once. The Galaxy Tab S2 also provides an improved storage structure that makes locating files simpler than ever.

Short summary description Samsung Galaxy Tab S2 9.7 Samsung Exynos 32 GB 24,6 cm (9.7") 3 GB Wi-Fi 5 (802.11ac) Android Black:
This short summary of the Samsung Galaxy Tab S2 9.7 Samsung Exynos 32 GB 24,6 cm (9.7") 3 GB Wi-Fi 5 (802.11ac) Android Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab S2 9.7, 24,6 cm (9.7"), 2048 x 1536 pixels, 32 GB, 3 GB, Android, Black

Long summary description Samsung Galaxy Tab S2 9.7 Samsung Exynos 32 GB 24,6 cm (9.7") 3 GB Wi-Fi 5 (802.11ac) Android Black:
This is an auto-generated long summary of Samsung Galaxy Tab S2 9.7 Samsung Exynos 32 GB 24,6 cm (9.7") 3 GB Wi-Fi 5 (802.11ac) Android Black based on the first three specs of the first five spec groups.

Samsung Galaxy Tab S2 9.7. Display diagonal: 24,6 cm (9.7"), Display resolution: 2048 x 1536 pixels, Display technology: OLED. Internal storage capacity: 32 GB. Processor frequency: 1,9 GHz, Processor family: Samsung Exynos, Processor model: 5433. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2,1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 389 g. Operating system installed: Android. Product colour: Black

Display
Display diagonal *
24,6 cm (9.7")
Display resolution *
2048 x 1536 pixels
LED backlight
Yes
Display technology
OLED
Display technology marketing name
Super AMOLED
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
4:3
Processor
Processor family *
Samsung Exynos
Processor model *
5433
Processor cores
4
Processor frequency *
1,9 GHz
Coprocessor
Yes
Coprocessor frequency
1,3 GHz
Coprocessor cores
4
Memory
Internal memory *
3 GB
Maximum internal memory
3 GB
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
128 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Auto focus
Yes
Video recording
Yes
Maximum video resolution
2560 x 1440 pixels
Front camera *
Yes
Front camera resolution (numeric)
2,1 MP
Geotagging
Yes
Network
Bluetooth
Yes
Bluetooth version
4.1
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Wi-Fi Direct
Yes
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Mobile High-Definition Link (MHL)
Yes
Microphone in
Yes
SmartCard slot
No
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
Yes
DC-in jack
No
Messaging
E-mail
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Black
Performance
GLONASS
Yes
GPS (satellite)
Yes
Accelerometer
Yes
Gyroscope
Yes
Orientation sensor
Yes
Electronic compass
Yes
Google applications
Gmail, Google Chrome, Google Drive, Google Hangouts, Google Maps, Google Music, Google Play, YouTube
Position location *
Yes
Security
Fingerprint reader
Yes
Software
Platform *
Android
Operating system version
5,0
Operating system installed *
Android
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Smart Response Technology
No
Enhanced Intel SpeedStep Technology
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
5870 mAh
Continuous video playback time
12 h
Continuous audio playback time
109 h
Browsing time (Wi-Fi)
8 h
Media formats
Audio formats supported
AAC, AAC+, eAAC+, FLAC, MP3, Vorbis, WMA
Video formats supported
H.263, H.264, MPEG4, VC-1, VP8, WMV7, WMV8
Weight & dimensions
Width
169 mm
Depth
5,6 mm
Height
237,3 mm
Weight
389 g
Packaging content
Keyboard included
No
AC adapter included
Yes
Cables included
USB
Other features
Video capture resolution (max)
2560 x 1440 pixels
Video playback
Yes
Docking connector
No
Wi-Fi
Yes
Full HD
Yes
Total storage capacity
32 GB
Source Testseek summary Average rating
Reviews
Updated:
2016-10-23 02:27:42
Uk has collected 263 expert reviews for Samsung Galaxy Tab S2 9.7 Samsung Exynos 32 GB 24.6 cm (9.7") 3 GB Wi-Fi 5 (802.11ac) Android Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pcauthority.com.au
Updated:
2016-10-23 02:27:41
T here are certain things that you're guaranteed to get with the 9.7in Samsung Galaxy Tab S2. The first is quality. It's clear from the moment you pick it up that this is a premium tablet, with no hint of flex and a stylish, understated design. The second...
Bottom line The Tab S2 9.7in isn't a perfect tablet: gaming performance could be better, while a lack of accessories compared to the iPad 2 Air holds it back. Come on Samsung, make that keyboard cheaper! However, Samsung hasn't compromised in the areas that ma...
100%
itproportal.com
Updated:
2016-10-23 02:27:41
Tablets are often seen as a consumer device, allowing you to update Facebook from the sofa while you watch TV, or catch up with iPlayer in bed. But they're increasingly finding a place in the business world too allowing mobile worker to catch up with ema...
Good Excellent screen, Long battery life, Fast processor...
Bad Plastic back, Not the latest Android, Nagging Smart Manager...
Bottom line With the 32GB Wi-Fi only version costing £399 direct from Samsung, the Galaxy Tab S2 9.7 is priced on a par with the 16GB 9.7-inch iPad Air 2. It has the same screen resolution in a lighter and thinner package, and of course more storage, so it's clear to...
80%
T3.com
Updated:
2016-10-23 02:27:41
Apple's dominance of the tablet market has gradually deteriorated over the years and with slates like the Samsung Galaxy Tab S2 it's no wonder.With a 9.7-inch screen, a slim and light build and lots of power all packed into a premium shell it's almost an...
Good Good screen, Thin and light, Strong performance...
Bad Average battery, Erratic fingerprint scanner, Plain design...
80%
Digitaltrends.com
Updated:
2016-10-23 02:27:41
Most Android tablets play second fiddle to the iPad. They're often cheaper, weaker, and less attractive that Apple's famous tablet, but occasionally, one comes along that actually challenges Apple. Samsung's Galaxy Tab S line started in 2014 with one purp...
Good Absurdly thin and light, Sleek look, Bright colorful screen, Long battery life...
Bad It's almost as expensive as an iPad, Lacks premium all-metal build...
Bottom line For Android users, Samsung's high-end tablets have always been the logical alternative to Apple's iPad. The Tab S line started on a high note, and the second-generation is as excellent as the first. The bright sharp screen, thin and light body, as well...
90%
techadvisor.co.uk
Updated:
2016-10-23 02:27:41
Which is the best large-screen Android tablet ? We compare the specifications of market-leading Android tablets , including the Amazon Fire HD 10, Google Nexus 9, Samsung Galaxy Tab S2 9.7 and Sony Xperia Z4 Tablet. Also see: Best tablets 2015 and Best An...
0%
pocket-lint.com
Updated:
2016-10-23 02:27:41
Samsung, perhaps more that any other company in the Android space, has been experimenting with the ultimate tablet recipe for a number of years. We've seen all sizes and various power setups in the company's line-up. The Samsung Galaxy Tab S2 follows up...
Good Vibrant display, 4:3 aspect ratio works well in portrait or landscape orientation, ultra slim and lightweight design, microSD slot for storage expansion...
Bad It's pretty expensive, build not as high-end as competitors, graphical limitations, lower resolution than predecessor, battery life not great...
Bottom line The Samsung Galaxy Tab S2's strongest aspect is its size and the weight, giving you plenty of display, while remaining light and slimline. There's lot to like about this tablet. There's a great deal of vibrancy to the display and while that looks g...
80%
alphr.com
Updated:
2016-10-23 02:27:41
There are certain things that you're guaranteed to get with the 9.7in Samsung Galaxy Tab S2. The first is quality. The moment you pick up the Tab S2 you know it's a premium tablet, with no hint of flex and a stylish, understated design. The second is spee...
Bottom line The Tab S2 9.7in isn't a perfect tablet: gaming performance could be better, while a lack of accessories compared to the iPad 2 Air holds it back. (Come on Samsung UK, make that keyboard cheaper!)However, Samsung hasn't compromised on the areas that matte...
100%
3g.co.uk
Updated:
2016-10-23 02:27:41
The Samsung Galaxy Tab S was one of the best slates Samsung had ever made, with high-end specs and a stunning screen.Now the company is back with the Samsung Galaxy Tab S2 . It's more of the same in a lot of ways but when the original was so good that's n...
Good Brilliant Screen, Lots of power, Fingerprint scanner...
Bad Average battery, Weak camera, Plastic back...
Bottom line The Samsung Galaxy Tab S2 is one of the best Android slates available, with a brilliant screen and premium appeal...
80%
techguide.com.au
Updated:
2016-10-23 02:27:41
Samsung's stunning Galaxy Tab S2 is the world's thinnest and lightest tablet. And if that's not enough it also has a truly dazzling Super AMOLED display to give users a crystal clear view of their content, websites and apps.Available with an 8-inch or 9.7...
Good Super thin, light, incredible Super AMOLED screen, octacore processor...
Bad Battery life could be better, fingerprint reader could improve, no SPen to drawn on the screen...
Bottom line The Samsung Galaxy Tab S2 is a head-turning tablet that looks as good as it performs with features on board that will make it an excellent companion for work or play...
80%
whatmobile.net
Updated:
2016-10-23 02:27:41
Samsung has once again graced us with another flagship tablet but how does it compare to this year’s competition and more importantly, its predecessor?Samsung are at it again with another sleek tablet that will surely fly off shelves and please fans. The...
Good Lightweight, Excellent value for money, Quick performance...
Bad Similar to last year, Smaller battery, Average camera...
80%
itwire.com
Updated:
2016-10-23 02:27:41
Samsung's new Galaxy Tab S2 presents a remarkable Android tablet experience – it could not be more different to its superb predecessor, the Galaxy Tab S.In fact I have both – the Tab S that I have used daily as my ‘couch companion' and occasional travelli...
Bottom line I apologise for the rather clinical analysis – let's be a little less formal. I love the first generation Tab S – it is like a comfortable pair of slippers. The new kid on the block is faster, sleeker, and brasher. But it is an evolution – not a revolutio...
0%
cybershack.com.au
Updated:
2016-10-23 02:27:42
Samsung's Galaxy Tab S2 is quite literally an iPad that runs Android. This is simultaneously one of its greatest strengths and biggest shortcomings. The Galaxy Tab S2 is a fantastic tablet, but unless you're an Android diehard, you might just find yoursel...
Good Really, really light, 4:3 aspect ratio is more versatile, Fantastic screen...
Bad Feels a little "me too", Missing features from last year, Battery life worse than last year...
80%
theaustralian.com.au
Updated:
2016-10-23 02:27:42
I've been on a tablet binge, first with Apple's iPad Pro in San Francisco, then last week with two great new Android tablets: the 9.7-inch Samsung Galaxy Tab S2 and Sony's versatile Xperia Z4.Both Samsung and Sony are busy inventing new reasons for us to...
80%
goodgearguide.com.au
Updated:
2016-10-23 02:27:42
Samsung has a stronghold over the smartphone space, but its grip on the tablet market isn't as tight. That market belongs to Apple, and making a tablet as good as the iPad is not enough for customers to be lured across to Samsung — the Tab S2 has to be be...
Good 9.7-inch Super-AMOLED display, Thin and light form factor, Octa-core CPU, Refined finger scanner, Proficient 8-megapixel rear camera, Aluminium chassis...
Bad Lacking distinctive character, Build not as premium as Apple's iPad, Fewer hardware features, but still priced to compete against Apple's iPad...
85%
pcworld.co.nz
Updated:
2016-10-23 02:27:42
Updated: This review was updated with battery results on 18 September, 2015.Samsung has a stronghold over the smartphone space, but its grip on the tablet market isn't as tight. That market belongs to Apple, and making a tablet as good as the iPad is not...
Good 9.7-inch Super-AMOLED display, Thin and light form factor, Octa-core CPU, Refined finger scanner, Proficient 8-megapixel rear camera, Aluminium chassis...
Bad Lacking distinctive character, Build not as premium as Apple's iPad, Fewer hardware features, but still priced to compete against Apple's iPad...
85%
expertreviews.co.uk
Updated:
2016-10-23 02:27:42
You could say that imitation is the sincerest form of flattery, and while we’ve long been fans of 4:3 screens at Expert Reviews they tend to divide opinion; 16:9 and 16:10 displays may have the edge for watching films, but tablets with squarer 4:3 panels...
Bottom line There's no doubt the Samsung Galaxy Tab S2 is an impressive tablet. It's slim, light and has a generally excellent screen, as long as you're willing to put up with a slight yellow tint for the sake of excellent contrast. However, it sits in an odd positio...
100%
fatducktech.com
Updated:
2016-10-23 02:27:42
Samsung's update to its premium Android tablet line, the Galaxy Tab S2 is sleek, powerful and compelling — as long as you actually need a tablet update.Samsung has somewhat pulled back on its absolute tsunami of tablets of recent years; there was a time w...
0%
gadgetguy.com.au
Updated:
2016-10-23 02:27:42
You've seen Samsung's 2015 phones, and now it's time to see what the company can do to make its tablets on par with these bad boys. Is Samsung's Galaxy Tab S2 the best tablet around?Another year, another tablet, and while these get better every year, Sams...
Good Very well built; Slim, comfortable and easy to hold; One of the brightest screens on any tablet available found today; Surprisingly fast screen response when typing; Just like in the 2015 phones, Android is fairly stripped back, making it more efficient;...
Bad Samsung has ditched the camera flash. for some reason or another; No infrared port; On-screen keyboard needs a bit of work; Has virtually no individuality or unique identity: it looks like Samsung's interpretation of an iPad;...
Bottom line With Samsung's latest tablet, there is no mistaking that this is one of the best non-Apple tablets out there, with a combination of parts that Android fans are sure to love, though it's not the independent design you've seen from Samsung in the past.Rathe...
80%
thunderbaylive.com
Updated:
2016-10-23 02:27:42
Lisa Gade compares the Samsung Galaxy Tab S2 9.7 and the Apple iPad Air 2. Check out our video review of the Samsung Galaxy Tab S2...
0%
phonesreview.co.uk
Updated:
2016-10-23 02:27:42
If you're about to purchase a new high-end tablet you might be considering the Samsung Galaxy Tab S2. It was announced in late July and comes in two models the 8.0 and Galaxy Tab S2 9.7. Today we're showing a Samsung Galaxy Tab S2 review of the 9.7-inch v...
0%
stuff.tv
Updated:
2016-10-23 02:27:42
There's now an understanding among tablet manufacturers that Apple got it right. From the start, iPads have had 4:3 screen orientation, which has made more sense for the purposes most people use tablets for: idly browsing dailymail.com while GBBO drones o...
Bottom line We loved the Samsung Tab S, and we have every reason to suspect the Tab S2 will impress us even more We loved the Samsung Tab S, and we have every reason to suspect the Tab S2 will impress us even more particularly given that new (old, borrowed) screen r...
100%
futurefive.co.nz
Updated:
2016-10-23 02:27:42
The Galaxy Tab S2 is Samsung's latest flagship device, featuring a bright and vibrant Super AMOLED display and a durable and stylish metal frame. The Galaxy Tab S2 is the thinnest and lightest tablet Samsung has to offer.FunctionalityThe Galaxy Tab S2 com...
Bottom line The Galaxy Tab S2 from Samsung is a stylish, portable and lightweight tablet, offering great productivity and mobility features with a ride range of apps available from the Google Play store, and the Galaxy store for Galaxy-specific apps, as well as advan...
0%
techradar.com
Updated:
2016-10-23 02:27:42
Samsung's Galaxy Tab S was announced back in July 2014 and proved one of the most exciting Android tablets on the market dropping a lot of the guff we've seen on previous models.The Samsung Galaxy Tab S2 comes in its wake being announced a year late – but...
Good Super, slim profile, Lovely display, Fast charging technology...
Bad Questionable battery life, No 128GB model, Tacky plastic back...
Bottom line Samsung's Galaxy Tab S2 looks like one of the best Android tablets available right now, all that's left to know is the price...
80%
itpro.co.uk
Updated:
2016-10-23 02:27:42
Samsung has finally announced a release date for its latest Galaxy Tab S2 Android Lollipop tablets. The new 9.7in tablet will arrive in the UK on September 4 th starting at £399. We managed to get our hands on a pre-production unit of the 10in tablet at...
80%
techradar.com/au/
Updated:
2016-11-20 01:57:37
When I first wrote about the Samsung Galaxy Tab S2, my dad remarked of the news story, "So, I heard Samsung is making a new iPad?"This perfectly sums up how average consumers view tablets as a product category. Apple now makes the Kleenex or, in the UK...
Good Thinner, lighter design, New 4:3 display, microSD card slot...
Bad Small specs upgrade, Soso battery life, Camera is mediocre...
Bottom line The Samsung Galaxy Tab S2 is an upgrade in size and name only. It has a thinner and lighter profile with a new 4:3 aspect ratio, but the specs bump is small and battery life is short...
80%
klgadgetguy.com
Updated:
2016-11-20 01:57:37
Samsung has been launching one device after another, and now we have the Galaxy Tab S2, a premium tablet from Samsung unlike the cheaper mid-range tablet device – the Galaxy Tab A. If you have seen the previous generation, which is the Galaxy TabS, you ca...
Bottom line Nothing really much has changed other than the Tab S2 being super thin and super light with 4:3 ratio and in natural portrait orientation...
76%
hardwarezone.com.my
Updated:
2016-11-20 01:57:37
What's a tablet to do in a world where growing legions of phablets and 2-in-1 hybrids are all vying for a place in consumers' hearts? When the iPad first came out – the first of many tablets to come – many derided it as just being an oversized iPhone. Whe...
0%
vernonchan.com
Updated:
2016-11-20 01:57:37
Samsung of late has been playing the premium game, upping in terms of design and material build. We've seen this across its smartphone range—from the flagship Galaxy Note5, S6, S6 edge and S6 edge plus; and mid-range A series. This has also trickled down...
90%
chip.com.my
Updated:
2016-11-20 01:57:37
Samsung is back again to show us what they're made of, rocking the tablet market with their Galaxy Tab S2. Coming in both 9.7-inches and 8.7-inches variations, we had the opportunity to take the 9.7-inch variant out for a spin.First impressions are import...
Good Powerful, Large screen, Battery life...
Bad Slightly boring design, Price...
Bottom line The Galaxy Tab S2 performs like a dream, with everything running smooth as silk. Though having a better camera would have been really great to make the experience we had more satisfying.(previously published in issue October 2015)...
0%
dronthego.net
Updated:
2016-11-20 01:57:38
Last year, I used the Samsung Galaxy Tab S as my main tablet for around a month after it was announced. I liked the size and weight of the Tab S, and since I've been using Samsung products since the Galaxy S3 I felt right at home using it with ease. Perso...
Bottom line I enjoyed using the the Samsung Galaxy Tab S2 during my vacation in Palawan. I'm really glad that I had it with me because I prefer using devices with big screens for easier viewing and usage. I normally ditch the idea of bringing out my heavy tablet whil...
0%
thestar.com.my
Updated:
2016-11-20 01:57:38
Samsung's latest tablet is light, slim and easy on the eyes.Samsung's Galaxy Tab S2 is touted to be the slimmest and lightest tablet for its size. It was designed as a device for work and pleasure that's convenient to carry.The tablet is available in two...
Good Good size and weight, pleasant multimedia experience, reasonably priced...
Bad Camera lacks flash, fingerprint scanner doesn't always work seamlessly...
Bottom line Last but not least, the price tag of RM1,999 is pretty reasonable considering that it's a slim and light tablet that's not short on features.The screen is great for surfing, gaming and watching videos, and you don't have to worry about the battery running...
80%
unbox.ph
Updated:
2016-11-20 01:57:38
Samsung surprised us last year with their awesome flagship, the Galaxy Tab S. The Tab S had a lot of things going for it, including an absolutely gorgeous 8.4-inch Super AMOLED display with a 16:9 aspect ratio. Samsung's spiel last year was that the aspec...
Bottom line Tab S on the left, Tab S2 on the rightThis year's offerings sport a thinner body compared to last year's offering – a full millimeter in fact (6.6mm vs. 5.6mm) – and comes with a metal frame and a redesigned back. Gone is the dimpled, plastic back that ma...
0%
unbox.ph
Updated:
2016-11-20 01:57:38
Android tablets weren't met with great reviews when they were first introduced to the market several years ago. Google had problems optimising the Android operating system to work smoothly and efficiently on their initial builds. However after more than h...
Bottom line Now we answer the hard question that we put forward at the start of this article. Is the Samsung Galaxy Tab S2 a good buy considering the Php29,990 price tag? Our answer is a resounding yes. Here are our top two reasons why:The nearest competitor is the S...
0%
stuff.tv/my/
Updated:
2016-11-20 01:57:38
There's now an understanding among tablet manufacturers that Apple got it right. From the start, iPads have had 4:3 screen orientation, which has made more sense for the purposes most people use tablets for: idly browsing dailymail.com while GBBO drones o...
Bottom line Samsung hasn't just crafted a worthy successor to the Galaxy Tab S, but one of the best big-screen tablets out there. It's thin, light, gorgeous-looking and well-balanced, and while the screen has fewer pixels than its predecessor's it's still fantastic w...
80%
whathifi.com
Updated:
2017-06-22 02:06:11
When looking at a new tablet, it's difficult not to draw immediate comparisons with the iPad Air 2 – our current Award winner and arguably the best tablet on the market. It's even harder when the tablet in question takes its most obvious rival on head-to...
Good Sturdy build, Sharp, bright screen, Good battery life, Hi-res audio support...
Bad Colour balance not quite right, Some stutters when gaming...
Bottom line The Samsung Galaxy Tab S2 is a good Android alternative to the Apple iPad Air 2, but doesn't quite bring its A game to the table as strongly as its rival, struggling to match it in the handling of both music and movies.The overall performance leaves very...
80%
gadgetscentral.co.uk
Updated:
2017-06-22 02:06:11
A superb screen and lovely feel - this is a brilliant Google tablet.Apple's dominance of the tablet market has gradually eroded over the years and with choices like the Samsung Galaxy Tab S2 it's no surprise.With a 9.7-inch screen, a slim and light build and plenty...
Bottom line The Samsung Galaxy Tab S2 is not about to knock the iPad off its perch, but in many ways it feels like an Android iPad.It's a great to use thanks to a thin and light design, a big and bright screen and plenty of power, which is what you want in a tablet. The battery...
0%
filipinotechaddict.net
Updated:
2017-06-22 02:06:11
We rarely review tablets but thanks to our good friends from Samsung Philippines, they've sent us a tablet that we can review. If tablets were on a decline a year ago, they are becoming relevant again these days. So, Samsung have brought the Samsung Galax...
Bottom line The only downside we see here is the steep price – P29,990.But other than that, we fell in love with it. It is powerful yet elegant and beautiful. If your intention is to keep this tablet for two years I think buying it despite its price won't be problem...
0%
gizmodo.co.uk
Updated:
2017-06-22 02:06:12
When it comes to tablets, the current thinking seems to be “go big or go home,” or at the very least, “come with a keyboard.” The Galaxy Tab S2, on the other hand, seems like a careful perfection of the way tablets used to be — not a computer replacement...
0%
techadvisor.co.uk
Updated:
2017-07-06 03:48:26
Android tablet fans were hotly anticipating the release of the new Samsung Galaxy Tab S3 as it was announced in Barcelona last week at MWC. But how does it compare to last year's release of the Samsung Galaxy Tab S2? We consider the specifications of the...
Bottom line The Samsung Galaxy Tab S3 was released with much anticipation. Android fans everywhere were hoping it would be a sleeker and much improved device from the Galaxy Tab S2, which is now getting long in the tooth. Samsung has obviously made steps to improve u...
0%
expertreviews.co.uk
Updated:
2019-11-24 11:43:57
Apple’s iPad lineup – which uses iOS – is the most popular type of tablet on the market, and there are various models to suit different purposes. They aren’t necessarily the most budget-friendly options, however. The Microsoft Windows 2-in-1 laptop/tablet...
0%
Brand Image Product code Product Stock Price from
Samsung Galaxy Tab 3 Lite 7.0 Marvell 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black Samsung Galaxy Tab 3 Lite 7.0 Marvell 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black
(show image)
SM-T110NYKA 7.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)