location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin High Integrity VGA/SVGA Monitor Replacement Cable VGA cable 7,5 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Integrity VGA/SVGA Monitor Replacement Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3H982B7.5M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868287835 show
Category: VGA Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Belkin lifetime warranty
Long product name Belkin High Integrity VGA/SVGA Monitor Replacement Cable VGA cable 7,5 m Black :
The long product name of Belkin High Integrity VGA/SVGA Monitor Replacement Cable VGA cable 7,5 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Integrity VGA/SVGA Monitor Replacement Cable - 7.5m
More>>>
Short summary description Belkin High Integrity VGA/SVGA Monitor Replacement Cable VGA cable 7,5 m Black:
This short summary of the Belkin High Integrity VGA/SVGA Monitor Replacement Cable VGA cable 7,5 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin High Integrity VGA/SVGA Monitor Replacement Cable, 7,5 m, Black, 2 x HDDB15 male

Long summary description Belkin High Integrity VGA/SVGA Monitor Replacement Cable VGA cable 7,5 m Black:
This is an auto-generated long summary of Belkin High Integrity VGA/SVGA Monitor Replacement Cable VGA cable 7,5 m Black based on the first three specs of the first five spec groups.

Belkin High Integrity VGA/SVGA Monitor Replacement Cable. Cable length: 7,5 m, Product colour: Black. Connector(s): 2 x HDDB15 male

Brand Image Product code Product Stock Price from
Belkin

Belkin High Integrity VGA/SVGA Monitor Replacement Cable - 2m VGA cable Black
(show image)
F3H982B02M High Integrity VGA/SVGA Monitor Replacement Cable - 2m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)