Lenovo logo

Lenovo ThinkPad X1 Carbon Gen 3 Intel® Core™ i5 i5-5300U Ultrabook 35,6 cm (14") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48823
Info modified on:
07 Mar 2024, 15:34:52
Long product name Lenovo ThinkPad X1 Carbon Gen 3 Intel® Core™ i5 i5-5300U Ultrabook 35,6 cm (14") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black:

ThinkPad X1 Carbon, 14" WQHD (2560x1440) IPS, i5-5300U (2C, 2.3 / 2.9GHz, 3MB, 1600MHz), 8GB DDR3L, 256GB SSD Opal2, Intel 7265 ac + BT4.0, USB 3.0, HDMI, 50Wh

Lenovo ThinkPad X1 Carbon Gen 3 Intel® Core™ i5 i5-5300U Ultrabook 35,6 cm (14") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black:

Stunning Display
ThinkPad ColorBurst Display (WQHD, 2560 x 1440) and antiglare screen mean text is crisper, images are brighter and colors are truer. Also available with HD+ (1600 x 900) display.

Uncompromisingly Thin
Starting at just 1.28 kg, the X1 Carbon Gen 3 is the lightest 14" Ultrabook™ on the planet. And at just 17.72 mm thin, it's the thinnest ThinkPad laptop ever.

Patently Cool: Revolutionary New Thermal Technology
Even with its ultrathin design, the X1 Carbon Gen 2 Windows 8 Ultrabook stays cooler than ever. In fact, we re-engineered our patented fan blades—so X1 Carbon provides the same cool and quiet performance you expect from a ThinkPad.

Practically Indestructible: Tested to Military Specifications
Constructed with satellite-grade carbon fibre, X1 Carbon Gen 2 Ultrabook laptop is the thinnest and toughest ThinkPad ever made. In fact, we perform eight separate military specification tests—all under extreme conditions with dust, vibration, heat, cold, altitude, water and humidity—so you can laugh in the face of spills, drops, heat exposure or anything else life throws your way.

10-Point Multitouch Screen Option Available
An optional 10-point multitouch screen improves accuracy, making touch-browsing and selecting more responsive and precise.

Longer Battery Life
The X1 Carbon Gen 2 delivers over 9 hours of battery life* on a single charge. And if you do run low, don't fret: with RapidCharge you get 80% battery restored in just under an hour.
* Battery life is based on the MobileMark® 2012 methodology and is an estimated maximum. Actual battery life may vary based on many factors, including screen brightness, active applications, features, power management settings, battery age and conditioning, and other customer preferences.

Uncommonly Intuitive Adaptive Keyboard
The unique Adaptive Keyboard automatically changes the row of function keys depending on what application you're in. Less clutter, more function and a streamlined keyboard that anticipates your needs.

Business-Class Security
Standard with FingerPrint Reader, X1 Carbon Gen 2 Windows 8 Ultrabook lets you use biometrics for login, so the swipe of your finger becomes your password. Intel® security features and vPro options step up protection and enhance manageability when deploying upgrades. The Trusted Platform Module (TPM) chip further encrypts your critical information

Short summary description Lenovo ThinkPad X1 Carbon Gen 3 Intel® Core™ i5 i5-5300U Ultrabook 35,6 cm (14") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad X1 Carbon Gen 3, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 2560 x 1440 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad X1 Carbon Gen 3 Intel® Core™ i5 i5-5300U Ultrabook 35,6 cm (14") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad X1 Carbon Gen 3. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.