location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Matte Proofing 458 mm x 30.5 m (18 in x 100 ft) printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Matte Proofing 458 mm x 30.5 m (18 in x 100 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7896A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160865003 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Jan 2011
Product end of life date
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.Warranty standard statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP Matte Proofing 458 mm x 30.5 m (18 in x 100 ft) printing paper :
The long product name of HP Matte Proofing 458 mm x 30.5 m (18 in x 100 ft) printing paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Matte Proofing Paper 146 gsm-458 mm x 30.5 m (18 in x 100 ft)
More>>>
HP Matte Proofing 458 mm x 30.5 m (18 in x 100 ft) printing paper:
The official description of HP Matte Proofing 458 mm x 30.5 m (18 in x 100 ft) printing paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview


HP Proofing Paper Matte is ideal for graphic designers who want to produce full-bleed, colour-accurate offset emulations. This media is available in several sizes to meet a variety of printing needs.




Features


HP Matte Proofing Paper delivers excellent colour accuracy that reflects offset printing for realistic proofing. The workflow is made easy with the reliable printing solutions offered by HP media.




Enjoy reliable and consistent printing with HP Matte Proofing Paper and produce professional-looking proofs and high-impact presentations with a matte finish that mimic the appearance of professional offset printing.




HP Matte Proofing Paper delivers crisp, sharp black text with vivid, true-to-life colour photo reproduction. Achieve incredible results with HP media specifically designed to give you maximum accuracy, consistency and image quality.

Short summary description HP Matte Proofing 458 mm x 30.5 m (18 in x 100 ft) printing paper:
This short summary of the HP Matte Proofing 458 mm x 30.5 m (18 in x 100 ft) printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

HP Matte Proofing 458 mm x 30.5 m (18 in x 100 ft), Matte, 146 g/m², 178 µm, 97%, 2,42 kg, 2 year(s)

Long summary description HP Matte Proofing 458 mm x 30.5 m (18 in x 100 ft) printing paper:
This is an auto-generated long summary of HP Matte Proofing 458 mm x 30.5 m (18 in x 100 ft) printing paper based on the first three specs of the first five spec groups.

HP Matte Proofing 458 mm x 30.5 m (18 in x 100 ft). Finish type: Matte, Media weight: 146 g/m², Printing media thickness: 178 µm. Package weight: 2,42 kg. Pallet weight: 184,4 kg, Number of cartons per pallet: 10 pc(s), Number of layers per pallet: 7 pc(s). Quantity per pallet: 70 pc(s), Dimensions (WxDxH): 510 x 147 x 135 mm, Package dimensions (WxDxH): 510 x 147 x 135 mm

Features
Finish type *
Matte
Media weight *
146 g/m²
Printing media thickness
178 µm
Opacity
97%
Weight
2,42 kg
Printing material shelf life
2 year(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Package weight
2,42 kg
Logistics data
Pallet weight
184,4 kg
Number of cartons per pallet
10 pc(s)
Number of layers per pallet
7 pc(s)
Other features
Quantity per pallet
70 pc(s)
Pallet dimensions (W x D x H)
1150 x 760 x 1100 mm
Dimensions (WxDxH)
510 x 147 x 135 mm
Package dimensions (WxDxH)
510 x 147 x 135 mm
Printing material brightness
100%
Printing material smoothness
12/13 s DIN 53107
Printing material whiteness
No
Printing material dry time
< 1 min.
Stacking number for pallet
2 pc(s)
Printing material lightfastness (home/office/indoor) ink on colour basis
25+ years
Package dimensions (W x D x H)
147,3 x 510,5 x 134,6 mm (5.8 x 20.1 x 5.3")
Package weight (imperial)
2,44 kg (5.37 lbs)
Pallet dimensions (W x D x H) (imperial)
759,5 x 1149,9 x 1099,8 mm (29.9 x 45.3 x 43.3")
Quantity per box
1 pc(s)
Retail only
No
Size (imperial)
14,7 cm (5.8")