location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG L3010T/KIT TV 76,2 cm (30") WXGA Black 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L3010T/KIT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L3010T/KIT
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG L3010T/KIT TV 76,2 cm (30") WXGA Black 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 76,2 cm (30") LCD
  • - WXGA 1280 x 768 pixels
  • - 450 cd/m² 16 ms 500:1
  • - 145 W
Long product name LG L3010T/KIT TV 76,2 cm (30") WXGA Black 450 cd/m² :
The long product name of LG L3010T/KIT TV 76,2 cm (30") WXGA Black 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L3010T 30" TFT 63kHa TCO99 Color + Speakers
More>>>
LG L3010T/KIT TV 76,2 cm (30") WXGA Black 450 cd/m²:
The official description of LG L3010T/KIT TV 76,2 cm (30") WXGA Black 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LG Electronics is one of the world's largest electronics manufacturers, producing a large range of consumer electronics and IT products. LG has created reputation for progressive technology and innovation with the latest technological developments in consumer electronics, home appliances and IT products.

Short summary description LG L3010T/KIT TV 76,2 cm (30") WXGA Black 450 cd/m²:
This short summary of the LG L3010T/KIT TV 76,2 cm (30") WXGA Black 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG L3010T/KIT, 76,2 cm (30"), 1280 x 768 pixels, WXGA, LCD, Black

Long summary description LG L3010T/KIT TV 76,2 cm (30") WXGA Black 450 cd/m²:
This is an auto-generated long summary of LG L3010T/KIT TV 76,2 cm (30") WXGA Black 450 cd/m² based on the first three specs of the first five spec groups.

LG L3010T/KIT. Display diagonal: 76,2 cm (30"), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 500:1. Product colour: Black

Display
Display diagonal *
76,2 cm (30")
HD type *
WXGA
Display technology *
LCD
Display brightness *
450 cd/m²
Response time
16 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1280 x 768 pixels
Audio
Sound output mode
Stereo
Design
Product colour *
Black
Performance
Plug and Play
Yes
Power
Power consumption (typical) *
145 W
Power consumption (standby) *
5 W
Weight & dimensions
Width (without stand)
734 mm
Depth (without stand)
104 mm
Height (without stand)
540 mm
Weight (without stand)
17,6 kg
Packaging content
Handheld remote control
Yes
Other features
Display
TFT
I/O ports
15-Pin-D-Sub, RCA-Video, S-Video, Scart, HDTV (max 576i), TV, PC-Audio, RCA-Audio
Pixel pitch
0,5025 x 0,5025 mm
Speakers
2 x 8W
Horizontal scan range
30 - 66 kHz
Vertical scan range
56 - 85 Hz
Brand Image Product code Product Stock Price from
LG 32LP1R TV 81,3 cm (32") HD Black 500 cd/m² LG 32LP1R TV 81,3 cm (32") HD Black 500 cd/m²
(show image)
32LP1R 32LP1R 0.00
(excl. VAT)
0 (incl. VAT)
iiyama PLL403W-S TV 39,6 cm (15.6") WXGA Silver 550 cd/m² iiyama PLL403W-S TV 39,6 cm (15.6") WXGA Silver 550 cd/m²
(show image)
PLL403W-S PLL403W-S 0.00
(excl. VAT)
0 (incl. VAT)