DELL logo

DELL KM636 keyboard Mouse included Universal RF Wireless AZERTY French White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
204747
Info modified on:
02 Jan 2023, 01:00:46
Long product name DELL KM636 keyboard Mouse included Universal RF Wireless AZERTY French White:

Wireless Keyboard and Mouse KM636 - French (AZERTY) - White

DELL KM636 keyboard Mouse included Universal RF Wireless AZERTY French White:

Contemporary design
Refresh your workspace with the Dell Wireless Keyboard and Mouse KM636. Designed to complement the latest and upcoming Dell systems, the modern contours and sleek lines of the wireless keyboard and mouse will give your workspace, whether at home or at the office, a contemporary look and feel.

The compact size of the keyboard also takes up less space on your desktop and is designed for comfort during prolonged usage. The KM636 has a muted typing sound and reduced key gaps to help prevent dust accumulation, plus a mouse scroll wheel that has been enlarged to enhance productivity.

Wireless convenience and performance.
Set up is easy, so you can quickly enjoy the freedom and flexibility of typing and using your mouse and keyboard wirelessly.

Long, efficient battery life
With up to twelve months of battery life, the wireless keyboard and mouse will handle your heavy workload at the office and stand up to long periods of use at home too. Designed to be energy efficient, you’ll avoid the hassle and expense of frequent battery changes.

Comfort and convenience you can depend on
With elevated and spacious chiclet keys, multimedia keys, plus optical tracking for precise mouse movement, you can rely on the Dell Wireless Keyboard and Mouse KM636 for a comfortable and productive user experience. The wireless keyboard and mouse are your everyday, get things done, productivity partners at your fingertips. The Dell wireless keyboard and mouse KM636 also has a palm rest that is available for separate purchase.

What’s in the box
- Keyboard
- Mouse
- Receiver
- 2 AA batteries
- 2 AAA batteries
- Quick start guide

Short summary description DELL KM636 keyboard Mouse included Universal RF Wireless AZERTY French White:

DELL KM636, Full-size (100%), Wireless, RF Wireless, AZERTY, White, Mouse included

Long summary description DELL KM636 keyboard Mouse included Universal RF Wireless AZERTY French White:

DELL KM636. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: AZERTY, Recommended usage: Universal. Product colour: White. Mouse included

Specs
Recommended products
Loading...
Disclaimer DELL KM636 keyboard Mouse included Universal RF Wireless AZERTY French White 580-ADFU:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.