location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 5740 Colour inkjet printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 5740 Colour Inkjet Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9016B#UUS/PALLET
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: HPextensions: U4778A/E (3 years, next business day exchange); U4780PA/PE (1 year, post-warranty exchange); Western Europe only: U8133A/E (3 years, pick up & return, exchange/repair); ISE only: U4781A/E (3 years, return to depot HP)
Long product name HP Deskjet 5740 Colour inkjet printer :
The long product name of HP Deskjet 5740 Colour inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fast printing results with advanced control panel
More>>>
HP Deskjet 5740 Colour inkjet printer:
The official description of HP Deskjet 5740 Colour inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

* Up to 4800 x 1200-optimised dpi colour when printing from a computer and 1200-input dpi.

** 6-ink colour printing is available with purchase of HP No. 348 Photo Inkjet Print Cartridge (not included; sold separately).

Fast printing results with advanced control panel

This versatile printer offers both high-speed everyday printing and the ability to produce professional photo quality results at up to 4800-optimised dpi* or with optional 6-ink colour**. A built-in control panel provides easy access to key tools.

* Up to 4800 x 1200-optimised dpi colour when printing from a computer and 1200-input dpi.

** 6-ink colour printing is available with purchase of HP No. 348 Photo Inkjet Print Cartridge (not included; sold separately).

Fast printing results with advanced control panel

This versatile printer offers both high-speed everyday printing and the ability to produce professional photo quality results at up to 4800-optimised dpi* or with optional 6-ink colour**. A built-in control panel provides easy access to key tools.

This compact, robust printer offers an outstanding combination of economy and performance. Get results when you need them with high speed everyday printing at up to 26 ppm in black and up to 18 ppm in colour. Produce professional photo quality results – with or without borders – at up to 4800-optimised dpi* or optional 6-ink colour**. Designed for ease-of-use, this printer is simple to set up and operate, and its intuitive, built-in control panel provides easy access to key tools.

Short summary description HP Deskjet 5740 Colour inkjet printer:
This short summary of the HP Deskjet 5740 Colour inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 5740 Colour Inkjet Printer

Long summary description HP Deskjet 5740 Colour inkjet printer:
This is an auto-generated long summary of HP Deskjet 5740 Colour inkjet printer based on the first three specs of the first five spec groups.

HP Deskjet 5740 Colour Inkjet Printer

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:07:00
Uk has collected 4 expert reviews for HP Deskjet 5740 Colour inkjet printer and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
goodgearguide.com.au
Updated:
2017-03-01 08:07:00
The HP Deskjet 5740 is a simple, reliable inkjet printer. Though not particularly eye-catching, it produces nice-looking prints.
70%