location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Esselte Paperboard folder, chamois Multicolour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Esselte Paperboard folder, chamois
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1033204
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Leitz Esselte Paperboard folder, chamois Multicolour A4:
This short summary of the Leitz Esselte Paperboard folder, chamois Multicolour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Esselte Paperboard folder, chamois, A4, Multicolour, 235 mm, 315 mm, 50 pc(s)

Long summary description Leitz Esselte Paperboard folder, chamois Multicolour A4:
This is an auto-generated long summary of Leitz Esselte Paperboard folder, chamois Multicolour A4 based on the first three specs of the first five spec groups.

Leitz Esselte Paperboard folder, chamois. Format: A4, Product colour: Multicolour. Width: 235 mm, Height: 315 mm. Quantity per box: 50 pc(s)

Features
Product colour
Multicolour
Format *
A4
Weight & dimensions
Width
235 mm
Height
315 mm
Packaging data
Quantity per box
50 pc(s)
Brand Image Product code Product Stock Price from
Leitz Esselte Paperboard folder, Grey A4 Leitz Esselte Paperboard folder, Grey A4
(show image)
1033207 Esselte Paperboard folder, Grey 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Esselte Paperboard folder, Red A4 Leitz Esselte Paperboard folder, Red A4
(show image)
1033215 Esselte Paperboard folder, Red 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Esselte Paperboard folder, Blue A4 Leitz Esselte Paperboard folder, Blue A4
(show image)
1033202 Esselte Paperboard folder, Blue 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Esselte Paperboard folder, Yellow A4 Leitz Esselte Paperboard folder, Yellow A4
(show image)
1033206 Esselte Paperboard folder, Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Esselte Paperboard folder, Green A4 Leitz Esselte Paperboard folder, Green A4
(show image)
1033208 Esselte Paperboard folder, Green 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Esselte Paperboard folder, Orange A4 Leitz Esselte Paperboard folder, Orange A4
(show image)
1033213 Esselte Paperboard folder, Orange 0.00
(excl. VAT)
0 (incl. VAT)