Targus logo

Targus HP 14" Signature Ladies Leather Bag 35,6 cm (14") Red

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95805
Info modified on:
21 Oct 2022, 10:14:07
Warranty:
Lifetime
Long product name Targus HP 14" Signature Ladies Leather Bag 35,6 cm (14") Red:

HP 14" Signature Ladies Leather Bag

Targus HP 14" Signature Ladies Leather Bag 35,6 cm (14") Red:

Targus and HP introduce the HP Signature Ladies Leather Bag, attractive and loaded with great features. For notebook protection, this stylish case
includes a padded notebook compartment designed to fit all standard HP 14" notebooks. For convenience there are interior pockets for your cell phone, PDA, business cards, pens and files. A key clip keeps your keys in a safe, easy-to-find location, while the exterior pockets are perfect for airline
tickets, or other items you need to get to quickly. For style, this case comes in fine grain red leather with a removable mini bag for personal items. For
notebook protection, this case includes a padded notebook compartment designed to fit standard HP 14" notebooks. For convenience there are interior
pockets for your cell phone, PDA, files and more, and exterior pockets for airline tickets, or other items you need to get to quickly.

Key features:
Specifically design to fit all standard HP 14” notebooks
Elegant external design made of fine grain leather.
Classic look that will never go out of style.
Trendy contrast stitching.
Long carrying handles are perfect for carrying the case
on the shoulder.
Fashionable interior lining.
Top loading tote with zipper closure.
Interior cell phone pocket, PDA pocket, business card
holders, and pen loops.
Adjustable strap secures the padded laptop
compartment.
Interior file folder section.
Internal zipper pocket for securing loose items.
Removable Mini Bag, perfect for holding change or
makeup.
Internal key clip holds your keys in a safe and easy-tofind
location.
Metal feet protect the bottom of the case.

Short summary description Targus HP 14" Signature Ladies Leather Bag 35,6 cm (14") Red:

Targus HP 14" Signature Ladies Leather Bag, 35,6 cm (14"), 1,3 kg

Long summary description Targus HP 14" Signature Ladies Leather Bag 35,6 cm (14") Red:

Targus HP 14" Signature Ladies Leather Bag. Maximum screen size: 35,6 cm (14"). Weight: 1,3 kg

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.