HP logo

HP ProBook 455 G2 AMD PRO A6 PRO A6-7050B Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
235266
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP ProBook 455 G2 AMD PRO A6 PRO A6-7050B Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:

AMD A6 Pro-7050B (2.2 GHz, 1MB), 15.6" HD LED (1366 x 768), 4GB (1 x 4GB) DDR3L SDRAM, 500GB 5400 rpm SATA, SuperMulti DVD±RW DL, AMD Radeon R4 series, 802.11b/g/n, Bluetooth 4.0, webcam, Windows 7 Professional 64 / Windows 8.1 Pro

HP ProBook 455 G2 AMD PRO A6 PRO A6-7050B Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:

Protect your data and investment with the ProBook designed to deliver impressive performance and reliability. Take on your workday with the budget friendly HP ProBook 455 G2.

Features

Windows 8.1 Pro or other operating systems available

Affordable performance.
- Help boost productivity and enjoy the robust performance of cost effective and energy-efficient AMD APUs with optional AMD discrete graphics supporting AMD Switchable Graphics and optional AMD Radeon™ Dual Graphics4 in the HP ProBook 455 G2.

Safeguard data and devices.
- Help keep sensitive data secure with rock solid security features like HP Client Security, and HP BIOS Protection, as well as the embedded TPM 1.2.

Designed for mobility.
- The soft touch paint on the LCD cover and brushed aluminum keyboard deck help you travel in style with reliable and sleek 15.6-inch diagonal HP ProBook 455 G2 that withstood the 115,000 hour HP Total Test Process.

Featuring
- Guard your data, device and identity with HP Client Security.
- HP BIOS Protection’s6 automated recovery restores a copy of the BIOS from a partition on the hard drive if crisis strikes.
- With TPM 1.2 your critical data has protection with hardware-based encryption keys.
- Rest easy with a ProBook that endures 115,000 hours of testing to help ensure reliability in the most demanding work environments.
- Help protect sensitive electronics and key components from minor spills with a thin layer of Mylar film in the backlit spill-resistant keyboard.
- Optional AMD discrete graphics supporting AMD Switchable Graphics and optional AMD Radeon™ Dual Graphics on the HP ProBook 455 provide outstanding visual experiences on the HD display.
- Easily share your internet connection with devices or colleagues to get productive fast.
- Gain faster, more reliable wireless than ever. Stay connected with less interference using the built-in wireless support and optional Bluetooth® wireless technology.
- The latest storage options ensure optimum performance from your HP ProBook. Choose from a range of SSD and HDD drive options for up to 1 TB of storage.

Short summary description HP ProBook 455 G2 AMD PRO A6 PRO A6-7050B Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:

HP ProBook 455 G2, AMD PRO A6, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook 455 G2 AMD PRO A6 PRO A6-7050B Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:

HP ProBook 455 G2. Product type: Laptop, Form factor: Clamshell. Processor family: AMD PRO A6, Processor model: PRO A6-7050B, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 2,2 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.