location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu HDD 40 GB S-ATA 7.2k silent internal hard drive 7200 RPM 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDD 40 GB S-ATA 7.2k silent
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3098-L10
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: one year bring in
Long product name Fujitsu HDD 40 GB S-ATA 7.2k silent internal hard drive 7200 RPM 3.5" Serial ATA :
The long product name of Fujitsu HDD 40 GB S-ATA 7.2k silent internal hard drive 7200 RPM 3.5" Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDD 40 GB S-ATA 7.2k silent
More>>>
Fujitsu HDD 40 GB S-ATA 7.2k silent internal hard drive 7200 RPM 3.5" Serial ATA:
The official description of Fujitsu HDD 40 GB S-ATA 7.2k silent internal hard drive 7200 RPM 3.5" Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu offers a full line of Hard Drives and Solid State Drives for all your computer needs. Know your computer is in good hands with our performance tested and quality assured. Each drive is simple to setup and easy to use. Strap one in today and equip your computer with the hard drives more and more businesses trust.

Short summary description Fujitsu HDD 40 GB S-ATA 7.2k silent internal hard drive 7200 RPM 3.5" Serial ATA:
This short summary of the Fujitsu HDD 40 GB S-ATA 7.2k silent internal hard drive 7200 RPM 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu HDD 40 GB S-ATA 7.2k silent, 40 GB, 7200 RPM, 3.5", Serial ATA

Long summary description Fujitsu HDD 40 GB S-ATA 7.2k silent internal hard drive 7200 RPM 3.5" Serial ATA:
This is an auto-generated long summary of Fujitsu HDD 40 GB S-ATA 7.2k silent internal hard drive 7200 RPM 3.5" Serial ATA based on the first three specs of the first five spec groups.

Fujitsu HDD 40 GB S-ATA 7.2k silent. HDD capacity: 40 GB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Serial ATA

Features
HDD capacity *
40 GB
HDD speed *
7200 RPM
HDD size *
3.5"
Interface *
Serial ATA
Power
Operating voltage
5 / 12 V
Other features
HDD transfer rate
150 Mbit/s
Internal
Yes
Compatible products
SCENIC N320 i865G/i915G/SiS661+, P320 i865G/i915G/SiS661+, W620 i915G