location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 600 G1 Mini Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600 G1 Mini
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6X26ET-EX
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 293701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProDesk 600 G1 Mini Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Black 230 W
  • - Intel Pentium G G3220T 2,6 GHz
  • - 4 GB DDR3-SDRAM
  • - 500 GB HDD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name HP ProDesk 600 G1 Mini Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop Mini PC Black :
The long product name of HP ProDesk 600 G1 Mini Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium G3220T (2.6GHz, 3MB), 4GB DDR3 SDRAM, 500GB SATA 7200 rpm, Intel HD Graphics, Windows 7 Professional 64 / Windows 8.1 Pro
More>>>
HP ProDesk 600 G1 Mini Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop Mini PC Black:
The official description of HP ProDesk 600 G1 Mini Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The desktop has evolved. Packed with integrated business-class performance and security, this is HP’s smallest business desktop yet. Efficiently crafted to save space and energy, the HP Desktop Mini will fit almost any work space.

Features

Windows 8 Pro or other operating systems available

Big power. Space saving design.
- Smaller than some desk phones, this Desktop Mini can fit almost anywhere vertically or horizontally. The clean, easily serviceable design with integrated wireless antenna allows flexible deployment options to help optimize the workspace.
- Be up to 35% more productive by adding up to three independent displays3 using the integrated DisplayPort with Multi-Stream video outputs.
- Set up the HP ProDesk 600 G1 Desktop Mini in almost any spot or easily attach to several optional peripheral devices using the integrated VESA mount.
- The HP ProDesk 600 Desktop Mini G1 withstands 115,000 hours of the HP Total Test Process so you get confidence built right in.
- Easily service the HP ProDesk 600 G1 Desktop Mini. A single thumb screw provides fast access to clearly identifiable and serviceable components.

Full ProDesk functionality.
- Keep productivity high and downtime low with HP BIOSphere firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks.
- Power through your day with speed and performance. Get the latest in processing technology with your choice of 4th generation Intel® Core™ processors.
- Take advantage of new drive technology with an optional M.2 PCIe solid state hard drive module, the internal 2.5” SSD, or dual drive configurations for more local storage.
- Make the most of virtual conferencing. Bring work to life through rich sound and video using DTS Studio Sound Audio software.
- Put in more face time. You’re ready for web chats and conferences with Skype™ pre-configured on your HP ProDesk 600. It’s almost as good as being there.

Solid security.
- HP BIOSphere boosts security and keeps mission-critical data and systems under lock and key with customizable authentication and BIOS-level passwords.
- HP Secure Erase8 removes the contents of a hard drive for repurposing or reassignment.
- Get extra protection with secured storage and ensured platform integrity thanks to the Trusted Platform Module security chip used by the BIOS and the Operating System.
- Keep sensitive information in safe hands. HP Trust Circles helps protect your data by ensuring that only assigned contacts can access critical files.

Green with envy.
- The low energy consumption levels of this ENERGY STAR® qualified and EPEAT® Gold10 certified PC supports 24/7 operations. Consuming less than 8W of power at idle your Desktop Mini can be always on and always updated.

Short summary description HP ProDesk 600 G1 Mini Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop Mini PC Black:
This short summary of the HP ProDesk 600 G1 Mini Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 600 G1 Mini, 2,6 GHz, Intel Pentium G, G3220T, 4 GB, 500 GB, Windows 7 Professional

Long summary description HP ProDesk 600 G1 Mini Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop Mini PC Black:
This is an auto-generated long summary of HP ProDesk 600 G1 Mini Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop Mini PC Black based on the first three specs of the first five spec groups.

HP ProDesk 600 G1 Mini. Processor frequency: 2,6 GHz, Processor family: Intel Pentium G, Processor model: G3220T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 230 W. Chassis type: Desktop. Product type: Mini PC. Weight: 1,3 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium G
Processor model *
G3220T
Processor cores
2
Processor threads
2
Processor frequency *
2,6 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Pentium G3000 series for Desktop
Processor codename
Haswell
Thermal Design Power (TDP)
35 W
Tcase
66,4 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333 MHz
Memory bandwidth supported by processor (max)
21,3 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
No
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1,024 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Desktop
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® Q85
Audio system
DTS Sound+
Product type *
Mini PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Secure Key
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR1CL
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013A
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0,00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
77774
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Power
Power supply *
230 W
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
175 mm
Depth *
177 mm
Height *
34 mm
Weight *
1,3 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Intel segment tagging
Enterprise, Small Business