location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv DSR8030 KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSR8030 KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSR8030-202
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv DSR8030 KVM switch :
The long product name of Vertiv DSR8030 KVM switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSR8030 KVM Switch
More>>>
Vertiv DSR8030 KVM switch:
The official description of Vertiv DSR8030 KVM switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

KVM over IP switch with BIOS-level control of all connected servers and serial-based devices in your data center – also includes Virtual Media

The 16-port DSR®8030 KVM over IP switch provides eight simultaneous digital paths for remote access and BIOS-level control of all connected servers and serial-based devices in your data center. You can remotely power cycle connected devices and you have external modem support when the network is down. The DSR8030 switch features an on-board Web interface compatible with Internet Explorer, Mozilla and Firefox for access and control of your servers over IP.

DSR KVM over IP switches are IPv6 network compatible. Virtual Media lets you remotely authenticate using Smart Card/CAC readers, load software for file transfers, application and OS patches, and diagnostic testing.

DSView 3 software gives you a secure method to access and control your servers and network devices from a single interface. Its hub and spoke architecture provides failover access authentication. Users authenticate to a central management server (the hub) or one of 15 mirror servers (the spokes). SNMP and IPMI support are also provided.

* Centralized management of your entire infrastructure via a single interface.
* Manage power strips and third party power devices.
* Authenticate user permission against your internal or external authentication service, such as LDAP, Active Directory, NT Domain, TACACS+ and RADIUS.
* Selectable encryption modes.
* SNMP traps and email notification.
* Access IPMI-enabled servers.

Short summary description Vertiv DSR8030 KVM switch:
This short summary of the Vertiv DSR8030 KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv DSR8030 KVM Switch, 1280 x 1024 pixels, 40 W

Long summary description Vertiv DSR8030 KVM switch:
This is an auto-generated long summary of Vertiv DSR8030 KVM switch based on the first three specs of the first five spec groups.

Vertiv DSR8030 KVM Switch. Maximum resolution: 1280 x 1024 pixels, Video bandwidth: 75 Hz. Certification: UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST. Power consumption (typical): 40 W. Weight: 3,31 kg. Connectivity technology: Wired, Dimensions (WxDxH): 431,8 x 279,8 x 43,7 mm, Compatibility: PS/2, Sun, USB

Performance
Maximum resolution *
1280 x 1024 pixels
Video bandwidth
75 Hz
Design
Certification
UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST
Power
Power consumption (typical)
40 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight
3,31 kg
Other features
Connectivity technology
Wired
I/O ports
VGA, PS/2
Dimensions (WxDxH)
431,8 x 279,8 x 43,7 mm
Compatibility
PS/2, Sun, USB
Ports quantity
16
Power requirements
100 - 240 VAC
Brand Image Product code Product Stock Price from
Vertiv AutoView 1500 KVM switch White Vertiv AutoView 1500 KVM switch White
(show image)
AV1500-202 AutoView 1500 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv DSR4020 KVM switch Vertiv DSR4020 KVM switch
(show image)
DSR4020-202 DSR4020 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex 4 Port + 4 Cables KVM switch
(show image)
TA000020 4 Port KVM Switch + 4 Cables 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex 4 Port USB + 4 Cables KVM switch
(show image)
TA000030 4 Port USB KVM Switch + 4 Cables 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv 1160ES-INT 16-port KVM switch Rack mounting Vertiv 1160ES-INT 16-port KVM switch Rack mounting
(show image)
1160ES-INT 1160ES-INT 16-port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 8-Port KVM switch Rack mounting
(show image)
F1DA108TEA Omniview Pro2 Series 8-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 4-Port KVM switch
(show image)
F1DA104TEA Omniview Pro2 Series 4-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)