location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S450075 printing paper A4 (210x297 mm) Matt 500 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Paper - A4 - 500 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S450075 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946552316
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 296031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Nov 2023 10:50:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13S450075 printing paper A4 (210x297 mm) Matt 500 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet printing
  • - A4 (210x297 mm)
  • - 80 g/m²
  • - Finish type: Matt
  • - 500 sheets
  • - White
Long product name Epson C13S450075 printing paper A4 (210x297 mm) Matt 500 sheets White :
The long product name of Epson C13S450075 printing paper A4 (210x297 mm) Matt 500 sheets White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Business Paper - A4 - 500 Sheets
More>>>
Epson C13S450075 printing paper A4 (210x297 mm) Matt 500 sheets White:
The official description of Epson C13S450075 printing paper A4 (210x297 mm) Matt 500 sheets White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Precise results
With Epson's Business Paper, you can print crisp texts and excellent colour graphics so it's ideal for the production of reports, memos, newsletters, and even homework. This 80gsm paper can be printed on both sides making it the perfect supplement to the latest generation of WorkForce printers.

Printing is a partnership
This paper has been specially developed to work with Epson's range of inks and printers to deliver the best possible quality.

Short summary description Epson C13S450075 printing paper A4 (210x297 mm) Matt 500 sheets White:
This short summary of the Epson C13S450075 printing paper A4 (210x297 mm) Matt 500 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S450075, Inkjet printing, A4 (210x297 mm), Matt, 500 sheets, 80 g/m², White

Long summary description Epson C13S450075 printing paper A4 (210x297 mm) Matt 500 sheets White:
This is an auto-generated long summary of Epson C13S450075 printing paper A4 (210x297 mm) Matt 500 sheets White based on the first three specs of the first five spec groups.

Epson C13S450075. Recommended usage: Inkjet printing, Paper size: A4 (210x297 mm), Finish type: Matt. Package width: 210 mm, Package depth: 310 mm, Package height: 50 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 5,05 m. Quantity per pallet: 480 pc(s), Roll width: 21 cm, Country of origin: Switzerland

Reliable without compromise
Reliable without compromise

Who has the time to reprint documents? Stride through everyday printing tasks with Epson’s reliable and affordable Business Paper. Helping you to save paper and reduce your costs, this 80gsm paper can be printed on both sides. Whether you're in the office or at home, it’s great for producing all types of documents including homework and reports. It's great for crisp and clear text, and precise and punchy diagrams or charts.

Optimised for Epson printers
Optimised for Epson printers

Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

Great for every printer
Great for every printer

Our papers produce superb results with other manufacturers' printers and inks so everyone can take advantage of Epson's expertise.

Features
Recommended usage *
Inkjet printing
Paper size *
A4 (210x297 mm)
Finish type *
Matt
Sheets per pack *
500 sheets
Coloured paper *
No
Product colour
White
Media weight *
80 g/m²
Double-sided
No
Weight & dimensions
Package width
210 mm
Package depth
310 mm
Package height
50 mm
Package weight
2,48 kg
Logistics data
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
5,05 m
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
5,05 m
Quantity per pallet (UK)
640 pc(s)
Quantity per pallet layer
60 pc(s)
Quantity per pallet layer (UK)
80 pc(s)
Master (outer) case width
220 mm
Master (outer) case length
310 mm
Master (outer) case height
260 mm
Quantity per master (outer) case
5 pc(s)
Minimum order quantity
5 pc(s)
Other features
Quantity per pallet
480 pc(s)
Roll width
21 cm
Country of origin
Switzerland
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Epson Standard Proofing printing paper A3+ (330x483 mm) Semi-matt 100 sheets White Epson Standard Proofing printing paper A3+ (330x483 mm) Semi-matt 100 sheets White
(show image)
C13S450190 Standard Proofing Paper OBA DIN A3+ 100 Sh 0.00
(excl. VAT)
0 (incl. VAT)
Epson Cold Press Natural printing paper A3+ (330x483 mm) Matt 25 sheets White Epson Cold Press Natural printing paper A3+ (330x483 mm) Matt 25 sheets White
(show image)
C13S042300 Cold Press Natural, A3+, 25 sheets 0.00
(excl. VAT)
0 (incl. VAT)
Epson Archival Matte Paper printing paper A3+ (330x483 mm) Matt 50 sheets White Epson Archival Matte Paper printing paper A3+ (330x483 mm) Matt 50 sheets White
(show image)
C13S041340 Archival Matte Paper, DIN A3+, 189g/m², 50 Sheets 0.00
(excl. VAT)
0 (incl. VAT)
Epson Color Laser Paper printing paper A3+ (330x483 mm) Gloss 1250 sheets White Epson Color Laser Paper printing paper A3+ (330x483 mm) Gloss 1250 sheets White
(show image)
C13S041217 Color Laser Paper A3w - 5 x 250Sh 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)