location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UD55E-S Digital signage flat panel 139,7 cm (55") LED 700 cd/m² Full HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UD55E-S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55UDEOLBB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086916721
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:09:39
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UD55E-S Digital signage flat panel 139,7 cm (55") LED 700 cd/m² Full HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 139,7 cm (55") 1920 x 1080 pixels LED 700 cd/m²
  • - Direct-LED DID 8 ms
  • - Ethernet LAN
Long product name Samsung UD55E-S Digital signage flat panel 139,7 cm (55") LED 700 cd/m² Full HD Black 24/7 :
The long product name of Samsung UD55E-S Digital signage flat panel 139,7 cm (55") LED 700 cd/m² Full HD Black 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55" (139.7 cm) LED, 1920 x 1080, 4000:1, 8 ms, 700 cd/m², D-SUB, DVI-D, Display Port, HDMI x 2
More>>>
Samsung UD55E-S Digital signage flat panel 139,7 cm (55") LED 700 cd/m² Full HD Black 24/7:
The official description of Samsung UD55E-S Digital signage flat panel 139,7 cm (55") LED 700 cd/m² Full HD Black 24/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maintain Professional Picture Quality and Consistency through Factory Colour Calibration
Broadcast studios risk losing colour consistency when translating news footage and graphics between cameras and displays if the displays have not been properly colour calibrated. To eliminate the colour irregularities that can diminish professional quality broadcasts, Samsung’s UDE-S video wall comes with advanced factory tuning, innovative hardware and exceptional user calibration tools. A multi-step factory calibration process ensures high-performing uniform brightness and colour consistency out-of-the-box, preventing studios from having to waste time and energy making adjustments. After calibration, the displays offer an industry-leading local uniformity of more than 90 percent for optimal colour accuracy across the entire display. The calibration process also maintains superior white balance, while simultaneously achieving detailed colour in greyscale through a multi-step gamma calibration.
Samsung Colour Expert, a powerful free software programme, further enables convenient user management of brightness and colour value based on specific broadcast needs. Using the UDE-S video wall’s sophisticated colour calibration features, broadcast studios can maintain accurate colour expression and manageable colour values – regardless of content type or situational need.

Achieve Realistic Colour Presentation through Specialised, Low-Temperature Panel
When exposed to the unique lighting conditions of enclosed broadcast studio environments, video wall panels can run the risk of losing image quality due to irregular colour expression. Samsung’s high-quality UDE Series panels undergo rigorous performance testing to offer the ultimate viewing experience. Unlike conventional signage panels that offer a colour value temperature of 10,000 degrees K, the UDE-S video wall’s special panel features a colour value temperature range of 2,800 - 6,500 degrees K to ensure optimised colour expression for broadcast cameras. This flexible low temperature operation expands choice and enables the adjustment of colour expression depending on the situation. As a result, broadcasters can enhance news footage and graphic presentation to provide their audiences the ultimate viewing experience.
Compatible with both portrait and landscape layout orientations, the special UDE-S panel also offers broadcast studios greater flexibility and creativity to arrange displays without worrying about losing image quality or consistency. This creates a more engaging viewing experience that keeps audiences captivated, informed and entertained.

Customise Picture Settings through Easily-Navigable Home Menu for Broadcasters
In fast-paced broadcast settings, studios must be able to quickly adjust and locate frequently used display settings to transition from various content types. Samsung’s UDE-S video wall enables smoother and simpler navigation of the most commonly used picture settings through a newly-developed home menu designed to accommodate the specific needs of broadcast environments. Through the intuitive home menu interface, broadcasters can easily select colour values between 2,800 - 6,500 degrees K – either using pre-calibrated value. They also can change colour space values (R/G/B) and fine-tune white balance settings using the home menu. The user-friendly interface enables the convenient updating and customisation of picture settings for a variety of real-time content formats, resulting in the better overall performance of broadcasts.

Engage your Viewers through a Brilliant, Seamless and Reliable Presentation
Samsung’s UDE-S video wall combines superior performance, clarity and non-distracting presentation to engage viewing audiences. Designed for dependable 24/7 operation, the UDE-S supports dynamic content with a consistent picture quality and colour presentation, making it ideal for round-the-clock newsrooms and broadcast studio environments. The display’s high brightness of 700 nit also creates a more immersive viewer experience through brilliant, life-like imagery and visual content. Similarly, the display’s 3.5 mm bezel-to-bezel screen design – the narrowest bezel in the video wall industry – keeps UDE-S viewers’ attention focused on featured content rather than the display itself with a nearly seamless presentation. By combining a sophisticated design with enhanced dependability, high brightness and a non-distracting bezel design, the UDE-S fosters an unparalleled entertainment experience that benefits broadcasters and their viewers.

Simplified Content Creation and Management through All-in-One, Embedded Platform
As an all-in-one solution, the Samsung UDE-S video wall ensures users can create, deploy and manage an array of highly-impactful content without separate external PCs or devices. With a built-in media player through its embedded chip, 3rd Generation SSSP, the UDE-S uses its powerful Quad Core CPU to streamline digital content operation and improve total cost of ownership (TCO). As a result, content managers can easily install the video wall and begin sharing content with target audiences with minimal expense or hassle.
Additionally, Samsung’s advanced MagicInfo S3 content management software comes integrated with the 3rd Generation SSSP. Compatible with a wide range of image, text and video file formats and sizes, MagicInfo S3 simplifies the content creation and server-to-screen upload process for added convenience. The user-friendly programme also ensures a visual fit for any environment through an extensive library of widgets, stickers, stamps and font styles, which simplifies the customisation of content that reinforces the user’s industry and brand.

A Slim, Easily Configurable Wall Mount Adaptive to your Business Needs
Samsung’s versatile UDE-S Series video walls come equipped with a range of user-friendly features to ensure a seamless installation complementary to your specific operational needs. The displays come with an industry-leading slim, 39mm depth video wall mount for easy installation and calibration to hold each display in place without distracting viewers. As the wall mount is sized to the dimensions of the video wall, users can simply install the mount first and fit into the video wall. This user-friendly design eliminates the need to measure the wall mount and calculate the gap to properly size, which can be experienced with standard video wall mounting systems. Once installed, the mounting system offers three-dimensional axis tuning, including x-axis (up-and-down with rotational screws); y-axis (left and right with rail movement); and z-axis (push and pull pop-up capability), for effortless alignment of individual displays to form a continuous, gap-free presentation. This dimensional consistency and easy adjustability also prevents the need to dismantle the entire video wall should one specific section require adjustment.

Short summary description Samsung UD55E-S Digital signage flat panel 139,7 cm (55") LED 700 cd/m² Full HD Black 24/7:
This short summary of the Samsung UD55E-S Digital signage flat panel 139,7 cm (55") LED 700 cd/m² Full HD Black 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UD55E-S, Digital signage flat panel, 139,7 cm (55"), LED, 1920 x 1080 pixels, 24/7

Long summary description Samsung UD55E-S Digital signage flat panel 139,7 cm (55") LED 700 cd/m² Full HD Black 24/7:
This is an auto-generated long summary of Samsung UD55E-S Digital signage flat panel 139,7 cm (55") LED 700 cd/m² Full HD Black 24/7 based on the first three specs of the first five spec groups.

Samsung UD55E-S. Product design: Digital signage flat panel. Display diagonal: 139,7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product colour: Black

Display
LED backlighting type
Direct-LED DID
Display diagonal *
139,7 cm (55")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
4000:1
Contrast ratio (dynamic)
10000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Pixel pitch
0,63 x 0,63 mm
Active display area (W x H)
1209,6 x 680,4 mm
Display diagonal (metric)
139,7 cm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Colour gamut
65%
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity *
2
DisplayPort version
1.2
USB port *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio (L/R) out
1
RS-232C
Yes
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Bezel width (bottom)
2,3 mm
Bezel width (side)
1,2 mm
Bezel width (top)
2,3 mm
Performance
Multi-display supported
Yes
Picture-in-Picture
Yes
Operating hours (hours/days)
24/7
Power
Power consumption (typical) *
217 W
Power consumption (standby) *
0,5 W
Power consumption (off)
0,5 W
Power consumption (max)
297 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
3456,4 BTU/h
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Weight & dimensions
Width
1213,5 mm
Depth
96,6 mm
Height
684,3 mm
Weight
23,3 kg
Packaging data
Package width
1450 mm
Package depth
385 mm
Package height
903 mm
Package weight
36,9 kg
Packaging content
Handheld remote control
Yes
Batteries included
Yes
Cables included
AC, DisplayPort
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
FCC (USA) FCC Part 15, Subpart B class A, CE (Europe) EN55022, EN55024, VCCI (Japan) V-3 (CISPR22), KCC (Korea) : KN22, KN24, BSMI (Taiwan) : CNS13438 (CISPR22), C-Tick (Australia) : AS/NZS3548 (CISPR22), CCC (China) : GB9254-2008, GB17625.1-2012 UL (USA): UL 60950-1, CSA (Canada): CSA C22.2 No. 60950-1, TUV (Germany): EN60950-1, NEMKO (Norway): EN60950-1, KC (Korea): K60950-1, CCC (China): GB4943.1-2011, PSB (Singapore): IEC60950-1, GOST (Russia): IEC60950-1, EN55022, SIQ (Slovenia): IEC60950-1, EN55022, PCBC (Poland): IEC60590-1, EN55022, NOM (Mexico): NOM-019-SCFI-1993, IRAM (Argentina): IEC60950-1, SASO (Saudi Arabia) : IEC60950-1
Technical details
Sustainability certificates
ENERGY STAR
Other features
System on Chip (SoC) type
Samsung SMART Signage Platform (SSSP) Gen 3
Quick start guide
Yes
Dot clock scanning frequency
148,5 MHz
Energy efficiency class (old)
D
Plug and Play
Yes