location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digi 8-Port DB-9M Straight Fan-Out Cable signal cable 1 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digi Check ‘Digi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-Port DB-9M Straight Fan-Out Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
76002042
Category:
A cable designed to carry current of less than one ampere per conductor.
Signal Cables Check ‘Digi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Digi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:01:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Digi 8-Port DB-9M Straight Fan-Out Cable signal cable 1 m :
The long product name of Digi 8-Port DB-9M Straight Fan-Out Cable signal cable 1 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port DB-9M Straight Fan-Out Cable 1m
More>>>
Short summary description Digi 8-Port DB-9M Straight Fan-Out Cable signal cable 1 m:
This short summary of the Digi 8-Port DB-9M Straight Fan-Out Cable signal cable 1 m data-sheet is auto-generated and uses the product title and the first six key specs.

Digi 8-Port DB-9M Straight Fan-Out Cable, 1 m, Fan-Out, DB-9M

Long summary description Digi 8-Port DB-9M Straight Fan-Out Cable signal cable 1 m:
This is an auto-generated long summary of Digi 8-Port DB-9M Straight Fan-Out Cable signal cable 1 m based on the first three specs of the first five spec groups.

Digi 8-Port DB-9M Straight Fan-Out Cable. Cable length: 1 m, Cable type: Fan-Out, Connector(s): DB-9M

Brand Image Product code Product Stock Price from
Digi

Digi 4-Port DB-25F Straight Fan-Out Cable 1m signal cable
(show image)
76000006 4-Port DB-25F Straight Fan-Out Cable 1m 0.00
(excl. VAT)
0 (incl. VAT)
Digi

Digi 4-Port DB-9M Straight Fan-Out Cable 1m signal cable
(show image)
76000003 4-Port DB-9M Straight Fan-Out Cable 1m 0.00
(excl. VAT)
0 (incl. VAT)
Digi

Digi 8-Port DB-25M Straight Fan-Out Cable 1m signal cable
(show image)
76000021 8-Port DB-25M Straight Fan-Out Cable 1m 0.00
(excl. VAT)
0 (incl. VAT)
Digi

Digi 4-Port DB-25M Straight Fan-Out Cable 1m signal cable
(show image)
76000008 4-Port DB-25M Straight Fan-Out Cable 1m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)