HP logo

HP 21 Black Original ink cartridge Standard Yield

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157094
Info modified on:
10 Jul 2023, 20:16:43
Warranty:
HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 21 Black Original ink cartridge Standard Yield:

21 Black Original Ink Cartridge

HP 21 Black Original ink cartridge Standard Yield:

HP 21 Ink Cartridges print polished, professional documents with laser-quality black text. HP ink cartridges are designed to work with your HP printer for the best results.

Features

- Pigmented black inks provide crisp sharp text for your letters and reports.
- HP inkjet printing supplies and printers are designed to produce consistent results every time.
- Simple to install and easy to use, HP inkjet printing supplies are specifically designed to work with your HP inkjet printer.

Short summary description HP 21 Black Original ink cartridge Standard Yield:

HP 21 Black Original Ink Cartridge, Standard Yield, Black, Pigment-based ink, 5 ml, 190 pages

Long summary description HP 21 Black Original ink cartridge Standard Yield:

HP 21 Black Original Ink Cartridge. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 5 ml, Printing colours: Black, Black ink page yield: 190 pages

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.