location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com CDP2VGAW USB graphics adapter 1920 x 1200 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to VGA Adapter - White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CDP2VGAW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030862769 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com CDP2VGAW USB graphics adapter 1920 x 1200 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB version: 3.2 Gen 1 (3.1 Gen 1) USB Type-C Male
  • - Number of displays supported: 1
  • - 1920 x 1200 pixels
  • - White
Warranty: 3 Years
Long product name StarTech.com CDP2VGAW USB graphics adapter 1920 x 1200 pixels White :
The long product name of StarTech.com CDP2VGAW USB graphics adapter 1920 x 1200 pixels White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB-C to VGA Adapter - White - 1080p - Video Converter For Your MacBook Pro / Projector / VGA Display (CDP2VGAW)
More>>>
StarTech.com CDP2VGAW USB graphics adapter 1920 x 1200 pixels White:
The official description of StarTech.com CDP2VGAW USB graphics adapter 1920 x 1200 pixels White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your MacBook, Chromebook or laptop with USB Type-C to a VGA monitor or projector

This USB-C to VGA video adapter lets you output high-definition VGA video from your USB Type-C device.

USB Type-C is a universal connectivity standard that combines all of your essential functions into one dynamic port. The connector is featured on ultra-portable devices with USB 3.1 Gen 1. This adapter works with USB-C devices that pass a DisplayPort video signal, such as the MacBook and Chromebook Pixel. It's also compatible with Thunderbolt 3 ports.

Portable convenience

This USB Type-C video adapter maximizes portability with a lightweight, small-footprint design. It’s the perfect accessory to carry with your MacBook or Chromebook, because it fits easily into your laptop bag or carrying case. This ultra-portable design makes this adapter perfect for BYOD (Bring Your Own Device) applications at the office.

Hassle-free connection with USB Type-C

This adapter lets you take advantage of the versatile USB Type-C port on your portable device. The USB Type-C connector is reversible, so no matter how you plug it in, the adapter will always work, which saves you the hassle and embarrassment of struggling with your device when you're trying to deliver a presentation or collaborate with a colleague.

Crystal clear picture quality

The adapter supports video resolutions up to 1920x1200 or 1080p. You’ll be surprised at the picture quality the adapter provides, even when connected to a legacy VGA monitor, projector or television. The adapter harnesses the video capabilities that are built into your USB Type-C connection, to deliver every detail in stunning high-definition.

The CDP2VGAW features a white housing that looks great with your MacBook and is backed by a 3-year StarTech.com warranty and free lifetime technical support.

Note: Your USB-C equipped device must support video to work with this adapter. The adapter will not output digitally encrypted content.

The StarTech.com Advantage

- Hassle-free connection with the reversible USB-C connector
- Maximum portability with a small footprint and a lightweight design
- Thunderbolt 3 port compatible

Short summary description StarTech.com CDP2VGAW USB graphics adapter 1920 x 1200 pixels White:
This short summary of the StarTech.com CDP2VGAW USB graphics adapter 1920 x 1200 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com CDP2VGAW, 3.2 Gen 1 (3.1 Gen 1), USB Type-C, VGA (D-Sub) output, 1920 x 1200 pixels

Long summary description StarTech.com CDP2VGAW USB graphics adapter 1920 x 1200 pixels White:
This is an auto-generated long summary of StarTech.com CDP2VGAW USB graphics adapter 1920 x 1200 pixels White based on the first three specs of the first five spec groups.

StarTech.com CDP2VGAW. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-C, USB connector gender: Male. Product colour: White. Width: 37 mm, Depth: 180 mm, Height: 14 mm. Package width: 125 mm, Package depth: 225 mm, Package height: 17 mm. Quantity per master (outer) case: 200 pc(s), Master (outer) case width: 320 mm, Master (outer) case length: 500 mm

Performance
USB connector type
USB Type-C
USB connector gender
Male
USB connector form factor
Straight
USB version *
3.2 Gen 1 (3.1 Gen 1)
DVI output *
No
HDMI output *
No
DisplayPort output *
No
Number of displays supported *
1
VGA (D-Sub) output
Yes
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p, 720p
Chipset
NXP - PTN5100, NXP - PTN3355
Certification
CE, FCC, REACH
Design
Product colour
White
Integrated USB cable
Yes
Weight & dimensions
Width
37 mm
Weight & dimensions
Depth
180 mm
Height
14 mm
Weight
24 g
Packaging data
Package width
125 mm
Package depth
225 mm
Package height
17 mm
Package weight
29 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
200 pc(s)
Master (outer) case width
320 mm
Master (outer) case length
500 mm
Master (outer) case height
210 mm
Harmonized System (HS) code
84733020
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)