location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate TM 2355LC Mobile Cel 1.4GHz (Cel M 360/1MB cache) XPPro SP2 15TFT 512M Intel® Celeron® M 38,1 cm (15") 0,5 GB DDR-SDRAM 40 GB Intel® 852GM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM 2355LC Mobile Cel 1.4GHz (Cel M 360/1MB cache) XPPro SP2 15TFT 512M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T7106.079-B
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate TM 2355LC Mobile Cel 1.4GHz (Cel M 360/1MB cache) XPPro SP2 15TFT 512M Intel® Celeron® M 38,1 cm (15") 0,5 GB DDR-SDRAM 40 GB Intel® 852GM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® M 1,4 GHz
  • - 38,1 cm (15") 1024 x 768 pixels 4:3
  • - 0,5 GB DDR-SDRAM
  • - 40 GB
  • - Intel® 852GM
  • - 2,5 h
More>>>
Short summary description Acer TravelMate TM 2355LC Mobile Cel 1.4GHz (Cel M 360/1MB cache) XPPro SP2 15TFT 512M Intel® Celeron® M 38,1 cm (15") 0,5 GB DDR-SDRAM 40 GB Intel® 852GM:
This short summary of the Acer TravelMate TM 2355LC Mobile Cel 1.4GHz (Cel M 360/1MB cache) XPPro SP2 15TFT 512M Intel® Celeron® M 38,1 cm (15") 0,5 GB DDR-SDRAM 40 GB Intel® 852GM data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate TM 2355LC Mobile Cel 1.4GHz (Cel M 360/1MB cache) XPPro SP2 15TFT 512M, Intel® Celeron® M, 1,4 GHz, 38,1 cm (15"), 1024 x 768 pixels, 0,5 GB, 40 GB

Long summary description Acer TravelMate TM 2355LC Mobile Cel 1.4GHz (Cel M 360/1MB cache) XPPro SP2 15TFT 512M Intel® Celeron® M 38,1 cm (15") 0,5 GB DDR-SDRAM 40 GB Intel® 852GM:
This is an auto-generated long summary of Acer TravelMate TM 2355LC Mobile Cel 1.4GHz (Cel M 360/1MB cache) XPPro SP2 15TFT 512M Intel® Celeron® M 38,1 cm (15") 0,5 GB DDR-SDRAM 40 GB Intel® 852GM based on the first three specs of the first five spec groups.

Acer TravelMate TM 2355LC Mobile Cel 1.4GHz (Cel M 360/1MB cache) XPPro SP2 15TFT 512M. Processor family: Intel® Celeron® M, Processor frequency: 1,4 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Intel® 852GM. Weight: 2,84 kg

Display
Display diagonal *
38,1 cm (15")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
1,4 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
400 MHz
Memory
Internal memory *
0,5 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
40 GB
HDD speed
4200 RPM
Graphics
Discrete graphics card model *
Intel® 852GM
Discrete graphics card *
Yes
Maximum graphics card memory
0,064 GB
Audio
Audio system
MS-Sound compatible
Number of built-in speakers
2
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
Network
Networking features
Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Ports & interfaces
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® 852GM
Software
Bundled software
-Acer eManager -Acer Launch Manager -Acer System Recovery CD -Norton AntiVirus -Adobe Acrobat Reader -CyberLink PowerDVD -NTI CD-Maker -Acer disc-to-disc recovery (This feature uses 2 GB of hard disc space)
Battery
Battery life (max)
2,5 h
Certificates
Certification
-Mobile PC 2001 -ACPI 1.0b compliant -DMI 2.0 compliant -Wi-Fi
Weight & dimensions
Weight *
2,84 kg
Hard drive
Storage drive type
Ultra ATA/100
Other features
Security features
-Kensington lock slot -BIOS user and supervisor passwords
Infrared data port
No
Dimensions (WxDxH)
336 x 282 x 35 mm
Display
LCD
Battery type
4 Cell Lithium-Ion
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K ITU V.92