location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StorageWorks EVA3000 2C2D-C 8 x 146 GB 15K HDD disk array

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks EVA3000 2C2D-C 8 x 146 GB 15K HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AD536A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP StorageWorks EVA3000 2C2D-C 8 x 146 GB 15K HDD disk array :
The long product name of HP StorageWorks EVA3000 2C2D-C 8 x 146 GB 15K HDD disk array. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP data protection solutions
More>>>
HP StorageWorks EVA3000 2C2D-C 8 x 146 GB 15K HDD disk array:
The official description of HP StorageWorks EVA3000 2C2D-C 8 x 146 GB 15K HDD disk array as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Disk arrays provide superior storage solutions for mission critical applications

HP data protection solutions

Whatever your operating system, HP also delivers end-to-end solutions, including a complete array of services, support, and consulting.

Whatever your environment or business needs, you have a number of industry-leading HP Surestore disk array solutions from which to choose. Whether you're looking to keep your mission critical applications available during routine backup operations and planned downtime, or through unplanned infrastructure failures, let disk array solutions work for you.

And whatever your operating system, HP also delivers end-to-end solutions, including a complete array of services, support, and consulting.

The EVA3000 is the mid-range member of the HP StorageWorks Enterprise Virtual Array. It is a high performance and high availability "virtual" RAID storage solution that removes the time, space and cost boundaries of traditional storage.

The HP StorageWorks Enterprise Virtual Array 3000 (EVA3000) is the mid-range member of the HP StorageWorks Enterprise Virtual Array. The EVA3000 is a high performance, high availability "virtual" RAID storage solution serving the middle tier of the enterprise class marketplace that removes the time, space and cost boundaries of traditionally architect storage. The EVA3000 is designed for the data centers where there is a critical need for improved storage utilization and scalability while meeting application specific demands for consistently high transaction I/O and MB data rate performance, seamless capacity expansion, instantaneous replication, and simplified storage administration. The EVA3000 provides a service portfolio combining hardware and service into a single part number to rapidly deploy the EVA and maintain a solid storage platform.

Short summary description HP StorageWorks EVA3000 2C2D-C 8 x 146 GB 15K HDD disk array:
This short summary of the HP StorageWorks EVA3000 2C2D-C 8 x 146 GB 15K HDD disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HP StorageWorks EVA3000 2C2D-C 8 x 146 GB 15K HDD

Long summary description HP StorageWorks EVA3000 2C2D-C 8 x 146 GB 15K HDD disk array:
This is an auto-generated long summary of HP StorageWorks EVA3000 2C2D-C 8 x 146 GB 15K HDD disk array based on the first three specs of the first five spec groups.

HP StorageWorks EVA3000 2C2D-C 8 x 146 GB 15K HDD

Brand Image Product code Product Stock Price from
HP 146 GB 15K FC HDD Add On Disk Drive disk array HP 146 GB 15K FC HDD Add On Disk Drive disk array
(show image)
364621-B22 146 GB 15K FC HDD Add On Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP 250 GB FATA Dual-port 2 Gb FC Hybrid Disk Drive disk array HP 250 GB FATA Dual-port 2 Gb FC Hybrid Disk Drive disk array
(show image)
364437-B22 250 GB FATA Dual-port 2 Gb FC Hybrid Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 146 GB 15K FC HDD Add On Disk Drive disk array
(show image)
364621-B22 146 GB 15K FC HDD Add On Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 250 GB FATA Dual-port 2 Gb FC Hybrid Disk Drive disk array
(show image)
364437-B22 250 GB FATA Dual-port 2 Gb FC Hybrid Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 146 GB 10K Dual-port 2 Gb FC-AL Disk Drive disk array
(show image)
293556-B22 146 GB 10K Dual-port 2 Gb FC-AL Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 72 GB 10K Dual-port 2 Gb FC-AL Disk Drive disk array
(show image)
238921-B22 72 GB 10K Dual-port 2 Gb FC-AL Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 72 GB 15K Dual-port 2 Gb FC-AL Disk Drive disk array
(show image)
293568-B22 72 GB 15K Dual-port 2 Gb FC-AL Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks EVA3000 50Hz 42U Cabinet disk array HP StorageWorks EVA3000 50Hz 42U Cabinet disk array
(show image)
338043-B21 StorageWorks EVA3000 50Hz 42U Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks EVA3000 50Hz 36U Cabinet disk array HP StorageWorks EVA3000 50Hz 36U Cabinet disk array
(show image)
338045-B21 StorageWorks EVA3000 50Hz 36U Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks EVA3000 50Hz 22U Cabinet disk array HP StorageWorks EVA3000 50Hz 22U Cabinet disk array
(show image)
338047-B21 StorageWorks EVA3000 50Hz 22U Cabinet 0.00
(excl. VAT)
0 (incl. VAT)