location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo CD-RW DVD 48x32x48 16xDVD IDE ATAP optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-RW DVD 48x32x48 16xDVD IDE ATAP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P3300
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2021 15:41:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year Customer Replaceable Unit.
Long product name Lenovo CD-RW DVD 48x32x48 16xDVD IDE ATAP optical disc drive Internal :
The long product name of Lenovo CD-RW DVD 48x32x48 16xDVD IDE ATAP optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CD-RW DVD 48x32x48 16xDVD IDE ATAP
More>>>
Lenovo CD-RW DVD 48x32x48 16xDVD IDE ATAP optical disc drive Internal:
The official description of Lenovo CD-RW DVD 48x32x48 16xDVD IDE ATAP optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get DVD-ROM and CD-RW functionality for your desktop system in one space-saving, high-speed, multi-function drive. Back up or archive your data, storing up to 700MB of data per CD. Off-load data and files from your hard disk drive or write and distribute large data files. Give compelling interactive video presentations or watch a movie. This CD-RW/DVD-ROM Combination Drive delivers the function of two drives at one attractive price.

Features & Benefits:

• Two drives in one is ideal for bay constrained systems. DVD-Multi specification ensures playback compatibility across DVD-RAM, DVD-R, DVD-RW, DVD+R and DVD+RW formats. The drive also burns files on both CD-R and CD-RW media
• EasyWrite technology provides a way to store, move and share large amounts of data on CDs with the same ease and convenience as a floppy disk
• Bundled with a comprehensive software package to help users get the most out of the drive including WinDVD for DVD Video playback, RecordNow for burning CDs and SimpleBackup for backing up your data
• Save Jobs feature allows users to save customised CD layouts so as to access and modify the file selection at a later date
• Buffer underrun protection helps reduce writing errors, saving time and money
• When an IBM accessory is integrated into a IBM ThinkCentre desktop computer that lists the accessory as supported (check compatibility), it's covered under the ThinkCentre system's limited warranty; on specific models, this can provide a longer warranty period for the accessory
• Backed by renowned IBM Service and Support
• CD-ROM and DVD-ROM drives list maximum rates; rates are variable and are often less than the maximum. For combination drives, maximum speeds are given in the following order: CD read, CD write, CD re-write, DVD read

Short summary description Lenovo CD-RW DVD 48x32x48 16xDVD IDE ATAP optical disc drive Internal:
This short summary of the Lenovo CD-RW DVD 48x32x48 16xDVD IDE ATAP optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo CD-RW DVD 48x32x48 16xDVD IDE ATAP, 2 MB, 48x, 32x, 48x, 140 ms, 10 - 80%

Long summary description Lenovo CD-RW DVD 48x32x48 16xDVD IDE ATAP optical disc drive Internal:
This is an auto-generated long summary of Lenovo CD-RW DVD 48x32x48 16xDVD IDE ATAP optical disc drive Internal based on the first three specs of the first five spec groups.

Lenovo CD-RW DVD 48x32x48 16xDVD IDE ATAP. Drive device, buffer size: 2 MB. CD write speed: 48x, CD rewrite speed: 32x. CD read speed: 48x. Access time: 140 ms. Weight: 900 g

Design
Internal *
Yes
Performance
Drive device, buffer size
2 MB
Writing speed
DVD write speed
16x
CD write speed *
48x
CD rewrite speed
32x
Reading speed
CD read speed *
48x
Access time
Access time
140 ms
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 45 °C
Weight & dimensions
Weight
900 g
Other features
Media types supported
CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-RAM, DVD-RW, DVD+RW, DVD+R
Dimensions (WxDxH)
149 x 190 x 42 mm
Compatible operating systems
Microsoft Windows XP/Windows 2000/Windows Me
Total storage capacity
17 GB