location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung E1310 red 4,5 cm (1.77") 83 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E1310 red
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-E1310CRBCIT
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:01:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung E1310 red 4,5 cm (1.77") 83 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red
  • - 4,5 cm (1.77") 128 x 160 pixels
  • - Bluetooth
  • - FM radio
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung E1310 red 4,5 cm (1.77") 83 g :
The long product name of Samsung E1310 red 4,5 cm (1.77") 83 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E1310 red
More>>>
Samsung E1310 red 4,5 cm (1.77") 83 g:
The official description of Samsung E1310 red 4,5 cm (1.77") 83 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish FM radio mobile phone to access the latest music and most up-do-dated news and information with no downloading cost. FM Radio channel hot key gives instant access to your favourite stations.

design
- Stylish and durable design features rounded contours for ergonomic ease and visual aesthetics.
- Compact dimensions fit nicely in the hand and the pocket at 91.5 x 44.8 x 19.5mm.

display
- CSTN screen is 4.50cm (1.77) amply displays your messages, graphics and games.
- 65K colour ensures bright and vivid images, with 128 x 160 pixels for good image resolution.

great mobile power
- 500-entry phonebook contains all your phone numbers for easy retrieval.
- SMS storage of up to 300 messages.
- 800mAh battery prolongs the battery life.

Short summary description Samsung E1310 red 4,5 cm (1.77") 83 g:
This short summary of the Samsung E1310 red 4,5 cm (1.77") 83 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung E1310 red, Clamshell, 4,5 cm (1.77"), 128 x 160 pixels, Bluetooth, 800 mAh, Red

Long summary description Samsung E1310 red 4,5 cm (1.77") 83 g:
This is an auto-generated long summary of Samsung E1310 red 4,5 cm (1.77") 83 g based on the first three specs of the first five spec groups.

Samsung E1310 red. Form factor: Clamshell. Display diagonal: 4,5 cm (1.77"), Display resolution: 128 x 160 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 450 h. Weight: 83 g. Product colour: Red

Design
Product colour *
Red
Display
Display diagonal *
4,5 cm (1.77")
Display resolution *
128 x 160 pixels
Display number of colours
65536 colours
Touchscreen *
No
Memory
Flash card support *
No
Internal memory
0,5 MB
Camera
Rear camera *
No
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Polyphonic rings quantity
40
Audio
Audio formats supported
MP3
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
9 h
Standby time (2G) *
450 h
Weight & dimensions
Weight *
83 g
Width
44,8 mm
Depth
19,5 mm
Height
91,5 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Stopwatch
Phonebook capacity
500 entries
Form factor *
Clamshell
Text prediction system type
T9
Text prediction system
Yes
Other features
Operating frequency
900/1800 MHz
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:59:27
Uk has collected 2 expert reviews for Samsung E1310 red 4.5 cm (1.77") 83 g and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Brand Image Product code Product Stock Price from
Samsung C3060 gold 5,59 cm (2.2") 95 g Samsung C3060 gold 5,59 cm (2.2") 95 g
(show image)
GT-C3060CDACIT C3060 gold 0.00
(excl. VAT)
0 (incl. VAT)
Samsung E2100 black 4,5 cm (1.77") 73,9 g Samsung E2100 black 4,5 cm (1.77") 73,9 g
(show image)
GT-E2100MKBCIT E2100 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung E1120 black 3,86 cm (1.52") 66,4 g Samsung E1120 black 3,86 cm (1.52") 66,4 g
(show image)
GT-E1120ZSACIT E1120 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S3500 black 5,59 cm (2.2") 95 g Samsung S3500 black 5,59 cm (2.2") 95 g
(show image)
GT-S3500YKACIT S3500 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung B2100 black 4,5 cm (1.77") 102,8 g Samsung B2100 black 4,5 cm (1.77") 102,8 g
(show image)
GT-B2100XKACIT B2100 black 0.00
(excl. VAT)
0 (incl. VAT)