location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung E1360 black 4,5 cm (1.77") 67,5 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E1360 black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-E1360TKBCIT
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung E1360 black 4,5 cm (1.77") 67,5 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 4,5 cm (1.77") 128 x 160 pixels
  • - 800 mAh
More>>>
Short summary description Samsung E1360 black 4,5 cm (1.77") 67,5 g:
This short summary of the Samsung E1360 black 4,5 cm (1.77") 67,5 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung E1360 black, Slider, 4,5 cm (1.77"), 128 x 160 pixels, 800 mAh, Black

Long summary description Samsung E1360 black 4,5 cm (1.77") 67,5 g:
This is an auto-generated long summary of Samsung E1360 black 4,5 cm (1.77") 67,5 g based on the first three specs of the first five spec groups.

Samsung E1360 black. Form factor: Slider. Display diagonal: 4,5 cm (1.77"), Display resolution: 128 x 160 pixels. Battery capacity: 800 mAh, Standby time (2G): 200 h. Weight: 67,5 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
4,5 cm (1.77")
Display resolution *
128 x 160 pixels
Display type
CSTN
Panel type
CSTN
Display number of colours
65536 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
0,4 MB
Camera
Rear camera *
No
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
No
Audio
Ringer type
Polyphonic
Audio
FM radio *
No
Music player
Yes
Power
Battery capacity *
800 mAh
Talk time (2G) *
4 h
Standby time (2G) *
200 h
Weight & dimensions
Weight *
67,5 g
Width
45,2 mm
Depth
18 mm
Height
96,8 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GPRS/EDGE
Operating frequency
900/1800 MHz
Playback formats
mp3
Source Testseek summary Average rating
Reviews
Updated:
2011-10-27 12:52:06
Uk has collected 1 expert review for Samsung E1360 black 4.5 cm (1.77") 67.5 g and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Brand Image Product code Product Stock Price from
Samsung E1360 white 4,5 cm (1.77") 67,5 g Samsung E1360 white 4,5 cm (1.77") 67,5 g
(show image)
GT-E1360IWBCIT E1360 white 0.00
(excl. VAT)
0 (incl. VAT)
Samsung B2100 black 4,5 cm (1.77") 102,8 g Samsung B2100 black 4,5 cm (1.77") 102,8 g
(show image)
GT-B2100XKACIT B2100 black 0.00
(excl. VAT)
0 (incl. VAT)