location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Memory 256MB 100MHz nPar SDRAM DIMM memory module 0,25 GB DDR ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory 256MB 100MHz nPar SDRAM DIMM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01K1139
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:58:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Memory 256MB 100MHz nPar SDRAM DIMM memory module 0,25 GB DDR ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,25 GB DDR 100 MHz
  • - 168-pin DIMM
  • - ECC
Warranty: 3 year limited Customer Carry-In Exchange.
Long product name Lenovo Memory 256MB 100MHz nPar SDRAM DIMM memory module 0,25 GB DDR ECC :
The long product name of Lenovo Memory 256MB 100MHz nPar SDRAM DIMM memory module 0,25 GB DDR ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Memory 256MB 100MHz nPar SDRAM DIMM
More>>>
Lenovo Memory 256MB 100MHz nPar SDRAM DIMM memory module 0,25 GB DDR ECC:
The official description of Lenovo Memory 256MB 100MHz nPar SDRAM DIMM memory module 0,25 GB DDR ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 256MB 100MHz Non-Parity Synchronous Dynamic Random Access Memory (SDRAM) Unbuffered DIMM memory upgrade can significantly improve the performance capability of your PC 300GL or PC 300PL systems. The SDRAM function enables faster performance than traditional fast page mode (FPM) memory, and can improve overall system performance. The 256MB 100MHz SDRAM Unbuffered DIMM offering lets you upgrade standard system memory and take advantage of the latest operating systems and applications. Improve the performance capability of the PC 300GL and PC 300PL with the new 256MB 100MHz SDRAM Unbuffered DIMM memory upgrade.

Short summary description Lenovo Memory 256MB 100MHz nPar SDRAM DIMM memory module 0,25 GB DDR ECC:
This short summary of the Lenovo Memory 256MB 100MHz nPar SDRAM DIMM memory module 0,25 GB DDR ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Memory 256MB 100MHz nPar SDRAM DIMM, 0,25 GB, DDR, 100 MHz, 168-pin DIMM

Long summary description Lenovo Memory 256MB 100MHz nPar SDRAM DIMM memory module 0,25 GB DDR ECC:
This is an auto-generated long summary of Lenovo Memory 256MB 100MHz nPar SDRAM DIMM memory module 0,25 GB DDR ECC based on the first three specs of the first five spec groups.

Lenovo Memory 256MB 100MHz nPar SDRAM DIMM. Internal memory: 0,25 GB, Internal memory type: DDR, Memory clock speed: 100 MHz, Memory form factor: 168-pin DIMM, ECC

Features
Internal memory *
0,25 GB
Internal memory type *
DDR
Memory clock speed *
100 MHz
Memory form factor *
168-pin DIMM
ECC *
Yes
Lead plating
Gold
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width
10 mm
Depth
25 mm
Height
133 mm
Brand Image Product code Product Stock Price from
Lenovo 1GB PC3-8500 DDR3-1066 memory module Lenovo 1GB PC3-8500 DDR3-1066 memory module
(show image)
55Y3706 1GB PC3-8500 DDR3-1066 0.00
(excl. VAT)
0 (incl. VAT)