location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 06P4069 mouse USB Type-A Optical 400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
06P4069
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
06P4069 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0087944949107 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 352320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 00:33:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 06P4069 mouse USB Type-A Optical 400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 400 DPI Black
  • - USB Type-A
  • - Buttons quantity: 3
Long product name Lenovo 06P4069 mouse USB Type-A Optical 400 DPI :
The long product name of Lenovo 06P4069 mouse USB Type-A Optical 400 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

06P4069 ThinkPlus USB Optical Wheel Mouse
More>>>
Lenovo 06P4069 mouse USB Type-A Optical 400 DPI:
The official description of Lenovo 06P4069 mouse USB Type-A Optical 400 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the precision and accuracy of optical technology. This mouse eliminates the mechanical ball and need for a mousepad, while the integrated wheel lets you scroll through documents and Web pages at the touch of a finger.

Short summary description Lenovo 06P4069 mouse USB Type-A Optical 400 DPI:
This short summary of the Lenovo 06P4069 mouse USB Type-A Optical 400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 06P4069, Optical, USB Type-A, 400 DPI, Black

Long summary description Lenovo 06P4069 mouse USB Type-A Optical 400 DPI:
This is an auto-generated long summary of Lenovo 06P4069 mouse USB Type-A Optical 400 DPI based on the first three specs of the first five spec groups.

Lenovo 06P4069. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 400 DPI, Buttons quantity: 3. Product colour: Black

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
400 DPI
Buttons quantity *
3
Design
Product colour *
Black
Weight & dimensions
Width
2.13 in
Depth
4.5 in
Height
1.25 in
Weight
94 g
Other features
Pointing device
USB Optical Wheel Mouse
Mouse dimensions (WxDxH)
54 x 114 x 32 mm
Logistics data
Harmonized System (HS) code
84716070
Brand Image Product code Product Stock Price from
Lenovo Mini Optical - White mouse USB Type-A Lenovo Mini Optical - White mouse USB Type-A
(show image)
55Y9309 Mini Optical Mouse - White 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Mini Optical black mouse USB Type-A Lenovo Mini Optical black mouse USB Type-A
(show image)
55Y9308 Mini Optical Mouse black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)