location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Sure Shot 90U II Date 35 mm Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sure Shot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sure Shot 90U II Date
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0283B001 show
Show alternative article codes used in the online market place
Category:
Cameras which store devices on a replacable film such as 35mm film.
Film Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:58:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Sure Shot 90U II Date 35 mm Silver :
The long product name of Canon Sure Shot 90U II Date 35 mm Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prima Zoom SureShot 90U II Date
More>>>
Canon Sure Shot 90U II Date 35 mm Silver:
The official description of Canon Sure Shot 90U II Date 35 mm Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lightweight, yet packed with features, the new SureShot 90U II DATE is quality in your pocket. With a powerful 2.4x zoom, and a range of special shooting modes, taking great photos is effortless.

Features:
- Precision-crafted 38-90mm, 2.4x zoom lens.
- Compact and lightweight.
- Passive 3-point AiAF linked to the zoom.
- 5 pre-programmed (PIC) shooting modes.
- High efficiency Light Guide Zoom Flash.
- Date imprint function.

Amazing reach
Get close to the action with the SureShot 90U II DATE's powerful 2.4x (38-90mm) zoom lens; and because this is a Canon, you can be assured that only the very finest lenses and the latest technology have been used. No matter what magnification you are using, your images will be crisp and clear.

Compact and lightweight
The compact SureShot 90U II DATE doesn't compromise on quality - Canon's engineers have packed the petite body full of impressive features. You'll be able to capture a memory almost anywhere.

Control your images
Taking the shot that you want is a breeze with the SureShot 90U II DATE's passive 3 point AiAF system. Even when the subject of your photo is slightly off centre, the camera will adjust automatically to ensure that your image is focussed correctly. The camera allows you greater freedom in the composition of your images. With a closest focussing distance of just 45 centimetres, you'll be able to get close to capture even the smallest detail.

Lit to perfection
Even when you are using strong optical zoom, all your subjects will be perfectly lit with the High Efficiency Light Guide Zoom flash. On other cameras, when the zoom is in use, the aperture of the camera gets smaller which reduces the effectiveness of the flash, but with the SureShot 90U II DATE, the flash is linked to the zoom of the lens so that the light can be focussed more intensely on the subject, maintaining good illumination.

All conditions
It isn't always a sunny day in the park, and often different conditions call for different exposure and focussing settings. Which is why the SureShot 90U II DATE comes with five different picture modes. Chose from Action (for continuous in-focus shooting of moving subjects), Night Shot (flash for the subject and slow shutter speed for the background), Portrait, Close Up and fast response RT (real time). No matter what the situation, you will always be able to achieve perfect results. The SureShot 90U II DATE also comes with a date stamp, so you'll always remember when your pictures were taken.

Short summary description Canon Sure Shot 90U II Date 35 mm Silver:
This short summary of the Canon Sure Shot 90U II Date 35 mm Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Sure Shot 90U II Date, 35 mm, 25 - 3,200, 10 s, 0,45 m, 2 - 1/480 s, Silver

Long summary description Canon Sure Shot 90U II Date 35 mm Silver:
This is an auto-generated long summary of Canon Sure Shot 90U II Date 35 mm Silver based on the first three specs of the first five spec groups.

Canon Sure Shot 90U II Date. Film type: 35 mm, Film speed setting (ISO): 25 - 3,200, Self-timer delay: 10 s. Closest focusing distance: 0,45 m. Camera shutter speed: 2 - 1/480 s. Product colour: Silver. Battery technology: Lithium-Ion (Li-Ion), Battery type: CR2

Camera
Film type *
35 mm
Film speed setting (ISO)
25 - 3,200
Self-timer delay
10 s
Focusing
Closest focusing distance
0,45 m
Shutter
Camera shutter speed
2 - 1/480 s
Flash
Built-in flash
Yes
Colour
Product colour
Silver
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery type
CR2
Number of batteries supported
1
Weight & dimensions
Width
107,2 mm
Depth
42,8 mm
Height
60,2 mm
Weight
185 g
Country Distributor
Nederland 1 distributor(s)